- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDI-V490 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | - | Non-RoHS Compliant | ||
![]() PDR-V466 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | - | Non-RoHS Compliant | ||
![]() PDI-M305 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~100°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | - | - | 12ns | 75V | 75V | 100nA | 400nm ~ 1150nm | 17.3mm2 (x4) | - | - | 0.45 A/W @ 1060nm | Non-RoHS Compliant | ||
![]() PDV-C405-46 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | - | 3.089mm2 | - | - | - | Non-RoHS Compliant | ||
![]() PDB-708-ST Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-6 | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 300V | 300V | 2nA | 400nm ~ 1100nm | 0.8mm2 | - | - | - | Non-RoHS Compliant | ||
![]() PDU-C106 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 55° | 60ns | 30V | 30V | 2nA | 190nm ~ 1100nm | 10mm2 | - | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDB-708-SMA Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-6 | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 300V | 300V | 2nA | 400nm ~ 1100nm | 0.8mm2 | - | - | - | Non-RoHS Compliant | ||
![]() 0800-3111-011 Advanced Photonix | 491 |
| Datasheet | 14 Weeks | - | Through Hole | - | -40°C~100°C | Bulk | - | Active | 1 (Unlimited) | - | 55° | 2ns | 40V | - | - | 800nm ~ 1700nm | - | 200pA | - | 0.90 A/W @ 1310nm | RoHS Compliant | ||
![]() 0090-3111-185 Advanced Photonix | 62 |
| Datasheet | 14 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | 55° | 1.2ns | 40V | - | - | 800nm ~ 1700nm | - | 100pA | - | 0.90 A/W @ 1310nm | RoHS Compliant | ||
![]() 630-70-75-500 Advanced Photonix | In Stock | - | Datasheet | - | - | Chassis Mount | - | -55°C~40°C | Bulk | - | Obsolete | 1 (Unlimited) | Avalanche | - | 15ns | 2000V | - | - | 350nm ~ 1050nm | 201.06mm2 | 280nA | - | 30 A/W @ 160nm | - | ||
![]() 085-23-21-021 Advanced Photonix | 2095 |
| Datasheet | 16 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | 86° | 13ns | 50V | - | - | 350nm ~ 1100nm | 2.25mm2 (x4) | 600pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 200-12-22-041 Advanced Photonix | 150 |
| Datasheet | 16 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | PIN | 83° | 13ns | 75V | - | - | 350nm ~ 1100nm | 20.27mm2 | 6.5nA | Blue | 0.28 A/W @ 450nm | RoHS Compliant | ||
![]() 057-11-21-011 Advanced Photonix | 180 |
| Datasheet | 14 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | PIN | 51° | 13ns | 75V | - | - | 350nm ~ 1100nm | 1.69mm2 | 500pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 057-14-21-011 Advanced Photonix | 44 |
| Datasheet | 16 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | PIN | 51° | 13ns | 75V | - | - | 350nm ~ 1100nm | 1.69mm2 | 100pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 0003-3111-111 Advanced Photonix | 57 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | 35V | - | - | - | 0.06mm Dia | 50pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 019-101-411 Advanced Photonix | 2134 |
| Datasheet | 14 Weeks | - | Surface Mount | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | 1μs | 50V | - | - | 300nm ~ 1100nm | - | 500pA | - | - | RoHS Compliant | ||
![]() 003-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | 50V | - | - | 800nm ~ 1700nm | - | 1pA | - | - | RoHS Compliant | ||
![]() 012-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 6 (Time on Label) | - | - | 1.2ns | 40V | - | - | 800nm ~ 1700nm | - | 5nA | - | 0.90 A/W @ 1310nm | RoHS Compliant | ||
![]() 0050-3111-111 Advanced Photonix | 147 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | 35V | - | - | - | 0.25mm Dia | 200pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant | ||
![]() 0200-3111-011 Advanced Photonix | 103 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | 35V | - | - | - | 0.50mm Dia | 600pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | RoHS Compliant |