- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 445-11-21-305 Advanced Photonix | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | 120° | 13ns | 75V | - | - | - | 350nm ~ 1100nm | 100mm2 | 30nA | Red | 0.55 A/W @ 900nm | - | - | - | - | ||
![]() 113-24-21-021 Advanced Photonix | 551 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | 80° | 13ns | 50V | - | - | - | 350nm ~ 1100nm | 3.1mm2 (x2) | 900pA | Red | 0.55 A/W @ 900nm | - | - | RoHS Compliant | - | ||
![]() 008-2161-112 Advanced Photonix | 53 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | - | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | - | Schottky | - | 1ns | 5V | - | - | - | - | 0.076mm2 | 1pA | Ultraviolet (UV) | 0.1 A/W @ 300nm | - | - | RoHS Compliant | - | ||
![]() 040-101-411 Advanced Photonix | 730 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | 50V | - | - | - | 300nm ~ 1100nm | - | 500pA | - | - | - | - | RoHS Compliant | - | ||
![]() 019-141-411-B Advanced Photonix | 10188 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | - | 10ns | 50V | - | - | - | 350nm ~ 1100nm | - | 500pA | Blue | 0.06 A/W @ 450nm | - | - | RoHS Compliant | - | ||
![]() 002-151-001 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | 50V | - | - | - | 800nm ~ 1700nm | - | 750pA | - | - | - | - | RoHS Compliant | - | ||
![]() 040-111-411 Advanced Photonix | 118 |
| Datasheet | 14 Weeks | - | Surface Mount | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | 50V | - | - | - | 300nm ~ 1100nm | - | 500pA | - | - | - | - | RoHS Compliant | - | ||
![]() 445-14-21-305 Advanced Photonix | 166 |
| - | 14 Weeks | - | Through Hole | - | - | - | -20°C~75°C | Bulk | - | Active | 1 (Unlimited) | - | PIN | 120° | 13ns | 75V | - | - | - | 350nm ~ 1100nm | 100mm2 | 6nA | Red | 0.55 A/W @ 900nm | - | - | RoHS Compliant | - | ||
![]() 008-2151-112 Advanced Photonix | 125 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | - | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | - | Schottky | - | 1ns | 5V | - | - | - | - | 0.076mm2 | 1pA | Ultraviolet (UV) | 0.18 A/W @ 350nm | - | - | RoHS Compliant | - | ||
![]() 100-14-21-021 Advanced Photonix | 156 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | PIN | 82° | 13ns | 75V | - | - | - | 350nm ~ 1100nm | 5.067mm2 | 300pA | Red | 0.55 A/W @ 900nm | - | - | RoHS Compliant | - | ||
![]() PDB-C158 Advanced Photonix | 5000 |
| - | 14 Weeks | Through Hole | Through Hole | Radial | - | 75V | -40°C~80°C | Bulk | 2005 | Active | 1 (Unlimited) | 16.3mm | PIN | 120° | - | 50V | 50ns | 50V | 2nA | 400nm ~ 1100nm | 9mm2 | - | Blue | - | 5mm | - | RoHS Compliant | - | ||
![]() PDU-S101 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | Metal | 30V | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | 12.7mm | - | 87° | - | 20V | 5ns | 20V | 500pA | 200nm ~ 400nm | 0.08mm2 | - | - | 0.14 A/W @ 280nm | 5.33mm | 3.81mm | Non-RoHS Compliant | - | ||
![]() PDB-V101 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | - | 450ns | 75V | - | 75V | 20pA | 350nm ~ 1100nm | - | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDI-G103L Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | Metal | 30V | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | 12.7mm | - | 65° | - | 100V | 1μs | 100V | 200pA | 840nm ~ 940nm | 0.79mm2 | - | - | - | 5.33mm | 5.79mm | Non-RoHS Compliant | - | ||
![]() PDB-C155SMF Advanced Photonix | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C216F Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | Array - 16 Element | - | - | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | 13ns | 50V | - | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | Blue | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C202F Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | 69° | 10ns | 100V | - | 100V | 5nA | 350nm ~ 1100nm | 15.5mm2 (x2) | - | Blue | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V216F Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | Array - 16 Element | - | - | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | - | 50ns | 50V | - | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V111 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | 54° | 2μs | 75V | - | 75V | 200pA | 190nm ~ 1100nm | 100.2mm2 | - | - | 0.18 A/W @ 254nm | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V104Q Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 | - | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | - | PIN | 65° | 13ns | 75V | - | 75V | 5pA | 350nm ~ 1100nm | 3.09mm2 | - | - | 0.18 A/W @ 365nm | - | - | Non-RoHS Compliant | - |