- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-V440-46B Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDB-C500-SMA Advanced Photonix | In Stock | - | - | - | - | - | SMA | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDU-C110 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | 2-DIP Module | -20°C~60°C | Bulk | Obsolete | 1 (Unlimited) | PIN | 120° | 350ns | 30V | 30V | 10nA | 190nm ~ 1100nm | 100mm2 | - | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-C111 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-8 Hermetic | -40°C~125°C | Bulk | Obsolete | 1 (Unlimited) | PIN | 54° | 350ns | 30V | 30V | 10nA | 190nm ~ 1100nm | 100.2mm2 | - | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() 019-141-411-IR920 Advanced Photonix | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | Obsolete | 2 (1 Year) | - | - | - | 50V | - | - | - | - | 20pA | - | - | - | ||
![]() 076-14-21-011 Advanced Photonix | 73 |
| - | 14 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 55° | 13ns | 75V | - | - | 350nm ~ 1100nm | 2.91mm2 | 200pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 172-14-21-021 Advanced Photonix | 44 |
| - | 14 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 71° | 13ns | 75V | - | - | 350nm ~ 1100nm | 15.04mm2 | 1nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 197-121-041 Advanced Photonix | 564 |
| Datasheet | 14 Weeks | - | Through Hole | - | 0°C~85°C | Bulk | Active | 1 (Unlimited) | - | 82° | 5ns | 20V | - | - | 450nm ~ 1700nm | - | 10nA | - | 0.90 A/W @ 1200nm | RoHS Compliant | ||
![]() 200-12-22-241 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | - | -40°C~125°C | Bulk | Active | 1 (Unlimited) | PIN | 95° | 13ns | 75V | - | - | 350nm ~ 1100nm | 20.27mm2 | 6.5nA | Blue | 0.28 A/W @ 450nm | RoHS Compliant | ||
![]() 394-70-72-661 Advanced Photonix | In Stock | - | - | - | - | Chassis Mount | - | 0°C~40°C | Bulk | Obsolete | 1 (Unlimited) | Avalanche | - | - | - | - | - | 350nm ~ 1050nm | 78.6mm2 | - | Red | - | - | ||
![]() 197-70-72-661 Advanced Photonix | In Stock | - | - | - | - | Chassis Mount | - | 0°C~40°C | Bulk | Obsolete | 1 (Unlimited) | Avalanche | - | - | - | - | - | 350nm ~ 1050nm | 19.63mm2 | - | Red | - | - | ||
![]() 008-11-41-211 Advanced Photonix | In Stock | - | Datasheet | - | - | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | 88° | 230ps | 75V | - | - | 800nm ~ 1700nm | 0.20mm Dia | 1nA | - | 0.92 A/W @ 1310nm | - | ||
![]() 197-70-74-661 Advanced Photonix | In Stock | - | - | - | - | Chassis Mount | - | 0°C~40°C | Bulk | Obsolete | 1 (Unlimited) | Avalanche | - | - | - | - | - | 350nm ~ 1050nm | 19.63mm2 | - | Blue | - | - | ||
![]() 012-70-62-541 Advanced Photonix | In Stock | - | - | - | - | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~85°C | Bulk | Obsolete | 1 (Unlimited) | - | - | 700ps | 280V | - | - | 400nm ~ 1100nm | 0.30mm Dia | 2nA | - | 47 A/W @ 830nm | - |