- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Case Code (Metric) | Case Code (Imperial) | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 290-11-31-241 Advanced Photonix | 2017 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 90° | 8ns | 75V | - | - | - | 350nm ~ 1100nm | 42.6mm2 | 110nA | Red | 0.55 A/W @ 900nm | - | - | - | - | RoHS Compliant | - | ||
![]() SLSD-71N700 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Free Hanging | Rectangular, Wire Leads | - | - | -40°C~105°C | - | - | Active | 1 (Unlimited) | - | - | - | - | 120° | - | 20V | - | - | - | 400nm ~ 1100nm | - | 5μA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 039-121-011 Advanced Photonix | 2739 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | 0°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | 5ns | 20V | - | - | - | 450nm ~ 1700nm | - | 30nA | - | 0.35 A/W @ 650nm | - | - | - | - | RoHS Compliant | - | ||
![]() 012-UVC-011 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | 55° | - | 5V | - | - | - | 210nm ~ 280nm | - | 100nA | - | 0.06 A/W @ 275nm | - | - | - | - | RoHS Compliant | - | ||
![]() 290-12-22-241 Advanced Photonix | 2022 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 90° | 13ns | 75V | - | - | - | 350nm ~ 1100nm | 42.6mm2 | 13nA | Blue | 0.28 A/W @ 450nm | - | - | - | - | RoHS Compliant | - | ||
![]() 0200-3111-111 Advanced Photonix | 184 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-3 Lens Top Metal Can | - | - | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20V | - | - | - | - | 0.50mm Dia | 600pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | RoHS Compliant | - | ||
![]() 0003-3111-011 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 35V | - | - | - | - | 0.06mm Dia | 50pA | Infrared (NIR)/Red | 0.83 A/W @ 1300nm, 0.95 A/W @ 1550nm | - | - | - | - | RoHS Compliant | - | ||
![]() 100-12-22-021 Advanced Photonix | 146 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | PIN | 82° | 13ns | 75V | - | - | - | 350nm ~ 1100nm | 5.067mm2 | 1.6nA | Blue | 0.28 A/W @ 450nm | - | - | - | - | RoHS Compliant | - | ||
![]() PDB-C154SM Advanced Photonix | 15616 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 170V | -40°C~80°C | Tape & Reel (TR) | 2005 | Active | 3 (168 Hours) | 3225 | 1210 | - | PIN | 120° | - | 32V | 10ns | 32V | 2nA | 400nm ~ 1100nm | 2.10mm2 | - | Red | - | - | 1.09mm | 3.2mm | 2.69mm | RoHS Compliant | - | ||
![]() PDB-C116 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | PIN | - | 1ns | 150V | - | 150V | 500pA | 350nm ~ 1100nm | 0.073mm2 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C210 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-8 Hermetic | - | - | -40°C~100°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 35ns, 20ns | - | - | - | 25nA | 350nm ~ 1100nm | 12.57mm2, 58.91mm2 | 100nA 25nA | Blue | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDR-V463-46 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | - | -15°C~70°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | PIN | - | 450ns | 75V | - | 75V | 150pA | - | 2.98mm2 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C142 Advanced Photonix | 1207 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | Plastic | 25V | -40°C~80°C | Bulk | 2005 | Active | 1 (Unlimited) | - | - | 26.5mm | PIN | 40° | - | 100V | 50ns | 100V | 5nA | 400nm ~ 1100nm | 4.12mm2 | - | Blue | - | 5.6mm | 8.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C206 Advanced Photonix | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PCB Mount | - | - | -40°C~100°C | - | - | Obsolete | 1 (Unlimited) | - | - | - | PIN | - | 25ns | 100V | - | 100V | 10nA | 350nm ~ 1100nm | 11.33mm2 (x4) | - | Blue | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C160SM Advanced Photonix | 1465 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | -40°C~100°C | Cut Tape (CT) | 2010 | Active | 4 (72 Hours) | - | - | - | PIN | 120° | - | 32V | 20ns | 32V | 2nA | 400nm ~ 1100nm | 7.02mm2 | - | Red | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDI-G103 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | TO-46-2 Metal Can | Metal | 30V | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 12.7mm | - | 65° | - | 100V | 1μs | 100V | 200pA | 840nm ~ 940nm | 0.79mm2 | - | - | - | 5.33mm | 3.81mm | - | - | Non-RoHS Compliant | - | ||
![]() PDI-G104 Advanced Photonix | In Stock | - | - | - | Through Hole | Through Hole | T | Plastic | 30V | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 30mm | - | 30 ° | - | - | 1μs | - | - | - | - | - | - | - | - | 5.31mm | - | - | Non-RoHS Compliant | - | ||
![]() PDI-V106-F Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | -40°C~80°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | - | - | - | PIN | 55° | 800ns | 100V | - | 100V | 300pA | 700nm ~ 1100nm | 10mm2 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-V605-2 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 750ns | 25V | - | 25V | 25nA | 350nm ~ 1100nm | 10.84mm2 | - | Blue | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V605-3 Advanced Photonix | In Stock | - | Datasheet | - | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | - | - | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 750ns | 25V | - | 25V | 25nA | 350nm ~ 1100nm | 10.84mm2 | - | Blue | - | - | - | - | - | Non-RoHS Compliant | - |