- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-C135F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | -40°C~80°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 83° | 5ns | 100V | 100V | 2nA | 700nm ~ 1100nm | 0.65mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C120 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -55°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 1ns | 200V | 200V | 500pA | 350nm ~ 1100nm | 0.073mm2 | Blue | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-C119 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 68° | 50ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V105 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 78° | 500ns | 75V | 75V | 200pA | 350nm ~ 1100nm | 4.48mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C104-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V102-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 400ns | 75V | 75V | 40pA | 350nm ~ 1100nm | 0.87mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C104 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | 1999 | Obsolete | 1 (Unlimited) | PIN | 65° | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C202 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 69° | 10ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 15.5mm2 (x2) | Blue | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-V101-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 20pA | 350nm ~ 1100nm | 0.31mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V104-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 150ns | 75V | 75V | 150pA | 350nm ~ 1100nm | 3.09mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V140 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~90°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 925ns | 75V | 75V | 2nA | 350nm ~ 1100nm | 29.02mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V216 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 50ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V610-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.2μs | 25V | 25V | 20nA | 350nm ~ 1100nm | 29.5mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C204 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 94° | 5ns | 100V | 100V | 2.5nA | 320nm ~ 1100nm | 7.75mm2 (x4) | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V216C Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 50ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | Non-RoHS Compliant | - | ||
![]() PDB-V119-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 20° | 750ns | 75V | 75V | 10pA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V611-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.8μs | 25V | 25V | 30nA | 350nm ~ 1100nm | 52mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-V112 Advanced Photonix | In Stock | - | Datasheet | - | Connector | Module | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | - | 104° | 2μs | 75V | 75V | 200nA | 350nm ~ 1100nm | 100mm2 | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C216C Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 50V | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x16) | Blue | Non-RoHS Compliant | - | ||
![]() PDB-C119-LC Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 102° | 50ns | 100V | 100V | 5nA | 350nm ~ 1100nm | 7.95mm2 | Blue | Non-RoHS Compliant | - |