- Additional Feature
- Collector Current-Max (IC)
- Configuration
- ECCN Code
- Exterior Housing Material
- Highest Frequency Band
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
ADVANCED POWER TECHNOLOGY Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Contact Spacing | Gross Weight | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Transport Package Size/Quantity | ECCN Code | Type | Additional Feature | Terminal Position | Terminal Form | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS1051 Advanced Power Technology | In Stock | - | Datasheet | YES | Glass epoxy FR-4 (V-0) | 4 | SILICON | 1 | 2.54x2.54 | 22.15 | ADVANCED POWER TECHNOLOGY INC | - | PLASTIC/EPOXY | PLASTIC, M174, 4 PIN | ROUND | FLANGE MOUNT | Transferred | 42*28*18.5/1000 | EAR99 | ECS prototyping board | WITH EMITTER BALLASTING RESISTORS | RADIAL | FLAT | 100 mm | unknown | O-PRFM-F4 | Not Qualified | SINGLE | - | AMPLIFIER | NPN | - | 20 A | - | 18 V | HIGH FREQUENCY BAND | - | 80 mm | 1.6 mm | ||
![]() MS2575 Advanced Power Technology | In Stock | - | Datasheet | YES | - | 4 | SILICON | 1 | - | - | ADVANCED POWER TECHNOLOGY INC | 250 °C | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, M115, 4 PIN | ROUND | DISK BUTTON | Transferred | - | EAR99 | - | HIGH RELIABILITY | RADIAL | FLAT | - | unknown | O-CRDB-F4 | Not Qualified | SINGLE | BASE | AMPLIFIER | NPN | 150 W | 3 A | 15 | - | L BAND | - | - | - | ||
![]() SD1013 Advanced Power Technology | In Stock | - | Datasheet | NO | - | 4 | SILICON | 1 | - | - | ADVANCED POWER TECHNOLOGY INC | - | PLASTIC/EPOXY | 0.380 INCH, PLASTIC, M135, 4 PIN | ROUND | POST/STUD MOUNT | Transferred | - | EAR99 | - | WITH EMITTER BALLASTED RESISTOR | RADIAL | FLAT | - | unknown | O-PRPM-F4 | Not Qualified | SINGLE | - | AMPLIFIER | NPN | - | 1 A | - | 35 V | VERY HIGH FREQUENCY BAND | 15 pF | - | - |