- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- ECCN Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
ADVANCED POWER TECHNOLOGY Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | Gate-Emitter Thr Voltage-Max | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP20GT60ASP-HF Advanced Power Electronics Corp | In Stock | - | Datasheet | NO | 3 | SILICON | - | ADVANCED POWER ELECTRONICS CORP | - | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | TO-220AB | - | 340 ns | 60 ns | EAR99 | - | SINGLE | THROUGH-HOLE | compliant | 3 | R-PSFM-T3 | - | SINGLE WITH BUILT-IN DIODE | - | POWER CONTROL | N-CHANNEL | TO-220AB | - | 33 A | 600 V | - | - | - | ||
![]() AP40G120AW Advanced Power Electronics Corp | In Stock | - | Datasheet | NO | 3 | SILICON | - | ADVANCED POWER ELECTRONICS CORP | - | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | TO-3P | - | 460 ns | 65 ns | EAR99 | - | SINGLE | THROUGH-HOLE | compliant | 2 | R-PSFM-T3 | - | SINGLE | COLLECTOR | - | N-CHANNEL | - | - | 80 A | 1200 V | - | - | - | ||
![]() AP20GT60P-HF Advanced Power Electronics Corp | In Stock | - | Datasheet | NO | 3 | SILICON | - | ADVANCED POWER ELECTRONICS CORP | 1 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | TO-220AB | Yes | 325 ns | 70 ns | EAR99 | - | SINGLE | THROUGH-HOLE | compliant | 3 | R-PSFM-T3 | - | SINGLE | - | POWER CONTROL | N-CHANNEL | TO-220AB | 104 W | 40 A | 600 V | 20 V | 7 V | 380 ns | ||
![]() APT25GP90BDF1 Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | 1 | ADVANCED POWER TECHNOLOGY INC | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 190 ns | 29 ns | EAR99 | LOW CONDUCTION LOSS | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247AD | - | 72 A | 900 V | - | - | - | ||
![]() AP40G120W Advanced Power Electronics Corp | In Stock | - | Datasheet | NO | 3 | SILICON | - | ADVANCED POWER ELECTRONICS CORP | - | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | TO-3P | - | 410 ns | 65 ns | EAR99 | - | SINGLE | THROUGH-HOLE | compliant | 2 | R-PSFM-T3 | - | SINGLE | - | - | N-CHANNEL | - | - | 80 A | 1200 V | - | - | - |