- Type
- Length
- Width
- Product
- Height
- Heatsink Material
- Designed for
- Fin Style
- Thermal Resistance
- Mounting Styles
- Series
- RoHS
Attribute column
Manufacturer
Advanced Thermal Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-CPX045045012-198-C2-R0 Advanced Thermal Solutions Inc. | 57 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.472 12.00mm | 9.06°C/W @ 100 LFM | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() ATS-P1-108-C2-R1 Advanced Thermal Solutions Inc. | 140 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.500 12.70mm | 27.03°C/W @ 100 LFM | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() ATS-CPX050050010-200-C1-R0 Advanced Thermal Solutions Inc. | 25 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 9.76°C/W @ 100 LFM | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX025025020-75-C1-R0 Advanced Thermal Solutions Inc. | 29 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.790 20.00mm | 14.95°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-CPX025025025-140-C3-R0 Advanced Thermal Solutions Inc. | 83 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 7.55°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX050050010-11-C1-R0 Advanced Thermal Solutions Inc. | 31 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.77°C/W @ 100 LFM | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX040040010-91-C1-R0 Advanced Thermal Solutions Inc. | 25 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 21.94°C/W @ 100 LFM | - | - | 1.575 40.00mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() ATS-51375R-C1-R0 Advanced Thermal Solutions Inc. | 131 |
| - | 6 Weeks | Clip | - | Aluminum | Square, Angled Fins | BGA | Black Anodized | 2007 | maxiGRIP, maxiFLOW | Active | Not Applicable | Top Mount | Black | 37mm | Clip, Thermal Material | 0.768 19.50mm | 2.10°C/W @ 200 LFM | - | 19.5mm | 1.476 37.50mm | 1.476 37.50mm | No | ROHS3 Compliant | ||
![]() ATS-CPX025025010-137-C3-R0 Advanced Thermal Solutions Inc. | 94 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.63°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-PCBT1080 Advanced Thermal Solutions Inc. | 706 |
| - | 6 Weeks | Bolt, PC Pin | TO-218 | Aluminum | Rectangular, Fins | TO-220, TO-218 | Black Anodized | 2014 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | Bolt On and PC Pin | 0.500 12.70mm | 9.00°C/W @ 200 LFM | 13.00°C/W | - | 1.772 45.00mm | 1.220 30.99mm | - | ROHS3 Compliant | ||
![]() ATS-CPX035035020-149-C2-R0 Advanced Thermal Solutions Inc. | 29 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.790 20.00mm | 6.21°C/W @ 100 LFM | - | - | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX035035010-85-C2-R0 Advanced Thermal Solutions Inc. | 22 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 23.98°C/W @ 100 LFM | - | - | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | ||
![]() ATS-H1-30-C2-R0 Advanced Thermal Solutions Inc. | 53 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 5.31°C/W @ 100 LFM | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | ||
![]() ATS-CPX050050015-122-C1-R0 Advanced Thermal Solutions Inc. | 52 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.590 15.00mm | 5.85°C/W @ 100 LFM | - | - | 1.969 50.00mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX025025010-43-C3-R0 Advanced Thermal Solutions Inc. | 21 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 29.12°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-CPX054054012-204-C1-R0 Advanced Thermal Solutions Inc. | 119 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.472 12.00mm | 7.41°C/W @ 100 LFM | - | - | 2.126 54.00mm | 2.126 54.00mm | - | ROHS3 Compliant | ||
![]() ATS-PCBT1075 Advanced Thermal Solutions Inc. | 798 |
| - | 6 Weeks | Bolt | TO-126 | Aluminum | Rectangular, Fins | TO-126 | Black Anodized | 2014 | - | Active | 1 (Unlimited) | Board Level | - | - | Bolt On | 0.319 8.10mm | 25.00°C/W @ 200 LFM | 35.80°C/W | - | 0.520 13.20mm | 0.775 19.68mm | - | ROHS3 Compliant | ||
![]() ATS-PCBT1093 Advanced Thermal Solutions Inc. | 423 |
| - | 6 Weeks | Bolt | TO-220 | Copper | Rectangular, Fins | TO-220 | Tin | 2014 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | Bolt On and Board Mounts | 0.041 1.05mm | 14.00°C/W @ 200 LFM | 23.00°C/W | - | 1.252 31.80mm | 0.913 23.20mm | - | ROHS3 Compliant | ||
![]() ATS-CPX025025010-165-C1-R0 Advanced Thermal Solutions Inc. | 16 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.29°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-FPX045045025-100-C1-R0 Advanced Thermal Solutions Inc. | 43 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 8.69°C/W @ 100 LFM | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant |