- Type
- Length
- Width
- Product
- Height
- Heatsink Material
- Designed for
- Fin Style
- Thermal Resistance
- Mounting Styles
- Series
- RoHS
Attribute column
Manufacturer
Advanced Thermal Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-14B-30-C3-R0 Advanced Thermal Solutions Inc. | 40 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 5.35°C/W @ 100 LFM | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | ||
![]() ATS-04G-68-C2-R0 Advanced Thermal Solutions Inc. | 56 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.590 15.00mm | 15.31°C/W @ 100 LFM | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant | ||
![]() ATS-07E-193-C1-R0 Advanced Thermal Solutions Inc. | 31 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.236 6.00mm | 21.05°C/W @ 100 LFM | - | - | 1.575 40.00mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() ATS-06E-193-C1-R0 Advanced Thermal Solutions Inc. | 31 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.236 6.00mm | 21.05°C/W @ 100 LFM | - | - | 1.575 40.00mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() ATS-04E-193-C1-R0 Advanced Thermal Solutions Inc. | 31 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.236 6.00mm | 21.05°C/W @ 100 LFM | - | - | 1.575 40.00mm | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() ATS-12C-137-C1-R0 Advanced Thermal Solutions Inc. | 15 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.29°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-16D-137-C1-R0 Advanced Thermal Solutions Inc. | 48 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.29°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-H1-136-C1-R0 Advanced Thermal Solutions Inc. | 40 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 2.17°C/W @ 100 LFM | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | ||
![]() ATS-H1-133-C3-R0 Advanced Thermal Solutions Inc. | 10 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 7.46°C/W @ 100 LFM | - | - | 2.756 70.00mm | 2.756 70.00mm | - | ROHS3 Compliant | ||
![]() ATS-H1-37-C1-R0 Advanced Thermal Solutions Inc. | 10 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.700 17.78mm | 9.10°C/W @ 100 LFM | - | - | 1.450 36.83mm | 2.267 57.60mm | - | ROHS3 Compliant | ||
![]() ATS-H1-31-C3-R0 Advanced Thermal Solutions Inc. | 10 |
| - | 6 Weeks | Push Pin | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.230 5.84mm | 25.33°C/W @ 100 LFM | - | - | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | ||
![]() ATS-14C-128-C1-R0 Advanced Thermal Solutions Inc. | 39 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.984 25.00mm | 2.90°C/W @ 100 LFM | - | - | 2.126 54.00mm | 2.126 54.00mm | - | ROHS3 Compliant | ||
![]() ATS-52150P-C1-R0 Advanced Thermal Solutions Inc. | 268 |
| - | 6 Weeks | Adhesive | - | Aluminum | Square, Angled Fins | BGA | Blue Anodized | 2007 | maxiFLOW | Active | Not Applicable | Top Mount | Blue | 15mm | Thermal Tape, Adhesive (Included) | 0.689 17.50mm | 8.70°C/W @ 200 LFM | - | 17.5mm | 0.591 15.00mm | 0.591 15.00mm | No | ROHS3 Compliant | ||
![]() ATS-14D-165-C1-R0 Advanced Thermal Solutions Inc. | 48 |
| - | 6 Weeks | Push Pin | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2013 | pushPIN™ | Active | 1 (Unlimited) | Top Mount | - | - | Push Pin | 0.394 10.00mm | 18.29°C/W @ 100 LFM | - | - | 0.984 25.00mm | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-PCB1054 Advanced Thermal Solutions Inc. | 1254 |
| - | 6 Weeks | Bolt | TO-220 | Aluminum | Rectangular, Angled Fins | TO-220 | Black Anodized | 2014 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | Bolt On and Board Mounts | 0.335 8.50mm | 6.70°C/W @ 200 LFM | 12.00°C/W | - | 2.362 60.00mm | 0.985 25.00mm | - | ROHS3 Compliant | ||
![]() ATS-50425P-C1-R0 Advanced Thermal Solutions Inc. | 95 |
| - | 6 Weeks | Clip | - | Aluminum | Square, Angled Fins | BGA | Blue Anodized | 2007 | maxiGRIP, maxiFLOW | Active | Not Applicable | Top Mount | Blue | 42mm | Clip, Thermal Material | 0.689 17.50mm | 1.90°C/W @ 200 LFM | - | 17.5mm | 1.673 42.50mm | 1.673 42.49mm | No | ROHS3 Compliant | ||
![]() ATS-51190R-C1-R0 Advanced Thermal Solutions Inc. | 2395 |
| - | 6 Weeks | Clip | - | Aluminum | Square, Angled Fins | BGA | Black Anodized | 2007 | maxiGRIP, maxiFLOW | Active | Not Applicable | Top Mount | Black | 19mm | Clip, Thermal Material | 0.768 19.50mm | 7.50°C/W @ 200 LFM | - | 19.5mm | 0.748 19.00mm | 0.748 19.00mm | No | ROHS3 Compliant | ||
![]() ATS-PCB1003 Advanced Thermal Solutions Inc. | 6627 |
| - | 6 Weeks | Clip, PC Pin | TO-220 | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | 2014 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 200 LFM | 20.00°C/W | - | 1.500 38.10mm | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() ATS-55300D-C1-R0 Advanced Thermal Solutions Inc. | 152 |
| - | 6 Weeks | Adhesive | - | Aluminum | Square, Pin Fins | BGA | Black Anodized | 2008 | - | Active | Not Applicable | Top Mount | - | 30mm | Thermal Tape, Adhesive (Included) | 0.374 9.50mm | 14.00°C/W @ 200 LFM | - | - | 1.181 30.00mm | 1.181 30.00mm | No | ROHS3 Compliant | ||
![]() ATS-55170R-C1-R0 Advanced Thermal Solutions Inc. | 93 |
| - | 6 Weeks | Adhesive | - | Aluminum | Square, Fins | BGA | Black Anodized | 2008 | - | Active | 1 (Unlimited) | Top Mount | - | 17mm | Thermal Tape, Adhesive (Included) | 0.768 19.50mm | 11.30°C/W @ 200 LFM | - | - | 0.669 17.00mm | 0.669 17.00mm | No | ROHS3 Compliant |