- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Cooling
- Series
- Weight
- Dimensions - Overall
- Published
- Voltage
- Attachment Method
- Flow Rate
Attribute column
Manufacturer
Advanced Thermal Thermal - Liquid Cooling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage | Attachment Method | Current | Product Type | Dimensions - Overall | Connection Type | Features | Power - Cooling | Power Input | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | Radiation Hardening | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS-HE26-C1-R1 Advanced Thermal | 960 |
| - | - | Lead, Tin | 15 lbs (6.8 kg) | ATS-HE26 | Advanced Thermal Solutions Inc. | Bulk | Active | Compliant | - | Tape & Reel | - | ATS-HE26 | 1 % | - | - | 25 ppm/°C | Liquid-to-Air | 80.6 kΩ | 125 °C | -55 °C | Thin Film | 330 mW | - | - | - | Active, Heat Exchanger | - | - | - | 97 W | - | - | - | - | No | - | - | ||
![]() ATS-CHILL300V Advanced Thermal Solutions Inc. | 831 |
| Datasheet | 6 Weeks | - | 51lbs 23.1kg | - | - | - | - | - | - | - | 2015 | CHILL V | - | Active | Not Applicable | - | Active | - | - | - | - | - | 120/220VAC | - | - | - | 18.70 L x 9.25 W x 19.30 H (475mm x 235mm x 490mm) | - | - | 300W | - | 3.96GPM (15.0LPM) | 4500ML (152.2 oz) | - | - | ROHS3 Compliant | - | ||
![]() ATS-CHILLIM202V Advanced Thermal Solutions Inc. | 838 |
| Datasheet | 6 Weeks | - | 56lbs 25.4kg | - | - | - | - | - | - | - | 2015 | CHILL iM | - | Active | Not Applicable | - | Active | - | - | - | - | - | 220V | - | 6A | - | 16.34 L x 15.75 W x 11.02 H (415mm x 400mm x 280mm) | - | - | 800W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-CHILLIM402V Advanced Thermal Solutions Inc. | 860 |
| Datasheet | 6 Weeks | - | 77lbs 34.9kg | - | - | - | - | - | - | - | 2015 | CHILL iM | - | Active | Not Applicable | - | Active | - | - | - | - | - | 220V | - | 10A | - | 16.34 L x 15.75 W x 11.02 H (415mm x 400mm x 280mm) | - | - | 780W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-CHILLIM201V Advanced Thermal Solutions Inc. | 791 |
| Datasheet | 6 Weeks | - | 49lbs 22.2kg | - | - | - | - | - | - | - | 2015 | CHILL iM | - | Active | Not Applicable | - | Active | - | - | - | - | - | 220V | - | 6A | - | 16.34 L x 15.75 W x 11.02 H (415mm x 400mm x 280mm) | - | - | 300W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-CHILL600V Advanced Thermal Solutions Inc. | 825 |
| Datasheet | 6 Weeks | - | 51lbs 23.1kg | - | - | - | - | - | - | - | 2015 | CHILL V | - | Active | Not Applicable | - | Active | - | - | - | - | - | 120/220VAC | - | - | - | 18.70 L x 9.25 W x 19.30 H (475mm x 235mm x 490mm) | - | - | 600W | - | 3.96GPM (15.0LPM) | 4500ML (152.2 oz) | - | - | ROHS3 Compliant | - | ||
![]() ATS-CHILL150V Advanced Thermal Solutions Inc. | 535 |
| Datasheet | 6 Weeks | - | 22lbs 10kg | - | - | - | - | - | - | - | 2015 | CHILL V | - | Active | Not Applicable | - | Active | - | - | - | - | - | 220V | - | - | - | 10.24 L x 9.06 W x 14.90 H (260mm x 230mm x 380mm) | - | - | 150W | - | 1.85-2.64GPM (7.0-10.0LPM) | 1000ML (33.8 oz) | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE26-C2-R0 Advanced Thermal Solutions Inc. | 737 |
| - | 6 Weeks | - | 12.8lbs 5.8kg | - | - | - | - | - | - | - | 2017 | ATS-HE26 | - | Active | Not Applicable | - | - | - | - | - | - | - | 12V | Bolt On | - | - | 18.64 L x 13.97 W x 2.64 H (473.5mm x 354.8mm x 67.0mm) | - | - | 97W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE24-C6-R0 Advanced Thermal Solutions Inc. | 527 |
| - | 6 Weeks | - | 12.8lbs 5.8kg | - | - | - | - | - | - | - | 2017 | ATS-HE24 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 13.28 L x 12.09 W x 2.64 H (337.3mm x 307.0mm x 67.0mm) | - | - | 97W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE21-C6-R0 Advanced Thermal Solutions Inc. | 2769 |
| - | 6 Weeks | - | 5.3lbs 2.4kg | - | - | - | - | - | - | - | 2017 | ATS-HE21 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 12.62 L x 5.79 W x 1.89 H (320.5mm x 147.0mm x 48.0mm) | - | - | 46W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE20-C6-R0 Advanced Thermal Solutions Inc. | 2920 |
| - | 6 Weeks | - | 3.1lbs 1.4kg | - | - | - | - | - | - | - | 2017 | ATS-HE20 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 8.23 L x 5.79 W x 1.89 H (209.0mm x 147.0mm x 48.0mm) | - | - | 22W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE26-C6-R0 Advanced Thermal Solutions Inc. | 683 |
| - | 6 Weeks | - | 12.8lbs 5.8kg | - | - | - | - | - | - | - | 2017 | ATS-HE26 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 18.64 L x 13.97 W x 2.64 H (473.5mm x 354.8mm x 67.0mm) | - | - | 97W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE23-C6-R0 Advanced Thermal Solutions Inc. | 751 |
| - | 6 Weeks | - | 16.8lbs 7.6kg | - | - | - | - | - | - | - | 2017 | ATS-HE23 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 19.95 L x 9.13 W x 2.62 H (506.8mm x 232.0mm x 66.5mm) | - | - | 117W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE21-C1-R0 Advanced Thermal Solutions Inc. | 2507 |
| - | 6 Weeks | - | 3.9lbs 1.8kg | - | - | - | - | - | - | - | - | ATS-HE21 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE20-C1-R0 Advanced Thermal Solutions Inc. | 2644 |
| - | 6 Weeks | - | 2.4lbs 1.1kg | - | - | - | - | - | - | - | - | ATS-HE20 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE23-C1-R0 Advanced Thermal Solutions Inc. | 710 |
| - | 6 Weeks | - | 15lbs 6.8kg | - | - | - | - | - | - | - | - | ATS-HE23 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE21-C2-R0 Advanced Thermal Solutions Inc. | 2303 | - | - | 6 Weeks | - | 5.3lbs 2.4kg | - | - | - | - | - | - | - | 2017 | ATS-HE21 | - | Active | Not Applicable | - | - | - | - | - | - | - | 12V | Bolt On | - | - | 12.62 L x 5.79 W x 1.89 H (320.5mm x 147.0mm x 48.0mm) | - | - | 46W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE21-C5-R0 Advanced Thermal Solutions Inc. | 2726 |
| - | 6 Weeks | - | 5.3lbs 2.4kg | - | - | - | - | - | - | - | 2017 | ATS-HE21 | - | Active | Not Applicable | - | - | - | - | - | - | - | 24V | Bolt On | - | - | 12.62 L x 5.79 W x 1.89 H (320.5mm x 147.0mm x 48.0mm) | - | - | 46W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE24-C7-R0 Advanced Thermal Solutions Inc. | 763 |
| - | 6 Weeks | - | 12.8lbs 5.8kg | - | - | - | - | - | - | - | 2017 | ATS-HE24 | - | Active | Not Applicable | - | - | - | - | - | - | - | 48V | Bolt On | - | - | 13.28 L x 12.09 W x 2.64 H (337.3mm x 307.0mm x 67.0mm) | - | - | 97W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATS-HE26-C3-R0 Advanced Thermal Solutions Inc. | 679 | - | - | 6 Weeks | - | 12.8lbs 5.8kg | - | - | - | - | - | - | - | 2017 | ATS-HE26 | - | Active | Not Applicable | - | - | - | - | - | - | - | 12V | Bolt On | - | - | 18.64 L x 13.97 W x 2.64 H (473.5mm x 354.8mm x 67.0mm) | - | - | 97W | - | - | - | - | - | ROHS3 Compliant | - |