- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Convert From (Adapter End)
- Convert To (Adapter End)
- Current
- Features
Attribute column
Manufacturer
Advantech Between Series Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Mfr | Package | Product Status | Torque-Screw | Operating Temperature | Series | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Convert From (Adapter End) | Convert To (Adapter End) | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB-9M8CK Advantech | In Stock | - | - | Through Hole | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | YR | Amphenol Anytek | Bulk | Active | 0.4 Nm (3.5 Lb-In) | -40°C ~ 115°C | YR | Green | 0.197 (5.00mm) | 12-24 AWG | 300 V | 1 | 10 A | 16 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | D-Sub, 9 Pin Male | Modular, Female Jack, 8p8c (RJ45) | High Wire Entry Level, Interlocking (Side) | ||
![]() BB-DGB9FT Advantech | In Stock | - | - | - | - | - | - | - | BB-DGB9 | Reliance North America | Tape & Box (TB) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools