- Color
- Disconnect Type
- Features
- Fuse Type
- Material - Insulation
- Material Flammability Rating
- Mfr
- Number of Levels
- Package
- Product Status
- Series
- Stripping Length
Attribute column
Manufacturer
Advantech Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER4BEIGE Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | Beige | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() SCF3LDBEIGE24DC Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | 10 A | Advantech Corp | Bulk | Obsolete | - | 600V | SCF | Disconnect, Feed Through | 2 | Beige | Push In, Spring | 1 | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | 0.5-4mm² | 12mm | Fuse | LED Indicator | 8.0mm | - | ||
![]() SCPE10 Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Advantech Corp | Bulk | Obsolete | - | - | SCPE | Ground, Earth | 2 | Beige | Push In, Spring | 1 | 6-26 AWG | - | 0.5-10mm² | 13mm | - | - | 10.0mm | - | ||
![]() SC2.5BLUE Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 28 A | 20 A | Advantech Corp | Bulk | Obsolete | 750V | 600V | SC | Feed Through | 2 | Blue | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | 10mm | - | Interlocking | 5.0mm | - | ||
![]() ERD4LD110AC Advantech | In Stock | - | - | - | - | 32 A | Advantech Corp | Bulk | Obsolete | - | 300V | - | Feed Through | 4 | Beige | Screw | 2 | 10-26 AWG | - | - | - | - | LED Indicator | - | - | ||
![]() SC2.5GREY Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 28 A | 20 A | Advantech Corp | Bulk | Obsolete | 750V | 600V | SC | Feed Through | 2 | Gray | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | 10mm | - | Interlocking | 5.0mm | - | ||
![]() ER2.5RED Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | Red | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | ||
![]() ERTD3MBEIGE Advantech | In Stock | - | - | - | - | 10 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Disconnect | 2 | Beige | Screw | 1 | 10-26 AWG | - | - | - | Switch, Removable | - | - | - | ||
![]() ERD4BEIGE Advantech | In Stock | - | - | - | - | 32 A | Advantech Corp | Bulk | Obsolete | - | 300V | - | Feed Through | 4 | Beige | Screw | 2 | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() ER4YELLOW Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | Yellow | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() SCF4LDBEIGE110AC Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | 10 A | Advantech Corp | Bulk | Obsolete | - | 600V | SCF | Disconnect, Feed Through | 2 | Beige | Push In, Spring | 1 | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | 0.5-4mm² | 12mm | Fuse | LED Indicator | 8.0mm | - | ||
![]() SC2.5 Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 28 A | 20 A | Advantech Corp | Bulk | Obsolete | 750V | 600V | SC | Feed Through | 2 | - | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | 10mm | - | Interlocking | 5.0mm | - | ||
![]() ER4WHITE Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | White | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | ||
![]() ERF2BEIGE Advantech | In Stock | - | - | - | - | - | Advantech Corp | Bulk | Obsolete | - | - | - | Disconnect | 2 | Beige | Screw | 1 | 8-26 AWG | 5mm x 20mm | - | - | Fuse, Lever | - | - | - | ||
![]() ER6BEIGE Advantech | In Stock | - | - | - | - | 35 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | Beige | Screw | 1 | 8-26 AWG | - | - | - | - | - | - | - | ||
![]() SC6 Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 46 A | 35 A | Advantech Corp | Bulk | Obsolete | 750V | 600V | SC | Feed Through | 2 | - | Push In, Spring | 1 | 8-26 AWG | - | 0.5-6mm² | 13mm | - | Interlocking | 8.0mm | - | ||
![]() ER2.5BEIGE Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | Beige | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | ||
![]() ER2.5WHITE Advantech | In Stock | - | - | - | - | 20 A | Advantech Corp | Bulk | Obsolete | - | 600V | - | Feed Through | 2 | White | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | ||
![]() ER35PBEIGE Advantech | In Stock | - | - | - | - | - | Advantech Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC4RED Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 46 A | 20 A | Advantech Corp | Bulk | Obsolete | 750V | 600V | SC | Feed Through | 2 | Red | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | 12mm | - | Interlocking | 6.0mm | - |