- Factory Pack QuantityFactory Pack Quantity
- Type
- Product
- Interface Type
- Number of Channels / Ports
- Maximum Data Rate
- RoHS
- Operating Supply Voltage
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Operating Temperature
Attribute column
Manufacturer
Advantech Terminal Blocks - Interface Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Connector | Convert From | Convert To | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Channels / Ports | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | UART | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Number of Positions | Applications | Subcategory | Current Rating | Termination Style | Operating Supply Voltage | Wire Gauge | Interface | Operating Supply Current | Number of Ports | Speed | Power Line Protection | Input Type | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Protections | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Utilized IC / Part | Unidirectional Channels | Terminal Type | Product Type | Rated Current | Protocol | Includes | Capacitance @ Frequency | Power Consumption | Convert From (Adapter End) | Convert To (Adapter End) | Connection Method | Input Range | Rated Voltage | Process Side Connection | Control Side Connection | Positions / Poles | Control Side Cable Retainer | Product | Features | Certifications | Product Category | Number of Axes | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCM-26R2PN-MAE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm x 30 mm x 12.4 mm | 1 | mPCIe | - | - | 100 Mb/s | - | - | - | - | - | 2 Port | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | PCM-26R2PN | PROFINET | - | - | - | - | - | 3.3 V | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication Modules | - | - | - | - | - | - | - | ||
![]() PCIE-1604C-AE Advantech | In Stock | - | - | - | - | - | - | PCIE-1604 | - | - | - | - | - | - | 1 | PCIe, RS-232 | - | - | 921.6 kb/s | + 60 C | Advantech Corp | - 10 C | - | - | 2 Port | Bulk | Active | Details | - | - | - | 7.760272 oz | - | - | - | - | PCIE-1604 | RS-232 | - | - | - | - | - | 3.3 V | - | PCI Express | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCIe Serial Cards | - | - | - | - | - | - | - | ||
![]() PCI-1682U-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2-port CAN-bus uni PCI communication card with CANopen | - | 1 | CAN, PCI | - | - | 1 Mb/s | + 65 C | - | 0 C | - | - | 2 Port | - | - | Details | - | - | - | 7.054792 oz | - | - | - | - | - | CANbus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal PCI Serial Cards | - | - | - | - | - | - | - | ||
![]() PCI-1285-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 2 x 100-pin mini-SCSI female connector | - | - | - | 175 x 100 mm (6.9 x 3.9) | 1 | PCI | - | - | 5 Mb/s | + 60 C | - | 0 C | - | - | 8-Axis | - | - | Details | 10 V | 0 V | - | 10.582189 oz | - | - | - | - | PCI-1245/1265/1285 | Stepping and Servo Motor | - | - | - | - | - | 0 V to 10 V | - | - | - | - | - | - | Quadrature (A/B phase) or up/down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motion Control Cards | - | - | - | - | - | - | - | ||
![]() PCL-841-A2E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2-port CAN-bus ISA card with isolation protection | 185 x 100 mm (7.3 x 3.9) | 1 | CAN | - | - | 500 kb/s | + 50 C | - | 0 C | - | - | 2 Port | - | - | Details | 5 V | 5 V | - | - | - | - | - | - | PCL-841 | CANbus | - | - | - | - | - | 5 V | - | - | - | - | 500 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN2.0 A/B | - | - | 5 V @ 400 mA typical | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | CE | - | - | - | - | - | ||
![]() PCL-849A/9-BE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 185 x 100 mm (7.3 x 3.9) | 1 | RS-232 | - | - | 307.2 kb/s | + 60 C | - | 0 C | - | - | 4 Port | - | - | Details | - | - | PCL-849A/849B/849L: 1 x 16C554 | 1.891 lbs | - | - | - | Bulk | - | RS-232 | - | - | - | - | - | 5 V, 12 V | - | - | - | - | Other: 50 ~ 921.6 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCL-849: +5 V @ 250 mA typical, 500 mA max. | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | CE | - | - | - | - | - | ||
![]() ADAM-3962-AE Advantech | In Stock | - | - | - | - | - | CE, CSA, UL | - | Advantech | - | D Sub 62 Position Receptacle | Screw Type 62 Position Terminal Block | - | - | 1 | - | Altech | 1E03UM | - | - | Advantech Corp | - | DIN Rail | DIN Rail | - | Box | Active | Details | - | - | - | 8.465751 oz | - | - | - | - | ADAM-3962 | D-Sub | 62 Position | - | Terminal Blocks | 0.3 A | Screw | - | - | - | - | - | - | - | - | - | - | - | Motor | - | - | - | - | Screw | Terminal Block Interface Modules | - | - | - | - | - | - | - | D-Sub Socket Strip (Female) | - | - | Terminal Blocks - Screw Connection | D-Sub, Female | 62 | Jackscrew Socket | Terminal Boards | - | - | Terminal Block Interface Modules | - | 63.5 mm | 124.5 mm | 77.5 mm | ||
![]() B-XC-MBUSD Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-00-00421 Advantech | In Stock | - | - | Through Hole | DO-204AR, Axial | DO-204AR | - | 5KP30 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | - | 33.3V | 5000W (5kW) | 103A | - | 48.4V | 30V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADAM-3968-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | D Sub 68 Position Receptacle | Screw Type 68 Position Terminal Block | - | - | 1 | - | - | - | - | - | Advantech Corp | - | - | DIN Rail | - | Box | Active | Details | - | - | - | 10.582189 oz | - | - | - | - | ADAM-3968 | Interface Module | 68 Position | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI-II (Female) | - | - | Terminal Blocks - Screw Connection | D-Sub, Female | 68 | Jackscrew Socket | Terminal Boards | - | - | - | - | 51 mm | 191.2 mm | 77.5 mm | ||
![]() BB-485USBTB-2W-LS-A Advantech | In Stock | - | - | - | - | - | - | BB-485USBTB2 | - | - | USB 2.0 | RS-485 | - | - | 1 | RS-485, USB | - | - | 12 Mb/s | + 70 C | Advantech Corp | 0 C | - | - | 1 Port | Bulk | Active | Details | 5 V | 5 V | - | 2.821917 oz | - | - | - | - | BB-485USBTB-2W-LS | USB to RS-485 | - | - | - | - | - | 5 V | - | RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB - B 2.0 Male to USB - A 2.0 Male Cable | - | - | USB - B 2.0 Female | Terminal Block | - | - | - | - | - | - | - | Converters | - | - | - | - | - | - | - | ||
![]() MOS-1120Y-1402E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm x 30 mm x 12.4 mm | 1 | PCIe, RS-232 | - | - | 921.6 kb/s | + 60 C | - | - 20 C | - | - | 4 Port | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | - | RS-232 | - | - | - | - | - | 3.3 V | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Kits | - | - | - | - | - | - | - | ||
![]() PCE-5B13-03A1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 327.66 mm x 315.45 mm | 1 | PCI, PCIe | - | - | - | + 60 C | - | 0 C | - | - | 13 Slot | - | - | - | 3.3 V, 5 V, 12 V | 3.3 V, 5 V, 12 V | - | - | - | - | - | - | - | Rackmount Chassis | - | - | - | - | - | 3.3 V, 5 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | - | ||
![]() ADAM-6700E-A Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | mPCIe, USB | - | - | - | + 70 C | - | - 20 C | - | - | 2 Port | - | - | - | 30 V | 10 V | - | 8.818490 oz | - | - | - | - | - | USB to mPCIe | - | - | - | - | - | 10 V to 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | - | - | - | ||
![]() APAX-5490-IP4AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | RS-232/422/485 | - | - | 230.4 kb/s | - | - | - | - | - | 4 Port | - | - | Details | 5 V | 5 V | - | 2.116438 oz | - | - | - | - | APAX-5490 | RS-232/422/485 | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | - | ||
![]() ADAM-5090-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | RS-232 | - | - | 115.2 kb/s | - | - | - | - | - | 4 Port | - | - | Details | - | - | - | - | - | - | - | - | ADAM-5090 | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | - | ||
![]() PCM-26R2PL-SAE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm x 30 mm x 12.4 mm | 1 | mPCIe | - | - | 100 Mb/s | - | - | - | - | - | 2 Port | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | PCM-26R2PL | POWERLINK | - | - | - | - | - | 3.3 V | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication Modules | - | - | - | - | - | - | - | ||
![]() PCM-24U2U3-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm x 30 mm x 12.4 mm | 1 | mPCIe, USB 3.0 | - | - | 5 Gb/s | - | - | - | - | - | 2 Port | - | - | Details | 24 V | 5 V | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | - | 5 V to 24 V | - | - | 900 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Kits | - | - | - | - | - | - | - | ||
![]() PCI-1245-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 1 x 100-pin SCSI Female Connector | - | - | - | 175 x 100 (6.9 x 3.9) | 1 | PCI | - | - | 5 Mb/s | + 60 C | - | 0 C | - | - | 4-Axis | - | - | Details | 10 V | 0 V | - | 10.582189 oz | - | - | - | - | PCI-1245/1265/1285 | Stepping and Servo Motor | - | - | - | - | - | 0 V to 10 V | - | - | - | - | - | - | Quadrature (A/B phase) or up/down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ~ 15 V | - | - | - | - | - | Motion Control Cards | - | - | - | 4 | - | - | - | ||
![]() PCI-1285E-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 175 x 100 (6.9 x 3.9) | 1 | PCI | - | - | 5 Mb/s | + 60 C | - | 0 C | - | - | 8-Axis | - | - | Details | 10 V | 3 V | - | 10.582189 oz | - | - | - | - | PCI-1245E/1285E | Stepping and Servo Motor | - | - | - | - | - | 3 V to 10 V | - | - | - | - | - | - | Quadrature (A/B phase) or up/down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Typical: 5 V @ 530 mA 3.3 V @ 160 mA; Max.: 5 V @ 500 mA 3.3 V @ 1 A | - | - | - | 5 ~ 10 V | - | - | - | - | - | Motion Control Cards | - | - | - | - | - | - | - |