- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Frequency
- Series
- Processor Brand
- Processor Type
- Dimensions
- Interface Type
- Form Factor
- Memory Types
Attribute column
Manufacturer
Advantech Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Battery Backup Switching | Brand | Cache Memory | Chipsets | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Installed RAM | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Number of CPU Cores | On-Board Storage Size | On-Board Storage Type | Package | PCIe | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Special Features | Unit Weight | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Power (Watts) | Subcategory | Frequency | Operating Supply Voltage | Memory Size | Speed | Core Processor | Architecture | Product Type | Power Consumption | Ethernet | USB | Form Factor | Number of Cores | SATA | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | Analog Input:Output | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOM-2569CNCCA-S2A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | - | 82 mm x 50 mm | 1 | - | - | CAN, I2C, SPI, USB | - | + 60 C | - | LPDDR4 | - | 0 C | - | 64 GB | eMMC | - | - | Intel | - | Pentium N4200 | - | - | - | - | - | - | SOM-2569 | - | - | - | 1.1 GHz | 4.75 V to 5.25 V | 8 GB | - | - | - | - | 14.11 W | - | - | SMARC 2.0, SMARC 2.1 | 4 | - | - | - | - | - | - | - | - | - | ||
![]() SOM-7567CS0CB-S9A1 Advantech | In Stock | - | - | - | - | - | 2 MB | - | 84 mm x 55 mm | 1 | - | 4 GB | Audio, GPIO, I2C, SATA, SPI, USB | - | + 60 C | 4 GB | DDR3L | Advantech Corp | 0 C | 4 | - | - | Bulk | 3x PCIex1 | Intel | E3845 | Atom | Obsolete | Details | Watchdog | - | Yes | 0 to 60 °C | SOM-7567 | 3.300 x 2.170 (83.82mm x 55.12mm) | - | - | 1.91 GHz | 4.75 V to 20 V | 4 GB | 1.91GHz | Atom E3845 | x86-64 | - | - | One 10/100/1000 | 4 USB2.0/1 USB3.0 | COM Express Mini Module | 4 | 2 SATA2.0 | 4GB/4GB | SATA 2.0 (2) | 1 DisplayPort/1 DVI/1 HDMI/1 18/24-bit LVDS | HD-A, I²C, LPC, PCIe, SMBus | - | Fan + Heat Sink | - | - | ||
![]() SOM-6867ACB-S9A1 Advantech | In Stock | - | - | - | - | - | 2 MB | - | 95 mm x 95 mm | 1 | COM Express Compact Module | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | - | + 60 C | 8 GB | DDR3L-1333 | - | 0 C | 4 | - | - | - | 3x PCIex1 | Intel | E3845 | Atom | - | Details | Watchdog | - | - | 0 to 60 °C | SOM-6867 | - | - | - | 1.91 GHz | 4.75 V to 20 V | - | - | - | x86-64 | - | - | One 10/100/1000 | 8 USB2.0/1 USB3.0 | - | - | 2 SATA2.0 | - | - | 1 DisplayPort/1 DVI/1 HDMI/1 VGA/1 18/24-bit LVDS | - | - | - | - | - | ||
![]() SOM-5897E4X-U7A1E Advantech | In Stock | - | - | - | - | - | - | CM236 | 125 mm x 95 mm | 1 | - | 0 GB | - | - | + 85 C | 32 GB | DDR4 | - | - 40 C | - | - | - | - | - | Intel | - | Xeon E3-1505M | - | Details | - | - | - | - | SOM-5897 | - | - | - | 2.8 GHz | 8.5 V to 20 V | 32 GB | - | - | - | - | 45 W | - | - | COM Express Basic Type 6 | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6869AC-S3B1 Advantech | In Stock | - | - | - | - | - | - | - | 95 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | - | + 60 C | 8 GB | DDR3L | - | 0 C | - | - | - | - | - | Intel | X5-E3930 | Atom | - | Details | - | - | - | - | SOM-6869 | - | - | - | 1.3 GHz | 4.75 V to 20 V | - | - | - | - | - | - | - | - | COM Express Compact Module | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-3567CS0CB-U0A1 Advantech | In Stock | - | - | - | - | - | - | - | 70 mm x 70 mm | 1 | - | 4 GB | Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | - | + 60 C | 8 GB | DDR3L | - | 0 C | - | - | - | - | - | Intel | J1900 | Celeron | - | Details | - | - | - | - | SOM-3567 | - | - | - | 2 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | Qseven | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-3567BS0CB-U4A1 Advantech | In Stock | - | - | - | - | - | - | - | 70 mm x 70 mm | 1 | - | 2 GB | Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | - | + 60 C | 8 GB | DDR3L | - | 0 C | - | - | - | - | - | Intel | N2807 | Celeron | - | Details | - | - | - | - | SOM-3567 | - | - | - | 1.58 GHz | 5 V | 2 GB | - | - | - | - | - | - | - | Qseven | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6869ACX-S3B1 Advantech | In Stock | - | - | - | - | - | - | - | 95 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | - | + 85 C | 8 GB | DDR3L | - | - 40 C | - | - | - | - | - | Intel | X5-E3930 | - | - | Details | - | - | - | - | SOM-6869 | - | - | - | 1.3 GHz | 4.75 V to 20 V | - | - | - | - | - | - | - | - | COM Express Compact Module | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6867AXB-S9A1 Advantech | In Stock | - | - | - | - | - | 2 MB | - | 95 mm x 95 mm | 1 | COM Express Compact Module | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | - | + 85 C | 8 GB | DDR3L-1333 | - | - 40 C | - | - | - | - | - | Intel | E3845 | Atom | - | Details | - | - | - | - | SOM-6867 | - | - | - | 1.91 GHz | 4.75 V to 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-5899E6CX-U7A1 Advantech | In Stock | - | - | - | - | - | 12 MB | CM246 | - | 1 | - | - | Audio, Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | - | + 85 C | 48 GB | DDR4 | - | - 40 C | - | - | - | - | - | Intel | E-2176M | Xeon E-2176M | - | - | - | 1 lb | - | - | SOM-5899 | - | - | - | 2.7 GHz | 8.5 V to 20 V | - | - | - | - | - | - | - | - | COM Express Basic Type 6 | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-2569BCBC-S1A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | - | 82 mm x 50 mm | 1 | - | - | CAN, I2C, SPI, USB | - | + 60 C | - | LPDDR4 | - | 0 C | - | 32 GB | eMMC | - | - | Intel | - | Celeron N3350 | - | - | - | - | - | - | SOM-2569 | - | - | - | 1.1 GHz | 4.75 V to 5.25 V | 4 GB | - | - | - | - | 14.11 W | - | - | SMARC 2.0, SMARC 2.1 | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SOM-5962C4-U2A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | - | 125 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | - | + 60 C | - | DDR4 | - | 0 C | - | 64 GB | eMMC | - | - | Intel | - | Atom C3558 | - | - | - | - | - | - | SOM-5962 | - | - | - | 2.2 GHz | 8.5 V to 20 V | 128 GB | - | - | - | - | 32.6 W | - | - | COM Express | 4 | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6882C7A-S7A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | - | 95 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | - | + 60 C | - | DDR4 | - | 0 C | - | 32 GB | eMMC | - | - | Intel | - | Core i7-8665UE | - | - | - | - | - | - | SOM-6882 | - | - | - | 1.7 GHz | 8.5 V to 20 V | 64 GB | - | - | - | - | 59.721 W | - | - | COM Express | 4 | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6882C3X-U2A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | - | 95 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | - | + 85 C | - | DDR4 | - | - 40 C | - | 32 GB | eMMC | - | - | Intel | - | Core i3-8145UE | - | - | - | - | - | - | SOM-6882 | - | - | - | 2.2 GHz | 8.5 V to 20 V | 64 GB | - | - | - | - | 59.721 W | - | - | COM Express | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SOM-2569CNCCA-S7A1 Advantech | In Stock | - | - | SOM-2569 | Backup Battery | - | - | - | 82 mm x 50 mm | 1 | - | 8 GB | Audio, Bluetooth, CAN, COM, DP++, Ethernet, GPIO, HDMI, I2C, LPC, PCIe, SATA 3.0, SD Card, SMBus, SPI, USB 2.0, USB 3.0, WiFi | - | + 60 C | 8 GB | LPDDR4 | Advantech Corp | 0 C | - | 64 GB | eMMC | Box | - | Intel | - | Atom x7-E3950 | Active | - | - | - | Yes | 0°C ~ 60°C | SOM-2569 | 3.230 x 1.970 (82.04mm x 50.04mm) | 12W | - | 1.6 GHz | 4.75 V to 5.25 V | 8 GB | 1.6GHz | Atom x7-E3950 | - | - | 14.11 W | 10/100/1000Mbps, RJ45(2) | USB 2.0 (6), USB 3.0 (2) | SMARC 2.0, SMARC 2.1 | 4 | - | 8GB/8GB | SATA 3.0 (1) | DP, DVI, HDMI, LCD, LVDS | CANBus, HD-A, I²C, LPC, PCIe, SMBus | 12 | Fan | - | - | ||
![]() SOM-7569BC0X-S3B1 Advantech | In Stock | - | - | - | - | - | 2 MB | - | 84 mm x 55 mm | 1 | - | 4 GB | Audio, Ethernet, GPIO, PCIe, SDIO, SPI, USB | - | + 85 C | 8 GB | DDR3L | - | - 40 C | - | - | - | - | - | Intel | X5-E3930 | Atom | - | Details | - | - | - | - | SOM-7569 | - | - | - | 1.3 GHz | 4.75 V to 20 V | 4 GB | - | - | - | - | - | - | - | COM Express 2.1 | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-6867RCB-U0A1 Advantech | In Stock | - | - | - | - | - | 2 MB | - | 95 mm x 95 mm | 1 | COM Express Compact Module | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | - | + 60 C | 8 GB | DDR3L-1333 | - | 0 C | - | - | - | - | - | Intel | J1900 | Celeron | - | Details | - | - | - | - | SOM-6867 | - | - | - | 2 GHz | 4.75 V to 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-3567BS0XB-S5A1 Advantech | In Stock | - | - | - | - | - | - | - | 70 mm x 70 mm | 1 | - | 2 GB | Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | - | + 85 C | 8 GB | DDR3L | - | - 40 C | - | - | - | - | - | Intel | E3815 | Atom | - | Details | - | - | - | - | SOM-3567 | - | - | - | 1.46 GHz | 5 V | 2 GB | - | - | - | - | - | - | - | Qseven | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-4463NZ2-S6A1E Advantech | In Stock | - | - | - | - | - | 512 kB | ICH8M | - | 1 | - | 0 GB | - | - | + 85 C | 2 GB | DDR2-667 | - | - 40 C | - | - | - | - | - | Intel | - | Atom N450 | - | Details | - | - | - | - | - | - | - | - | 1.67 GHz | 5 V | 2 GB | - | - | - | - | - | - | - | ETX | - | - | - | - | - | - | - | - | - | - | ||
![]() SOM-5897E4X-U8A1E Advantech | In Stock | - | - | - | - | Advantech | - | CM236 | - | 1 | - | 0 GB | - | Advantech | + 85 C | 32 GB | DDR4 | - | - 40 C | - | - | - | - | - | Intel | - | Xeon E3-1515M | - | Details | - | - | - | - | SOM-5897 | - | - | Computing | 2.8 GHz | 8.5 V to 20 V | 32 GB | - | - | - | System-On-Modules - SOM | 45 W | - | - | COM Express Basic Type 6 | - | - | - | - | - | - | - | - | - | System-On-Modules - SOM |


Product
Brand
Articles
Tools