- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Frequency
- Series
- Processor Brand
- Processor Type
- Dimensions
- Interface Type
- Form Factor
- Memory Types
Attribute column
Manufacturer
Advantech Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Battery Backup Switching | Cache Memory | Chipsets | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Installed RAM | Interface Type | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Package | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Unit Weight | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Power (Watts) | Frequency | Operating Supply Voltage | Memory Size | Speed | Core Processor | Power Consumption | Ethernet | USB | Form Factor | Number of Cores | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | Analog Input:Output |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOM-7569CCBX-S5B1 Advantech | In Stock | - | - | - | - | 2 MB | - | 84 mm x 55 mm | 1 | - | 8 GB | Audio, Ethernet, GPIO, PCIe, SDIO, SPI, USB | + 85 C | 8 GB | DDR3L | - | - 40 C | 32 GB | eMMC | - | Intel | X5-E3940 | Atom | - | Details | - | - | - | SOM-7569 | - | - | 1.6 GHz | 4.75 V to 20 V | 8 GB | - | - | - | - | - | COM Express 2.1 | - | - | - | - | - | - | - | - | ||
![]() SOM-7583C7-S8A1 Advantech | In Stock | - | - | - | - | - | - | 84 mm x 55 mm | 1 | - | 16 GB | DDI, CAN, COM, Ethernet, GPIO, I2C, LPC, PCIe, SATA 3.0, SMBus, SPI, USB 2.0, USB 3.2, VGA | + 60 C | 16 GB | - | Advantech Corp | 0 C | - | - | Box | Intel | - | Core i7-1185G7E | Active | - | - | Yes | 0°C ~ 60°C | - | 3.310 x 2.170 (84.07mm x 55.12mm) | 28W | 1.8 GHz | 8.5 V to 20 V | - | 1.8GHz | i7-1185G7E | - | 10/100/1000Mbps | USB 2.0 (8), USB 3.2 (2) | COM Express Mini Type 10 | 4 | 0GB/16GB | SATA 3.0 (2) | DDI, DP, LCD, Multi-Display, VGA | CAN, GPIO, I²C, SMBus, LPC, PCIe | - | Fan | - | ||
![]() SOM-7567BS0CB-S8A1 Advantech | In Stock | - | - | - | - | 2 MB | - | 84 mm x 55 mm | 1 | - | 4 GB | Audio, GPIO, I2C, SATA, SPI, USB | + 60 C | 4 GB | DDR3L | Advantech Corp | 0 C | - | - | Bulk | Intel | N2930 | Celeron | Obsolete | Details | - | Yes | 0°C ~ 60°C | SOM-7567 | 3.300 x 2.170 (83.82mm x 55.12mm) | - | 1.83 GHz | 4.75 V to 20 V | 4 GB | 1.83GHz | Celeron N2930 | - | GbE | USB 2.0 (4), USB 3.0 (1) | COM Express Mini Module | 4 | 4GB/4GB | SATA 2.0 (2) | DDI, LCD, Multi-Display | HD-A, I²C, LPC, PCIe, SMBus | - | Fan + Heat Sink | - | ||
![]() SOM-6867ACB-S3A1 Advantech | In Stock | - | - | - | - | 1 MB | - | 95 mm x 95 mm | 1 | COM Express Compact Module | 0 GB | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | + 60 C | 8 GB | DDR3L-1333 | - | 0 C | - | - | - | Intel | E3825 | Atom | - | Details | - | - | - | SOM-6867 | - | - | 1.33 GHz | 4.75 V to 20 V | - | - | - | - | - | - | COM Express Compact Type 6 | - | - | - | - | - | - | - | - | ||
![]() SOM-7569BC0C-S3B1 Advantech | In Stock | - | - | - | - | 2 MB | - | 84 mm x 55 mm | 1 | - | 4 GB | Audio, Ethernet, GPIO, PCIe, SDIO, SPI, USB | + 60 C | 8 GB | DDR3L | - | 0 C | - | - | - | Intel | X5-E3930 | Atom | - | Details | - | - | - | SOM-7569 | - | - | 1.3 GHz | 4.75 V to 20 V | 4 GB | - | - | - | - | - | COM Express 2.1 | - | - | - | - | - | - | - | - | ||
![]() SOM-6882C5X-S6A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 95 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | + 85 C | - | DDR4 | - | - 40 C | 32 GB | eMMC | - | Intel | - | Core i5-8365UE | - | - | - | - | - | SOM-6882 | - | - | 1.6 GHz | 8.5 V to 20 V | 64 GB | - | - | 59.721 W | - | - | COM Express | 4 | - | - | - | - | - | - | - | ||
![]() SOM-2569BNBX-S7A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 82 mm x 50 mm | 1 | - | - | CAN, I2C, SPI, USB | + 85 C | - | LPDDR4 | - | - 40 C | 32 GB | eMMC | - | Intel | - | Atom x7-E3950 | - | - | - | - | - | SOM-2569 | - | - | 1.6 GHz | 4.75 V to 5.25 V | 4 GB | - | - | 14.11 W | - | - | SMARC 2.0, SMARC 2.1 | 4 | - | - | - | - | - | - | - | ||
![]() SOM-6882CR-U0A1 Advantech | In Stock | - | - | SOM-6882 | Backup Battery | - | - | 95 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | + 60 C | - | DDR4 | Advantech Corp | 0 C | 32 GB | eMMC | Box | Intel | - | Celeron 4305UE | Active | - | - | Yes | 0°C ~ 60°C | SOM-6882 | 3.740 x 3.740 (94.99mm x 94.99mm) | 15W | 2 GHz | 8.5 V to 20 V | 64 GB | 2GHz | Intel®Celeron®4305UE | 59.721 W | 10/100/1000Mbps | USB 2.0 (4), USB 3.1 (3) | COM Express | 2 | 64GB/- | SATA 3.0 (3) | DP, DVI, HDMI, LCD, LVDS | I²C, LPC, PCIe, SMBus | 8 | Fan | - | ||
![]() SOM-2569BN0C-S3A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 82 mm x 50 mm | 1 | - | - | CAN, I2C, SPI, USB | + 60 C | - | LPDDR4 | - | 0 C | - | - | - | Intel | - | Atom x5-E3930 | - | - | - | - | - | SOM-2569 | - | - | 1.3 GHz | 4.75 V to 5.25 V | 4 GB | - | - | 14.11 W | - | - | SMARC 2.0, SMARC 2.1 | 2 | - | - | - | - | - | - | - | ||
![]() SOM-6882C3A-U2A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 95 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | + 60 C | - | DDR4 | - | 0 C | 32 GB | eMMC | - | Intel | - | Core i3-8145UE | - | - | - | - | - | SOM-6882 | - | - | 2.2 GHz | 8.5 V to 20 V | 64 GB | - | - | 59.721 W | - | - | COM Express | 2 | - | - | - | - | - | - | - | ||
![]() SOM-5787FG-S2A1E Advantech | In Stock | - | - | - | - | 1 MB | GS45 | - | 1 | - | 0 GB | - | + 60 C | 8 GB | DDR3-800/1066 | - | 0 C | - | - | - | Intel | - | Celeron M 722 | - | Details | - | - | - | - | - | - | 1.2 GHz | 5 V, 12 V | 8 GB | - | - | - | - | - | COM Express Basic Type 2 | - | - | - | - | - | - | - | - | ||
![]() SOM-5899RC7Q-S9A1 Advantech | In Stock | - | - | - | No Backup Battery | 9 MB | QM370 | 125 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | + 60 C | - | DDR4 | - | 0 C | - | - | - | Intel | I7-9850HL | Core i7-9850HL | - | - | 1 lb | - | - | - | - | - | 1.9 GHz | 8.5 V to 20 V | - | - | - | - | - | - | COM Express Basic Type 6 | - | - | - | - | - | - | - | - | ||
![]() SOM-5898E4LX-U2A1 Advantech | In Stock | - | - | - | - | 8 MB | CM238 | 125 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, PCIe, SPI, USB | + 85 C | 32 GB | DDR4-2400 | - | - 40 C | - | - | - | Intel | E3-1505LV6 | Xeon E3-1505LV6 | - | Details | - | - | - | SOM-5898 | - | - | 2.2 GHz | 8.5 V to 20 V | - | - | - | - | - | - | COM Express Basic Module | - | - | - | - | - | - | - | - | ||
![]() SOM-6869AC-S6B1 Advantech | In Stock | - | - | - | - | - | - | 95 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | + 60 C | 8 GB | DDR3L | - | 0 C | - | - | - | Intel | X5-E3940 | Atom | - | Details | - | - | - | SOM-6869 | - | - | 1.6 GHz | 4.75 V to 20 V | - | - | - | - | - | - | COM Express Compact Module | - | - | - | - | - | - | - | - | ||
![]() SOM-6869ACX-S6B1 Advantech | In Stock | - | - | - | - | - | - | 95 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, SATA, Serial, USB | + 85 C | 8 GB | DDR3L | - | - 40 C | - | - | - | Intel | X5-E3940 | Atom | - | Details | - | - | - | SOM-6869 | - | - | 1.6 GHz | 4.75 V to 20 V | - | - | - | - | - | - | COM Express Compact Module | - | - | - | - | - | - | - | - | ||
![]() SOM-5899C5Q-U5A1 Advantech | In Stock | - | - | - | - | 8 MB | QM370 | 125 mm x 95 mm | 1 | - | - | Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | + 60 C | 48 GB | DDR4 | - | 0 C | - | - | - | Intel | i5-8400H | Core i5 | - | Details | 1 lb | - | - | SOM-5899 | - | - | 2.5 GHz | 8.5 V to 20 V | - | - | - | - | - | - | COM Express Basic Module | - | - | - | - | - | - | - | - | ||
![]() SOM-5899C7QX-U6A1 Advantech | In Stock | - | - | - | - | 9 MB | QM370 | 125 mm x 95 mm | 1 | - | - | Audio, Ethernet, GPIO, I2C, PCIe, SATA, Serial, USB | + 85 C | 48 GB | DDR4 | - | - 40 C | - | - | - | Intel | i7-8850H | Core i7 | - | - | 1 lb | - | - | SOM-5899 | - | - | 2.6 GHz | 8.5 V to 20 V | - | - | - | - | - | - | COM Express Basic Type 6 | - | - | - | - | - | - | - | - | ||
![]() SOM-2569BNBC-S6A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 82 mm x 50 mm | 1 | - | - | CAN, I2C, SPI, USB | + 60 C | - | LPDDR4 | - | 0 C | 32 GB | eMMC | - | Intel | - | Atom x5-E3940 | - | - | - | - | - | SOM-2569 | - | - | 1.6 GHz | 4.75 V to 5.25 V | 4 GB | - | - | 14.11 W | - | - | SMARC 2.0, SMARC 2.1 | 4 | - | - | - | - | - | - | - | ||
![]() SOM-5899RC7Q-U7A1 Advantech | In Stock | - | - | - | - | - | - | 125 mm x 95 mm | 1 | - | 0 GB | Audio, COM, DDI, Ethernet, GPIO, I2C, LPC, PCIe, SATA III, SMBus, SPI, USB 2.0, USB 3.0, VGA | + 60 C | 96 GB | - | Advantech Corp | 0 C | - | - | Box | Intel | - | Core i7-9850HE | Active | - | - | Yes | 0°C ~ 60°C | - | 4.920 x 3.740 (124.96mm x 94.99mm) | 45W | 2.7 GHz | 8.5 V to 20 V | - | 2.7GHz | i7-9850HE | - | 10/100/1000Mbps | USB 2.0 (8), USB 3.1 (4) | COM Express Basic Type 6 | 6 | 96GB/0GB | SATA 3.0 (4) | DDI, LCD, Multi-Display, VGA | Audio, LPC, PCIe | - | Fan | - | ||
![]() SOM-5962C12X-U0A1 Advantech | In Stock | - | - | - | Backup Battery | - | - | 125 mm x 95 mm | 1 | - | - | CAN, I2C, SPI, USB | + 85 C | - | DDR4 | - | - 40 C | 64 GB | eMMC | - | Intel | - | Atom C3808 | - | - | - | - | - | SOM-5962 | - | - | 2 GHz | 8.5 V to 20 V | 128 GB | - | - | 32.6 W | - | - | COM Express | 12 | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools