- Factory Pack QuantityFactory Pack Quantity
- Series
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- RoHS
- Form Factor
- Maximum RAM Capacity
- Processor Type
- Processor Brand
Attribute column
Manufacturer
Advantech Single Board Computers (SBCs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Weight | Base Product Number | Body Orientation | Brand | Cache Memory | Capacitance Tolerance | Chipsets | Contact Materials | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Installed RAM | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory | Memory Types | Mfr | Minimum Operating Temperature | Mounting | On-Board Storage Size | On-Board Storage Type | Operating Systems | Package | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Storage | Supplier Package | Switching Regulator | Terminate To | Termination Method | Unit Weight | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Type | Gender | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Ingress Protection | Frequency | Pin Count | Number of Outputs | Approval Agency | Output Voltage | Operating Supply Voltage | Memory Size | Speed | Output Current | Core Processor | Output Power | Product Type | Power Consumption | Display Type | Ethernet | USB | Form Factor | Number of Cores | Expansion Type | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | RS-232 (422, 485) | Features | Analog Input:Output | Input Voltage | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCE-7131G2-00A2 Advantech | In Stock | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | 1 | - | - | - | Advantech | - | - | - | - | Advantech Corp | - | Through Hole | - | - | - | Bulk | - | - | - | Active | - | - | Eighth-Brick | Yes | - | - | - | Yes | -40 to 85 °C | PCE | 13.307 x 4.803 (337.99mm x 121.99mm) | - | - | - | - | Computing | - | - | - | 8 | 1 | - | 3.3 V | - | - | 1.8GHz, 2GHz, 2.1GHz, 2.2GHz, 2.4GHz, 2.6GHz, 2.9GHz, 3GHz, 3.1GHz, 3.2GHz, 3.3GHz, 3.4GHz, 3.6GHz, 3.7GHz | 36 A | 8th/9th Gen Intel® Xeon® E/Core™ i7/i5/i3/Pentium® LGA1151 | 120 W | Single Board Computers | - | - | 10/100/1000Mbps, RJ45 (2) | USB 2.0 (7), USB 3.1 (7) | - | 1 | - | 64GB/0GB | SATA 3.0 (5), M.2 | CRT, DP, DVI, VGA | PCI, PCIe | - | - | 2 | - | - | 36 to 75 V | Single Board Computers | - | - | ||
![]() PCE-5128G2-00A2E Advantech | In Stock | - | - | Gold | - | - | - | Straight | Advantech | - | - | - | Beryllium Copper/Copper Alloy | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cable | Solder | - | - | - | - | - | SMA | Receptacle | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Board Computers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Board Computers | 24.39 mm | - | ||
![]() PCE-4129G2-00B2E Advantech | In Stock | - | - | - | - | - | - | - | Advantech | - | 5% | - | - | - | 167.64 mm x 126.39 mm | 1 | - | - | - | Advantech | + 60 C | 32 GB | - | - | Advantech Corp | 0 C | - | - | - | - | Bulk | Intel | - | Core i3/i5/i7, Xeon | Active | - | - | - | - | - | - | - | Yes | 0°C ~ 60°C | PCE | 6.600 x 4.980 (167.64mm x 126.49mm) | - | - | - | 150 pF | Computing | - | - | 3.9 GHz | - | - | - | - | 12 V | - | 2.3GHz, 2.4GHz, 2.6GHz, 2.7GHz, 2.8GHz, 2.9GHz, 3.2GHz, 3.3GHz, 3.4GHz, 3.6GHz, 3.7GHz, 3.9GHz | - | 6th/7th Gen Intel® Xeon®, Core™ i7/i5/i3 | - | Single Board Computers | - | - | 10/100/1000Mbps, RJ45 (2) | USB 2.0 (7), USB 3.0 (3) | - | 1 | - | 32GB/0GB | SATA 3.0 (4), mSATA | CRT, DP, DVI, VGA | Mini-PCIe | - | - | 10 | - | - | - | Single Board Computers | 1.6 mm | 1.6 x 0.81 x 0.9 mm | ||
![]() AIMB-706G2-00A3 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 304.8 mm x 244 mm | - | - | 0 GB | - | - | + 60 C | 64 GB | - | - | - | 0 C | - | - | - | - | - | Intel | - | Celeron G4900/G4900T, Core i3-8100/8100T/9100E/9100TE, Core i5-8500/8500T/9500E/9500TE, Core i7-8700/8700T/9700E/9700TE, Pentium G5400/G5400T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 GHz to 3.7 GHz | - | - | - | - | - 12 V, - 5 V, 3.3 V, 5 V, 12 V | - | - | - | - | - | - | - | - | - | - | ATX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNO-2372G-J021AE Advantech | In Stock | - | - | - | - | - | UNO-2372 | - | - | 4 MB | - | - | - | - | - | 1 | - | - | Ethernet, HDMI, LAN, PCIe, RS-232, RS-232/422/485, RJ45, USB | - | + 60 C | - | - | DDR4 | Advantech Corp | - 20 C | - | - | - | - | Bulk | Intel | - | Celeron J1900 | Active | - | - | - | - | - | - | - | Yes | -20°C ~ 60°C | UNO-2372 | 5.910 x 4.130 (150.11mm x 104.92mm) | - | - | 30W | - | - | - | - | 2 GHz | - | - | - | - | 10 V to 36 V | 8 GB | 2GHz | - | Celeron J1900 | - | - | 30 W | - | RJ45 (10/100/1000) | USB 2.0 (3), USB 3.0 (1) | Small Size | 1 | - | 4GB/0GB | mSATA, SATA 2.5 | DP, HDMI | mPCIe | - | - | 4 | - | - | - | - | - | - | ||
![]() DS-980UDS1-S1E-C Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 8 GB | Audio, Serial, USB | - | - | 32 GB | - | DDR4 | - | - | - | - | - | - | - | Intel | i7-6700TE | Core i7 | - | Details | - | - | - | - | - | - | - | - | DS-980 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 8 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC-7500B-19A1E Advantech | In Stock | - | - | - | - | - | - | - | - | 3 MB | - | QM170 | - | - | 73 mm x 192 mm x 230 mm | 1 | - | - | - | - | + 60 C | - | - | DDR4 | - | - 20 C | - | - | - | - | - | Intel | - | Core i3-6102E | - | Details | - | - | - | - | - | - | - | - | MIC-7500 | - | - | - | - | - | - | - | - | 1.9 GHz | - | - | - | - | 9 V to 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIMB-215D-S6B1N Advantech | In Stock | - | - | - | - | - | - | - | - | 2 MB | - | - | - | Celeron J1900 | 170 mm x 170 mm | 1 | - | 8 GB | Ethernet, PCIe, SATA, USB | - | + 60 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | J1900 | Celeron J1900 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 GHz | - | - | - | - | 12 V | 8 GB | - | - | - | - | - | 10.17 W | - | - | - | - | 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIO-3360N-S1A2 Advantech | In Stock | - | - | - | - | - | - | - | - | 2 MB | - | - | - | Celeron N3350 | 100 mm x 72 mm x 25.8 mm | 1 | 32 GB | 8 GB | PCIe, SATA, USB | - | + 60 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | N3350 | Celeron N3350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 GHz | - | - | - | - | 12 V | - | - | - | - | - | - | 6 W | - | - | - | Pico-ITX | 2 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UNO-148-B73BA Advantech | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 35 mm x 140 mm x 200 mm | 1 | - | 8 GB | LAN, Serial, USB | - | + 60 C | 64 GB | DDR4 (8GB Max Capacity) | DDR4 | Advantech Corp | - 20 C | - | - | - | Supports Windows 10, Linux | Bulk | Intel | i7-1185G7E | Intel Core i7-1185G7E | Active | - | Supports SATA, M.2 | - | - | - | - | - | - | -20°C ~ 60°C | - | - | Panel PC | - | - | - | - | 10 ~ 36VDC | IP20 | 4.4 GHz | - | - | CE, FCC | - | 10 V to 36 V | - | - | - | Intel® Core™ i7-1185G7E 1.8GHz, 4 Core | - | - | 55 W | - | - | - | - | - | PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C-BUNDLE-ARK1123-2 Advantech | In Stock | - | - | - | - | - | - | - | - | 2 MB | - | - | - | - | - | 1 | - | 4 GB | HDMI, PCIe, SATA, Serial, USB | - | + 60 C | 8 GB | - | DDR3L | - | - 20 C | - | 64 GB | SSD | - | - | Intel | J1900 | Celeron | - | - | - | - | - | - | - | - | - | - | ARK1123 | - | - | - | - | - | - | - | - | 2 GHz | - | - | - | - | 12 V | 4 GB | - | - | - | - | - | 14.04 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC-710AIL-00B1 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 mm x 118 mm x 45 mm | 1 | - | 4 GB | RJ-45 | - | + 60 C | - | - | DDR4 | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC-710AIL | - | - | - | - | - | - | - | - | 1.43 GHz | - | - | - | - | 12 V to 24 V | 4 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC-T3285CA-00Y1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 mm x 44 mm x 270 mm | 1 | - | - | Audio, Ethernet, HDMI, Serial, USB | - | + 60 C | 32 GB | - | DDR4 | - | - 20 C | - | - | - | - | - | Intel | G3900 | Celeron | - | Details | - | - | - | - | - | - | - | - | EPC-T3285 | - | - | - | - | - | - | - | - | 2.8 GHz | - | - | - | - | 9 V to 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-100GLQ-S8A1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2 GB | Audio, Ethernet, HDMI, PCIe, USB | - | + 60 C | - | - | DDR3L | - | - 10 C | - | 16 GB | eMMC | - | - | Rockchip | - | RK3399 | - | - | - | - | - | - | - | - | - | - | DS-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 2 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC-7500B-U0A1E Advantech | In Stock | - | - | - | - | - | - | - | - | 8 MB | - | QM170 | - | - | 73 mm x 192 mm x 230 mm | 1 | - | - | - | - | + 60 C | - | - | DDR4 | - | - 20 C | - | - | - | - | - | Intel | - | Core i7-6822EQ | - | Details | - | - | - | - | - | 6.393 lbs | - | - | MIC-7500 | - | - | - | - | - | - | - | - | 2 GHz | - | - | - | - | 9 V to 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WA-SU2483G-315H5AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 252 mm x 149 mm x 62 mm | 1 | - | 0 GB | Serial | - | - | 8 GB | - | DDR3L | - | - | - | 128 GB | SSD | - | - | Intel | - | Core i3-4010U | - | Details | - | - | - | - | - | - | - | - | WA-HU HMI | - | - | - | - | - | - | - | - | 1.7 GHz | - | - | - | - | 24 V | 8 GB | - | - | - | - | - | 28 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WA-CT1881W-3RHE5AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 419.7 mm x 269 mm x 56.7 mm | 1 | - | 0 GB | Serial | - | - | 4 GB | - | DDR3L | - | - | - | 128 GB | SSD | - | - | Intel | - | Core i3-4010U | - | Details | - | - | - | - | - | - | - | - | WA-CT1581W/CT1881W | - | - | - | - | - | - | - | - | 1.7 GHz | - | - | - | - | 24 V | 4 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECU-1710A-A32E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 60 C | - | - | - | - | - 10 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | ECU-1710A | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V to 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIT-W151-AST1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | ICH8M | - | - | 400 mm x 285 mm x 50.3 mm | - | - | - | Serial | - | - | - | - | DDR2-667 | - | - | - | 500 GB | HDD | - | - | Intel | - | Atom D510 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.67 GHz | - | - | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARK-DS520F-N5A1E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2 GB | - | - | - | - | - | - | - | - | - | 160 GB | HDD | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |