- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Type
- Display Type
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Processor Type
- Installed RAM
Attribute column
Manufacturer
Advantech Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Cache Memory | Diagonal | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory | Memory Types | Mfr | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Operating Systems | Package | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Shipping Restrictions | Storage | Unit Weight | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Frequency | Approval Agency | Operating Supply Voltage | Memory Size | Core Processor | Product Type | Power Consumption | Display Type | Expansion Type | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTC-318D-RE Advantech | In Stock | - | - | - | - | Advantech | 2 MB | - | 475 mm x 295 mm x 43.5 mm | - | 1 | 0 GB | - | Advantech | + 40 C | 4 GB | - | DDR3L | - | 0 C | - | - | - | - | Intel | - | Celeron J1900 | - | Details | - | - | - | - | UTC-318 | - | Computing | - | - | 2 GHz | - | 12 V to 30 V | 4 GB | - | Panel PCs | 32 W | - | - | - | Panel PCs | ||
![]() MTC6-2-0WRSJEEB001 Advantech | In Stock | - | - | - | - | Advantech | - | - | - | - | 1 | 1 GB | - | Advantech | - | 1 GB | - | DDR2 RAM | - | - | 4 GB | Cfast | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | Computing | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | Panel PCs | ||
![]() PWS-872-CH6W0X000 Advantech | In Stock | - | - | - | - | Advantech | - | - | 305 mm x 207 mm x 27 mm | - | 1 | 0 GB | - | Advantech | + 50 C | 4 GB | - | DDR4 | - | - 20 C | 64 GB | SSD | - | - | Intel | - | Celeron 3965U | - | Details | - | - | - | - | PWS-872 | - | Computing | - | - | 2.2 GHz | - | 19 V | 4 GB | - | Panel PCs | - | - | - | - | Panel PCs | ||
![]() WOP-2070K-S1AE Advantech | In Stock | - | - | - | - | Advantech | - | - | - | - | 1 | 0 GB | - | Advantech | - | 32 MB | - | SDRAM | - | - | 128 MB, 8 MB | NAND Flash | - | - | - | - | RISC | - | Details | - | - | - | - | - | - | Computing | - | - | 200 MHz | - | 24 V | 8 MB, 32 MB, 128 MB | - | Panel PCs | 10 W | - | - | - | Panel PCs | ||
![]() TPC-5212W-633AE Advantech | In Stock | - | - | Panel Mount | - | Advantech | - | - | - | - | 1 | 0 GB | - | Advantech | + 55 C | 8 GB | DDR4 SODIMM (8GB Installed) | DDR4 | Advantech Corp | 0 C | - | - | Supports Windows 7/8.1/10 | Bulk | Intel | - | Core i3-6100U | Obsolete | Details | - | Supports Cfast, SATA, M.2 | - | 0°C ~ 55°C | TPC-5000 | Panel PC | Computing | 24VDC | IP66 - Dust Tight, Water Resistant | 2.3 GHz | CCC, CE, cULus | 24 V | 8 GB | Intel® Core™ i3-6100U 2.3GHz, 2 Core | Panel PCs | 27 W | 21.5 Touchscreen | mini PCIe, PCIe | - | Panel PCs | ||
![]() TPC-315-R853A Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (8GB Installed) | - | Advantech Corp | - | - | - | Supports Windows 10, Android, Linux | Bulk | - | - | - | Active | - | - | Supports SATA, M.2 | - | -10°C ~ 55°C | TPC | Panel PC | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | CE, cULus, FCC | - | - | Intel® Core™ i5-8365UE 1.6GHz, 4 Core | - | - | 15 Touchscreen | mini PCIe | - | - | ||
![]() UPOS-510FP-AI500 Advantech | In Stock | - | - | - | - | Advantech | - | 15 in | - | 1024 x 768 | 1 | 4 GB | Ethernet, Serial, USB | Advantech | + 40 C | 16 GB | - | DDR4 | - | 0 C | - | - | - | - | Intel | i5-6300U | Core i5 | - | Details | - | - | - | - | UPOS-510 | POS System | Computing | - | - | - | - | - | 4 GB | - | Panel PCs | - | TFT | - | - | Panel PCs | ||
![]() PWS-472-C13 Advantech | In Stock | - | - | - | - | Advantech | - | 5 in | 82.04 mm x 160 mm x 26.89 mm | 1280 x 720 | 1 | 2 GB | - | Advantech | + 60 C | - | - | - | - | - 20 C | 16 GB | Flash | - | - | - | - | ARM Cortex A53 | - | Details | - | - | - | - | PWS-472 | - | Computing | - | - | 1.3 GHz | - | 5 V | 2 GB | - | Panel PCs | - | LCD | - | - | Panel PCs | ||
![]() UTC-542DG-ATB0E Advantech | In Stock | - | - | - | - | Advantech | 2 MB | 42.5 in | 989.6 mm x 577.8 mm x 60.2 mm | 1920 x 1080 | 1 | 4 GB | Ethernet, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | Intel | J1900 | Celeron | - | Details | - | - | - | - | UTC-542 | Touch Panel | Computing | - | - | 2 GHz | - | 100 VAC to 240 VAC | 4 GB | - | Panel PCs | - | TFT LCD | - | - | Panel PCs | ||
![]() PWS-472-C10E Advantech | In Stock | - | - | - | - | Advantech | - | 5 in | 82.04 mm x 160 mm x 26.89 mm | 1280 x 720 | 1 | 2 GB | - | Advantech | + 60 C | - | - | - | - | - 20 C | 16 GB | Flash | - | - | - | - | ARM Cortex A53 | - | Details | - | - | - | - | PWS-472 | - | Computing | - | - | 1.3 GHz | - | 5 V | 2 GB | - | Panel PCs | - | LCD | - | - | Panel PCs | ||
![]() POC-S198-25F-BTE Advantech | In Stock | - | - | - | - | Advantech | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | Panel PCs | ||
![]() UTC-115GP-WUS1E Advantech | In Stock | - | - | - | - | Advantech | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | Panel PCs | ||
![]() TPC-315-R833A Advantech | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 SODIMM (8GB Installed) | - | Advantech Corp | - | - | - | Supports Windows 10, Android, Linux | Bulk | - | - | - | Active | - | - | Supports SATA | - | -10°C ~ 55°C | Intel® Core™ | Panel PC | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | CCC, CE, cULus | - | - | Intel® Core™ i3-8145UE 2.2GHz, 2 Core | - | - | 15 Touchscreen | mini PCIe | - | - | ||
![]() TPC-318WH-P853A Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (8GB Max Capacity) | - | Advantech Corp | - | - | - | Supports Windows 10, Linux | Bulk | - | - | - | Active | - | - | Supports SATA, M.2 | - | -10°C ~ 55°C | TPC | Panel PC | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | CCC, CE, FCC, UL | - | - | Intel® Core™ i5-8365UE 1.6GHz, 4 Core | - | - | 18.5 Touchscreen | M.2, mini PCIe | - | - | ||
![]() TPC-1881WP-433AO Advantech | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (4GB Installed) | - | Advantech Corp | - | - | - | Supports Windows 7/8/10 | Bulk | - | - | - | Obsolete | - | - | Supports SATA | - | 0°C ~ 55°C | Intel® Core™ | Panel PC | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | CCC, CE, cULus | - | - | Intel® Core™ i3-4010U 1.7GHz, 2 Core | - | - | 18.5 Touchscreen | mini PCIe | - | - | ||
![]() TPC-651T-6E3AE Advantech | In Stock | - | - | - | - | Advantech | - | - | 199 mm x 152 mm x 58.9 mm | - | 1 | 0 GB | - | Advantech | + 60 C | 4 GB | - | DDR3L | - | - 20 C | - | - | - | - | Intel | - | Atom E3827 | - | Details | - | - | 5.309 lbs | - | TPC-651 | - | Computing | - | - | 1.75 GHz | - | 24 V | 4 GB | - | Panel PCs | 19.2 W | - | - | - | Panel PCs | ||
![]() TPC-1582H-433AE Advantech | In Stock | - | - | - | - | Advantech | - | - | 383 mm x 307 mm x 78.5 mm | - | 1 | 0 GB | - | Advantech | - | 4 GB | - | DDR3L | - | - | - | - | - | - | Intel | - | Core i3-4010U | - | Details | - | - | - | - | TPC-1582 | - | Computing | - | - | 1.7 GHz | - | 24 V | 4 GB | - | Panel PCs | 18 W | - | - | - | Panel PCs | ||
![]() IPC7-C-00XSJEEE002 Advantech | In Stock | - | - | - | - | Advantech | - | - | - | - | 1 | 4 GB | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | Panel PCs | ||
![]() PPC-6120-RAE Advantech | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR3L SODIMM (16GB Max Capacity) | - | Advantech Corp | - | - | - | Supports Windows 7/8.1/10, Linux | Box | - | - | - | Obsolete | - | - | Supports SATA, mSATA | - | 0°C ~ 50°C | PPC | Panel PC | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | CCC, CE, cULus | - | - | Supports Intel® Core™ i/Celeron® up to 3.1GHz | - | - | 12.1 Touchscreen | mini PCIe, PCIe | - | - | ||
![]() ARK1123C1704E-T Advantech | In Stock | - | - | Chassis Mount, Rack Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (8GB Installed) | - | Advantech Corp | - | - | - | Supports Windows 7/8/10, Linux | Bulk | - | - | - | Obsolete | - | - | Supports SATA | - | -30°C ~ 70°C | - | Box PC | - | 12VDC | - | - | CCC, CE, FC | - | - | Intel® Atom™ E3825 1.33GHz, 2 Core | - | - | No Display | mini PCIe | - | - |