- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Type
- Display Type
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Processor Type
- Installed RAM
Attribute column
Manufacturer
Advantech Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Brand | Cache Memory | Diagonal | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum RAM Capacity | Memory | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | On-Board Storage Size | On-Board Storage Type | Operating Systems | Package | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Shaft Type | Storage | Operating Temperature | Series | Size / Dimension | Termination | Type | Subcategory | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Output Voltage | Output Type | Operating Supply Voltage | Memory Size | Core Processor | Spread Spectrum Bandwidth | Product Type | Power Consumption | Display Type | Absolute Pull Range (APR) | Expansion Type | Features | Input Voltage | Product Category | IP Rating | Mating Connector | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTC-220DP-ATO0E Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 21.5 in | - | 1920 x 1080 | 1 | 4 GB | Audio, Ethernet, HDMI, Serial, USB | Advantech | - | + 40 C | 16 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | J1900 | Celeron | - | - | - | - | - | UTC-220 | - | - | Open Frame | Computing | - | - | - | - | - | - | - | - | - | - | - | 12 V | 4 GB | - | - | Panel PCs | 65 W | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() UTC-242FP-ATO0E Advantech | In Stock | - | - | - | - | - | - | Advantech | 3 MB | 42.5 in | 1016.9 mm x 605.2 mm x 60.5 mm | 1920 x 1080 | 1 | 4 GB | Ethernet, HDMI, Serial, USB, VGA | Advantech | - | + 40 C | 16 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | i5-6300U | Core i5 | - | - | - | - | - | UTC-242 | - | - | Open Frame | Computing | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | 4 GB | - | - | Panel PCs | - | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() TREK-734C-WBADA1E Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 8 in | 255 mm x 175 mm x 47 mm | 1024 x 600 | 1 | 2 GB | CAN, Serial, USB | Advantech | - | + 70 C | 2 GB | - | DDR3 | - | - 20 C | - | 8 GB | eMMC | - | - | Freescale | iMX. 6DualLite | iMX. 6DualLite | - | - | - | - | - | TREK-734 | - | - | Light-Duty Mobile Data Terminal | Computing | - | - | 1 GHz | - | - | - | - | - | - | - | - | 9 V to 32 V | 2 GB | - | - | Panel PCs | - | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() WA-CT1282T-3RHC101 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | - | - | - | 1 | - | - | Advantech | - | - | - | - | - | - | - | - | 128 GB | SSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() PPC-3180SW-PN4A Advantech | In Stock | - | - | - | - | - | - | Advantech | 3 MB | 18.5 in | - | 1366 x 768 | 1 | - | HDMI, Serial, USB | Advantech | - | + 50 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | N4200 | Pentium | - | - | - | - | - | - | - | - | Fanless Widescreen Panel | Computing | - | - | 1.1 GHz | - | - | - | - | - | - | - | - | 12 V to 24 V | - | - | - | Panel PCs | 35 W | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() ARK1123C1802E-T Advantech | In Stock | - | - | Chassis Mount, Rack Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (8GB Installed) | - | Advantech Corp | - | - | - | - | Supports Windows 7/8/10, Linux | Bulk | - | - | - | Obsolete | - | - | Supports SATA | -30°C ~ 70°C | - | - | - | Box PC | - | 12VDC | - | - | - | - | - | - | - | CCC, CE, FC | - | - | - | - | Intel® Atom™ E3825 1.33GHz, 2 Core | - | - | - | No Display | - | mini PCIe | - | - | - | - | - | - | - | ||
![]() MIO-2360N-S2A1E Advantech | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | Strip | - | - | - | Active | - | - | - | -40°C ~ 85°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | - | 2.8V | - | 38 MHz | ±25ppm | HCMOS, LVCMOS | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() DV83D0-0WRUKSEHS01 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | - | - | - | 1 | 4 GB | - | Turck | - | - | 4 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() IPC7-C-00XSJEEE001 Advantech | In Stock | - | - | - | - | - | CE | Advantech | - | - | - | - | 1 | - | - | Dynapar | HA62525007B4C | - | - | - | - | - | - | Shafted | 4 GB | CF | - | - | - | - | - | - | Yes | Single Ended | - | 0 to 70 Degrees C | - | - | 6 ft Watertight Cable, Side Exit | - | Computing | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | Panel PCs | - | - | - | - | - | 5~26 VDC | Panel PCs | IP66 | Not Included | - | - | ||
![]() MIO-5373UX-U7A1 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | - | - | - | 1 | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIO-5373 | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Board Computers | - | - | - | - | - | - | Single Board Computers | - | - | - | - | ||
![]() TPC-B200-J12AO Advantech | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (4GB Installed) | - | Advantech Corp | - | - | - | - | Windows 10 | Bulk | - | - | - | Obsolete | - | - | Supports SATA, M.2 | 0°C ~ 60°C | TPC | - | - | Box PC | - | 24VDC | - | - | - | - | - | - | - | CE, cULus, EAC, FCC | - | - | - | - | Intel® Celeron® J3455 1.50GHz, 4 Core | - | - | - | No Display | - | mini PCIe | - | - | - | - | - | - | - | ||
![]() PWS-472-BAG100E Advantech | In Stock | - | - | - | - | - | - | Advantech | - | - | 220 mm x 156 mm x 115 mm | - | 1 | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | PWS-472 | - | - | Accessory | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() UTC-510GP-ATB1E Advantech | In Stock | - | - | - | - | - | - | Advantech | 2 MB | 10.1 in | 265.4 mm x 182.4 mm x 39.55 mm | 1280 x 800 | 1 | 2 GB | Audio, Ethernet, Serial, USB | Advantech | - | + 45 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | N4200 | Pentium | - | Details | - | - | - | UTC-510 | - | - | Touch Panel | Computing | - | - | 1.1 GHz | - | - | - | - | - | - | - | - | 12 V | 2 GB | - | - | Panel PCs | 20 W | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() UTC-320GR-ATW0E Advantech | In Stock | - | - | - | - | - | - | Advantech | 2 MB | 21.5 in | 505 mm x 316 mm x 45.9 mm | 1920 x 1080 | 1 | 4 GB | Audio, Ethernet, HDMI, Serial, USB | Advantech | - | + 40 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | N4200 | Pentium | - | Details | - | - | - | UTC-320 | - | - | Touch Panel | Computing | - | - | 1.1 GHz | - | - | - | - | - | - | - | - | 12 V | 4 GB | - | - | Panel PCs | 80 W | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() UTC-510GP-ATN1E Advantech | In Stock | - | - | - | - | - | - | Advantech | 2 MB | 10.1 in | 265.4 mm x 182.4 mm x 39.55 mm | 1280 x 800 | 1 | 2 GB | Audio, Ethernet, Serial, USB | Advantech | - | + 45 C | 8 GB | - | DDR3L | - | 0 C | - | - | - | - | - | Intel | N4200 | Pentium | - | Details | - | - | - | UTC-510 | - | - | Touch Panel | Computing | - | - | 1.1 GHz | - | - | - | - | - | - | - | - | 12 V | 2 GB | - | - | Panel PCs | 20 W | TFT LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() AIM-37AC-S0GR0100 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 10.1 in | 290 mm x 176 mm x 17.4 mm | 1280 x 800 | 1 | 4 GB | Audio, USB | Advantech | - | + 40 C | - | - | DDR3L | - | 0 C | - | 64 GB | eMMC | - | - | Intel | x5-Z8350 | Atom | - | Details | - | - | - | AIM-37 | - | - | Industrial Grade | Computing | - | - | 1.92 GHz | - | - | - | - | - | - | - | - | 5 V | 4 GB | - | - | Panel PCs | - | IPS LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() AIM-35AT-01107000 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 8 in | 142 mm x 240 mm x 14.5 mm | 1920 x 1200 | 1 | 2 GB | HDMI, USB | Advantech | - | + 50 C | - | - | - | - | - 10 C | - | 32 GB | eMMC | - | - | Intel | x5-Z8350 | Atom | - | Details | - | - | - | AIM-35 | - | - | Industrial Grade | Computing | - | - | 1.44 GHz | - | - | - | - | - | - | - | - | 5 V, 9 V | 2 GB | - | - | Panel PCs | - | IPS LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() AIM-38CT-C3104000 Advantech | In Stock | - | - | - | - | - | - | Advantech | 2 MB | 10.1 in | 280 mm x 18.3 mm x 180.1 mm | 1920 x 1200 | 1 | 4 GB | HDMI, USB | Advantech | - | + 50 C | 8 GB | - | LPDDR3 | - | - 10 C | - | 64 GB | eMMC | - | - | Intel | x7-Z8750 | Atom | - | Details | - | - | - | AIM-38 | - | - | Industrial Grade | Computing | - | - | 1.6 GHz | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | 4 GB | - | - | Panel PCs | - | FHD LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() AIM-35AT-00107000 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 8 in | 142 mm x 240 mm x 14.5 mm | 1920 x 1200 | 1 | 2 GB | HDMI, USB | Advantech | - | + 50 C | - | - | - | - | - 10 C | - | 32 GB | eMMC | - | - | Intel | x5-Z8350 | Atom | - | Details | - | - | - | AIM-35 | - | - | Industrial Grade | Computing | - | - | 1.44 GHz | - | - | - | - | - | - | - | - | 5 V, 9 V | 2 GB | - | - | Panel PCs | - | IPS LCD | - | - | - | - | Panel PCs | - | - | - | - | ||
![]() AIM-37AC-M0ST0110 Advantech | In Stock | - | - | - | - | - | - | Advantech | - | 10.1 in | 290 mm x 176 mm x 17.4 mm | 1280 x 800 | 1 | 4 GB | Audio, USB | Advantech | - | + 40 C | - | - | DDR3L | - | 0 C | - | 64 GB | eMMC | - | - | Intel | x5-Z8350 | Atom | - | Details | - | - | - | AIM-37 | - | - | Industrial Grade | Computing | - | - | 1.92 GHz | - | - | - | - | - | - | - | - | 5 V | 4 GB | - | - | Panel PCs | - | IPS LCD | - | - | - | - | Panel PCs | - | - | - | - |