- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Type
- Display Type
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Processor Type
- Installed RAM
Attribute column
Manufacturer
Advantech Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Cache Memory | Chipsets | Diagonal | Dimensions | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Processor Brand | Processor Series | Processor Type | RoHS | Unit Weight | Series | Type | Subcategory | Frequency | Operating Supply Voltage | Memory Size | Product Type | Power Consumption | Display Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIM-35AT-03307000 Advantech | In Stock | - | - | Advantech | - | - | 8 in | 142 mm x 240 mm x 14.5 mm | 1920 x 1200 | 1 | 4 GB | HDMI, USB | Advantech | + 50 C | - | - | - 10 C | 64 GB | eMMC | Intel | x5-Z8350 | Atom | Details | - | AIM-35 | Industrial Grade | Computing | 1.44 GHz | 5 V, 9 V | 4 GB | Panel PCs | - | IPS LCD | Panel PCs | ||
![]() AIM-68CT-C3103000 Advantech | In Stock | - | - | Advantech | 2 MB | - | 10.1 in | 280 mm x 18.3 mm x 180.1 mm | 1920 x 1200 | 1 | 4 GB | HDMI, UART, USB | Advantech | + 50 C | - | LPDDR3 | - 10 C | 64 GB | eMMC | Intel | x7-Z8750 | Atom | Details | - | AIM-68 | Industrial Grade | Computing | 1.6 GHz | 9 V, 19 V | 4 GB | Panel PCs | - | FHD LCD | Panel PCs | ||
![]() AIM-58CT-12101000 Advantech | In Stock | - | - | Advantech | - | - | - | - | - | 1 | 4 GB | - | Advantech | - | - | - | - | 64 GB | - | Intel | x7-Z8750 | Atom | Details | - | AIM-58 | - | Computing | 1.6 GHz | - | 4 GB | Panel PCs | - | - | Panel PCs | ||
![]() AIM-68CT-C2104000 Advantech | In Stock | - | - | Advantech | 2 MB | - | 10.1 in | 280 mm x 18.3 mm x 180.1 mm | 1920 x 1200 | 1 | 4 GB | HDMI, UART, USB | Advantech | + 50 C | - | LPDDR3 | - 10 C | 64 GB | eMMC | Intel | x7-Z8750 | Atom | Details | - | AIM-68 | Industrial Grade | Computing | 1.6 GHz | 9 V, 19 V | 4 GB | Panel PCs | - | FHD LCD | Panel PCs | ||
![]() AIM-68CT-C2101000 Advantech | In Stock | - | - | Advantech | 2 MB | - | 10.1 in | 280 mm x 18.3 mm x 180.1 mm | 1920 x 1200 | 1 | 4 GB | HDMI, UART, USB | Advantech | + 50 C | - | LPDDR3 | - 10 C | 64 GB | eMMC | Intel | x7-Z8750 | Atom | Details | 4.701 lbs | AIM-68 | Industrial Grade | Computing | 1.6 GHz | 9 V, 19 V | 4 GB | Panel PCs | - | FHD LCD | Panel PCs | ||
![]() AIM-38CT-C3101000 Advantech | In Stock | - | - | Advantech | 2 MB | - | 10.1 in | 280 mm x 18.3 mm x 180.1 mm | 1920 x 1200 | 1 | 4 GB | HDMI, USB | Advantech | + 50 C | 8 GB | LPDDR3 | - 10 C | 64 GB | eMMC | Intel | x7-Z8750 | Atom | Details | - | AIM-38 | Industrial Grade | Computing | 1.6 GHz | 100 VAC to 240 VAC | 4 GB | Panel PCs | - | FHD LCD | Panel PCs | ||
![]() AIM-65AT-22307000 Advantech | In Stock | - | - | Advantech | - | - | 8 in | 142 mm x 240 mm x 14.5 mm | 1200 x 1920 | 1 | 4 GB | HDMI, USB | Advantech | + 50 C | - | - | 0 C | 64 GB | eMMC | Intel | x5-Z8350 | Atom | Details | - | AIM-65 | Industrial Grade | Computing | 1.44 GHz | 5 V, 9 V | 4 GB | Panel PCs | - | IPS LCD | Panel PCs | ||
![]() AIM-58CT-13101000 Advantech | In Stock | - | - | Advantech | - | - | - | - | - | 1 | 4 GB | - | Advantech | - | - | - | - | 64 GB | - | Intel | x7-Z8750 | Atom | Details | - | AIM-58 | - | Computing | 1.6 GHz | - | 4 GB | Panel PCs | - | - | Panel PCs | ||
![]() AIM-55AT-12301001 Advantech | In Stock | - | - | Advantech | - | - | 8 in | 240 mm x 142 mm x 17.5 mm | 1920 x 1200 | 1 | 4 GB | - | Advantech | - | - | RAM | - | 64 GB | eMMC | Intel | x5-Z8350 | Atom | Details | - | AIM-55 | Medical Grade | Computing | 1.44 GHz | 5 V, 9 V | 4 GB | Panel PCs | - | IPS TFT | Panel PCs | ||
![]() AMIS-50-JM1-K2N70C Advantech | In Stock | - | - | Advantech | - | Mini-ITX | - | - | - | 1 | 4 GB | - | Advantech | - | - | DDR4 | - | 128 GB | SSD | Intel | i7-6600U | Core i7 | Details | - | AMIS-50 | Embedded Computer Cart | Computing | - | 100 VAC to 240 VAC | 4 GB | Panel PCs | - | - | Panel PCs | ||
![]() POC-W212-C11D-ATE Advantech | In Stock | - | - | Advantech | - | - | 21.5 in | 550 mm x 360 mm x 65 mm | 1920 x 1080 | 1 | 4 GB | HDMI, PCIe, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | J1900 | Celeron | Details | - | POC-W212 | Widescreen | Computing | 2 GHz | 90 VAC to 260 VAC | 4 GB | Panel PCs | - | IPS | Panel PCs | ||
![]() UTC-315GR-ATB0E Advantech | In Stock | - | - | Advantech | 2 MB | - | 15.6 in | 402 mm x 260 mm x 39.7 mm | 1366 x 768 | 1 | 4 GB | Audio, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | N4200 | Pentium | Details | - | UTC-315 | Touch Panel | Computing | 1.1 GHz | 12 V to 30 V | 4 GB | Panel PCs | - | TFT LCD | Panel PCs | ||
![]() POC-W213-C01D-ACE Advantech | In Stock | - | - | Advantech | 2 MB | - | 21.5 in | 550 mm x 360 mm x 65 mm | 1920 x 1080 | 1 | 4 GB | Audio, HDMI, PCIe, Serial, USB | Advantech | + 40 C | 32 GB | DDR4 | 0 C | 128 GB | SSD | Intel | 3955U | Celeron | Details | - | POC-W213 | Widescreen | Computing | 2 GHz | 90 VAC to 260 VAC | 4 GB | Panel PCs | - | IPS | Panel PCs | ||
![]() POC-W212-C11D-ACE Advantech | In Stock | - | - | Advantech | - | - | 21.5 in | 550 mm x 360 mm x 65 mm | 1920 x 1080 | 1 | 4 GB | HDMI, PCIe, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | J1900 | Celeron | Details | - | POC-W212 | Widescreen | Computing | 2 GHz | 90 VAC to 260 VAC | 4 GB | Panel PCs | - | IPS | Panel PCs | ||
![]() UTC-318PER-ATB0E Advantech | In Stock | - | - | Advantech | 3 MB | - | 18.5 in | 475 mm x 295 mm x 43.5 mm | 1366 x 768 | 1 | 2 GB | Audio, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | 64 GB | SSD | Intel | i5-4300U | Core i5 | Details | - | UTC-318 | All-in-One POS System | Computing | 1.9 GHz | 12 V to 30 V | 2 GB | Panel PCs | 70 W | TFT LCD | Panel PCs | ||
![]() POC-W243L-C00D-ACE Advantech | In Stock | - | - | Advantech | - | - | 24 in | 583 mm x 386 mm x 69 mm | 1920 x 1080 | 1 | 4 GB | Audio, HDMI, Serial, USB | Advantech | + 40 C | 16 GB | DDR4 | 0 C | - | - | Intel | 3965U | Celeron | Details | - | POC-W243 | Clinical Grade Widescreen | Computing | - | 90 VAC to 240 VAC | 4 GB | Panel PCs | - | TFT LCD | Panel PCs | ||
![]() UTC-520GP-ATB0E Advantech | In Stock | - | - | Advantech | 2 MB | - | 21.5 in | 517.64 mm x 313.51 mm x 43.5 mm | 1920 x 1080 | 1 | - | Audio, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | N4200 | Pentium | Details | - | UTC-520 | Touch Panel | Computing | 1.1 GHz | - | - | Panel PCs | 50 W | TFT LCD | Panel PCs | ||
![]() UTC-520EP-ATB0E Advantech | In Stock | - | - | Advantech | 3 MB | - | 21.5 in | 517.64 mm x 313.51 mm x 43.5 mm | 1920 x 1080 | 1 | 4 GB | Audio, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | i5-4300U | Core i5 | Details | - | UTC-520 | Touch Panel | Computing | 1.9 GHz | - | 4 GB | Panel PCs | 65 W | TFT LCD | Panel PCs | ||
![]() UTC-515GR-ATB0E Advantech | In Stock | - | - | Advantech | 2 MB | - | 15.6 in | 389.81 mm x 240.12 mm x 45.2 mm | 1366 x 768 | 1 | 4 GB | Audio, Ethernet, HDMI, Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | N4200 | Pentium | Details | - | UTC-515 | Touch Panel | Computing | 1.1 GHz | 12 V | 4 GB | Panel PCs | 40 W | TFT LCD | Panel PCs | ||
![]() UTC-307GP-ATB1E Advantech | In Stock | - | - | Advantech | 2 MB | - | 7 in | 185 mm x 121.45 mm x 32.25 mm | 800 x 480 | 1 | 2 GB | Serial, USB | Advantech | + 40 C | 8 GB | DDR3L | 0 C | - | - | Intel | N4200 | Pentium | Details | - | UTC-307 | Touch Panel | Computing | 1.1 GHz | 12 V to 24 V | 2 GB | Panel PCs | 34 W | TFT LCD | Panel PCs |