- Height
- AC Outlets
- Applications
- Backup Time - Max Load
- Base Product Number
- Cord Length
- Form
- Input Connector
- Length
- Media Lines Protected
- Mfr
- Output Connector
Attribute column
Manufacturer
Advantech Uninterruptible Power Supply (UPS) Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Input Voltage-Max | Input Voltage-Min | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Overall Impedance | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Color | Applications | Ingress Protection | Style | Output Power | Voltage - Output | Operating Temperature Range | 1st Connector | 2nd Connector | Form | Cord Length | Input Connector | Output Connector | Power - Rated | AC Outlets | Features | Media Lines Protected | Backup Time - Max Load | Input Voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB-BR700G Advantech | In Stock | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J02W0 | RG-316 | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | 12.205 L x 3.583 W (310.00mm x 91.00mm) | Line Interactive (Input Regulation) | Copper | General Purpose, Industrial Control | - | BNC to SMA | - | 120V | - | BNC Plug | SMA Jack | Tower | 6 (1.83m) | - | NEMA 5-15R | 700VA / 420W | 6 (3 UPS, 3 Surge Only) | Shielded | RJ45, Type F Coax | - | - | 7.480 (190.00mm) | 108.0 (2.7m) 9.0 | - | ||
![]() UNO-IPS1560-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | RS-232 | + 45 C | - | 0 C | DIN Rail | 3 A | - | - | - | - | - | - | - | - | - | - | - | 72 W | - | 0 C to + 45 C | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 36 VDC | 21.4 mm | 86.6 mm | 55 mm | ||
![]() BB-DR-UPS40 Advantech | In Stock | - | - | - | - | - | - | - | - | BB-DR | - | - | - | - | - | - | - | Tri-Star Electronics | - | - | - | - | Bag | Active | - | * | 3.937 L x 2.185 W (100.00mm x 55.50mm) | Standby (No Regulation) | - | General Purpose, Industrial Control | - | - | - | 24V | - | - | - | Din Rail | - | - | - | - | - | - | - | - | - | 4.929 (125.20mm) | - | - |


Product
Brand
Articles
Tools