- Series
- Mfr
- Product Status
- Package
- Mounting Type
- Operating Temperature
- Type
- Features
- Connector Type
- Ingress Protection
- Configuration
- Copper Type
Attribute column
Manufacturer
Advantech Media Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Connector Type | Type | Capacitance | Ingress Protection | Lead Spacing | Configuration | Voltage | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | MTU | Features | SFP/XFP Ports |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 852-11757 Advantech | In Stock | - | - | - | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 856-14250 Advantech | In Stock | - | - | Surface Mount | RCD | Advantech Corp | Bulk | Not For New Designs | Y | 5VDC | 0°C ~ 50°C | Pcs./Reel max 2500, Tape width 8mm, Reel dia 7 in. | iMcV-Giga-FiberLinX-III | 0.095 (2.41) L x 0.070 (1.78) W x 0.060 (1.52) H | 10% | RJ45, SC | Managed | 3.3nH | - | - | Modular - Card | 1000mA | Gigabit (Singlemode) | 10/100/1000 | 2 | 2 | 40km | Jumbo | LFPT, SNMP Manageable | - | ||
![]() 855-10659 Advantech | In Stock | - | - | 4-Terminal, Axial Leads | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | Case Style: Polyester Sleeve w/Epoxy End Seal | - | 19.05in (0.750mm) D, 41.3in (1.625mm) L | - | - | - | 680µF | - | 6.35 (0.250) | - | 40V DC Working; 50V DC Surge | - | - | - | - | - | - | - | - | ||
![]() 854-17655 Advantech | In Stock | - | - | 4-Terminal, Axial Leads | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | Case Style: P.V.C. Sleeve w/Epoxy End Seal | - | 22.23in (0.875mm) D, 66.7in (2.625mm) L | - | - | - | 6800µF | - | 7.62 (0.300) | - | 5V DC Working; 7V DC Surge | - | - | - | - | - | - | - | - | ||
![]() 850-18137 Advantech | In Stock | - | - | Surface Mount | RCD | Advantech Corp | Bulk | Not For New Designs | Y | 5V | 0°C ~ 50°C | Pcs./Reel max 2500, Tape width 8mm, Reel dia 7 in. | iMcV-T1/E1/J1-LineTerm | 0.095 (2.41) L x 0.070 (1.78) W x 0.060 (1.52) H | 5% | RJ48, SC | Managed | 8.2nH | - | - | Modular - Card | 970mA | - | T1/E1/J1 | 1 | 1 | 80km | - | SNMP Manageable | - | ||
![]() 854-19966 Advantech | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | 206uF | - | - | - | 440VAC | - | - | - | - | - | - | - | - | ||
![]() 850-18142 Advantech | In Stock | - | - | Term: ¼in Solder Lug Quick-Connect, w/Bracket | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | 5V | 0°C ~ 50°C | 1.75in Round Case | iMcV-T1/E1/J1-LineTerm | - | ±10% | RJ48, SC | Managed | 206uF | - | - | Modular - Card | 440VAC | - | T1/E1/J1 | 1 | 1 | 80km | - | SNMP Manageable | - | ||
![]() 856-17654 Advantech | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Resistor | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | 12 ~ 48VDC | -45°C ~ 85°C | 1.75in Round Case | IE-MiniFiberLinX-II | - | ±10% | RJ45, SC | Managed | 206uF | - | - | Fixed | 440VAC | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 40km | 1916 | SNMP Manageable | - | ||
![]() 856-14244 Advantech | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Bracket | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | 5VDC | 0°C ~ 50°C | 1.75in Round Case | iMcV-Giga-FiberLinX-III | - | ±10% | RJ45, SC | Managed | 206uF | - | - | Modular - Card | 440VAC | Gigabit (Singlemode) | 10/100/1000 | 2 | 2 | 40km | Jumbo | LFPT, SNMP Manageable | - | ||
![]() 854-11744 Advantech | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, Ground Lug | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | -20°C ~ 70°C | 1.75in Round Case | Giga-MiniMc | - | ±10% | RJ45, SC | Unmanaged | 206uF | - | - | Fixed | 440VAC | Singlemode | 10/100/1000 | 1 | 1 | 70km | - | LFPT | 1 | ||
![]() 857-11953 Advantech | In Stock | - | - | Surface Mount | RCD | Advantech Corp | Bulk | Not For New Designs | Y | - | - | Pcs./Reel max 2000, Tape width 8mm, Reel dia 7 in. | - | 0.115 (2.92) L x 0.110 (2.80) W x 0.090 (2.28) H | 5% | - | - | 12nH | - | - | - | 1000mA | - | - | - | - | - | - | - | - | ||
![]() 854-11714 Advantech | In Stock | - | - | Surface Mount | RCD | Advantech Corp | Bulk | Not For New Designs | Y | - | -20°C ~ 70°C | Pcs./Reel max 2000, Tape width 8mm, Reel dia 7 in. | Giga-MiniMc | 0.115 (2.92) L x 0.110 (2.80) W x 0.090 (2.28) H | 2% | RJ45, SC | Unmanaged | 3900nH | - | - | Fixed | 235mA | Singlemode | 10/100/1000 | 1 | 1 | 40km | - | LFPT | 1 | ||
![]() 854-17726 Advantech | In Stock | - | - | 4-Terminal, Axial Leads | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | Case Style: P.V.C. Sleeve | IE-MiniFiberLinX-II | 25.40in (1.000mm) D, 66.7in (2.625mm) L | - | RJ45, ST | Managed | 6800µF | - | 10.16 (0.400) | Fixed | 20V DC Working; 25V DC Surge | Singlemode | 10/100 | 1 | 1 | 30km | - | - | - | ||
![]() 852-10712 Advantech | In Stock | - | - | 4-Terminal, Axial Leads | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | Case Style: Polyester Sleeve (standard) | - | 25.40in (1.000mm) D, 54.0in (2.125mm) L | - | - | - | 6800µF | - | 10.16 (0.400) | - | 7.5V DC Working; 10V DC Surge | - | - | - | - | - | - | - | - | ||
![]() 850-14225 Advantech | In Stock | - | - | - | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 856-17658 Advantech | In Stock | - | - | - | AUTEC POWER SYSTEMS | Advantech Corp | Bulk | Not For New Designs | - | - | - | - | - | 172.2x72.2x41.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 854-17761 Advantech | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, w/Resistor | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | 206uF | - | - | - | 440VAC | - | - | - | - | - | - | - | - | ||
![]() 855-10667 Advantech | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, w/Bracket | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | 206uF | - | - | - | 440VAC | - | - | - | - | - | - | - | - | ||
![]() 856-15761 Advantech | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | 206uF | - | - | - | 440VAC | - | - | - | - | - | - | - | - | ||
![]() 856-19767 Advantech | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | BARKER MICROFARADS INC | Advantech Corp | Bulk | Not For New Designs | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | 206uF | - | - | - | 440VAC | - | - | - | - | - | - | - | - |