- Series
- Mfr
- Product Status
- Package
- Mounting Type
- Operating Temperature
- Type
- Features
- Connector Type
- Ingress Protection
- Configuration
- Copper Type
Attribute column
Manufacturer
Advantech Media Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Base Product Number | Contact Current | Dimensions | Mfr | Mounting | Package | Product Status | RoHS | Terminal | Voltage-Input | Operating Temperature | Series | Connector Type | Type | Ingress Protection | Switch Function | Configuration | Note | Operating Force | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | Product | MTU | Features | SFP/XFP Ports | Backlight Color | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC-754I-SFP Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-754 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | 100 ~ 240VAC | -40°C ~ 80°C | LDT | RJ45, SFP | Switch | - | - | Modular - Card | - | 1,2N | - | 10/100 | 1 | - | Varies | - | - | LFPT, SNMP Manageable | 2 (SFP) | - | IP40 | ||
![]() IMC-750-SEST Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-750 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | 0°C ~ 50°C | LDT | RJ45, ST | Switch | - | - | Modular - Card | - | 1,2N | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 40km | - | 1916 | LFPT, SNMP Manageable | - | - | IP40 | ||
![]() IMC-350-USB Advantech | In Stock | - | - | DIN Rail | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Obsolete | Yes | PCB Pins | 100 ~ 240VAC | 0°C ~ 50°C | LDT | SC | Switch | - | - | Fixed | - | 1,2N | 100BASE-FX (Multimode) | 10/100 | 1 | 1 | 2km | - | 1916 | LFPT | - | - | IP40 | ||
![]() IMC-350I-SEST Advantech | In Stock | - | - | Chassis Mount | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Obsolete | Yes | PCB Pins | 7 ~ 50VDC | -25°C ~ 85°C | LDT | RJ45, ST | Switch | - | - | Fixed | - | 1,2N | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 30km | - | 1916 | - | - | - | IP40 | ||
![]() IMC-370I-SST-PS-A Advantech | In Stock | - | - | - | Thermoplastic | - | - | 0,2 | 10x15mm | - | THT | - | - | Yes | PCB Pins | - | - | LDT | - | Switch | - | - | - | - | 1,2N | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() IMC-370-MMST-PS-A Advantech | In Stock | - | - | DIN Rail | Thermoplastic | - | IMC-370 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Obsolete | Yes | PCB Pins | 100 ~ 240VAC | 0°C ~ 50°C | LDT | ST | Switch | - | - | Fixed | - | 1,2N | Multimode | 10/100/1000 | 1 | 1 | 550m | - | 10240 | LFPT | - | - | IP40 | ||
![]() IMC-350I-SST-PS-A Advantech | In Stock | - | - | DIN Rail | Thermoplastic | - | IMC-350 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | 100 ~ 240VAC, 7 ~ 50VDC | -25°C ~ 85°C | LDS | SC | Switch | - | - | Fixed | - | 1,2N | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 20km | Media Converters | 1916 | LFPT | - | - | IP40 | ||
![]() IMC-350-USB-A Advantech | In Stock | - | - | DIN Rail | Thermoplastic | - | IMC-350 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | 100 ~ 240VAC | 0°C ~ 50°C | LDT | SC | Switch | - | - | Fixed | - | 1,2N | 100BASE-FX (Multimode) | 10/100 | 1 | 1 | 2km | Media Converters | 1916 | LFPT | - | - | IP40 | ||
![]() IMC-771-SSR Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-771 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | 0°C ~ 50°C | LDT | RJ45, SC | Switch | - | - | Modular - Card | - | 1,2N | Gigabit (Singlemode) | 10/100/1000 | 1 | 1 | 10km | - | - | LFPT, SNMP Manageable | - | - | IP40 | ||
![]() IMC-721I-MM Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-721 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | 0°C ~ 50°C | LDS | RJ48, SC | Switch | - | - | Modular - Card | - | 1,2N | 100BASE-FX (Multimode) | T1/E1/J1 | 1 | 1 | 5km | - | - | SNMP Manageable | - | - | IP40 | ||
![]() IMC-370I-SE-PS-A Advantech | In Stock | - | - | - | Thermoplastic | - | - | 0,2 | 10x15mm | - | THT | - | - | Yes | PCB Pins | - | - | LDS | - | Switch | - | - | - | - | 1,2N | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() IMC-370I-2SFP-PS Advantech | In Stock | - | - | Chassis Mount | Thermoplastic | - | IMC-370 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | 100 ~ 240VAC | -25°C ~ 85°C | LDT | SFP | Switch | - | - | Fixed + SFP | - | 1,2N | SFP | - | - | Up to 1 | Varies | 10/100/1000Mbps Miniature Media Converters | - | - | 1 (SFP) | - | IP40 | ||
![]() IMC-450-SLST Advantech | In Stock | - | - | Desktop, DIN Rail, Wall-Mount | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Box | Obsolete | Yes | PCB Pins | 100 ~ 240VAC | 0°C ~ 50°C | LDS | RJ45, ST | Switch | - | - | Fixed | - | 1,2N | Singlemode | 10/100 | 1 | 1 | 80km | - | Jumbo | LFPT | - | - | IP40 | ||
![]() IMC-770-SSR Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-770 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Not For New Designs | Yes | PCB Pins | - | 0°C ~ 50°C | LDS | RJ45, SC | Switch | - | - | Modular - Card | - | 1,2N | Gigabit (Singlemode) | 10/100/1000 | 1 | 1 | 10km | - | 1632 | SNMP Manageable | - | - | IP40 | ||
![]() IMC-480-SE Advantech | In Stock | - | - | - | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Box | Obsolete | Yes | PCB Pins | 100 ~ 240VAC | 0°C ~ 50°C | LDT | RJ45, SC | Switch | - | - | Fixed | - | 1,2N | Singlemode | 10/100 | 1 | 1 | 40km | - | Jumbo | LFPT | - | - | IP40 | ||
![]() IMC-784I-SFP Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-784 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | -40°C ~ 85°C | LDT | RJ45, SFP | Switch | - | - | Modular - Card | - | 1,2N | SFP | 10/100 | 2 | Up to 2 | Varies | Slide-In Modular Media Converters | Jumbo | SNMP Manageable | 2 (SFP) | - | IP40 | ||
![]() IMC-350I-SE-PS Advantech | In Stock | - | - | Chassis Mount | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Obsolete | Yes | PCB Pins | 7 ~ 50VDC | -40°C ~ 85°C | LDT | RJ45, SC | Switch | - | - | Fixed | - | 1,2N | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 30km | - | 1916 | - | - | - | IP40 | ||
![]() IMC-350-SFP-PS Advantech | In Stock | - | - | Chassis Mount | Thermoplastic | - | - | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Obsolete | Yes | PCB Pins | 5VDC | 0°C ~ 50°C | LDS | RJ45, SFP | Switch | - | - | Fixed | - | 1,2N | SFP | 10/100 | 1 | Up to 1 | Varies | - | 1916 | - | 1 (SFP) | - | IP40 | ||
![]() IMC-750-SSER Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-750 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | 0°C ~ 50°C | LDS | RJ45, SC | Switch | - | - | Modular - Card | - | 1,2N | 100BASE-FX (Singlemode) | 10/100 | 1 | 1 | 40km | - | 1916 | LFPT, SNMP Manageable | - | - | IP40 | ||
![]() IMC-721I-SE Advantech | In Stock | - | - | Rack Mount | Thermoplastic | - | IMC-721 | 0,2 | 10x15mm | Advantech Corp | THT | Bulk | Active | Yes | PCB Pins | - | 0°C ~ 50°C | LDS | RJ48, SC | Switch | - | - | Modular - Card | - | 1,2N | 100BASE-FX (Singlemode) | T1/E1/J1 | 1 | 1 | 40km | - | - | SNMP Manageable | - | - | IP40 |