- Series
- Number of Ports
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Type
- Ingress Protection
- Configuration
- Connector Type
- Copper Ports
Attribute column
Manufacturer
Advantech Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage-Input | Operating Temperature | Series | Connector Type | Type | Ingress Protection | Configuration | Number of Ports | Data Rate | Power Consumption | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-9510E-2GL-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 60 V | 16.8 V | 3.307 lbs | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-2706G-1GFPI-BE Advantech | In Stock | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | - | 48 V | 24 V | 1.102 lbs | - | - | - | - | - | - | - | 5 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | 2 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508E-PH-AE Advantech | In Stock | - | - | - | - | 1 | Ethernet | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508G-H-AE Advantech | In Stock | - | - | - | - | 1 | - | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | 2.866 lbs | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508G-MH-AE Advantech | In Stock | - | - | - | - | 1 | - | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GML-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 60 V | 16.8 V | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508E-PL-AE Advantech | In Stock | - | - | - | - | 1 | Ethernet | + 70 C | - | - 40 C | - | - | - | 60 V | 16.8 V | 2.866 lbs | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508E-H-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | 3.307 lbs | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() ECU-P1524SPE-AE Advantech | In Stock | - | - | - | - | 1 | Ethernet, PCIe, SFP | + 70 C | - | - 25 C | - | - | - | 5 V | 3.3 V | - | - | - | - | - | - | - | - | 1 x RJ45, 2 x SFP | 100 Mb/s, 1 Gb/s | - | - | - | - | - | Ethernet Expansion Cards | - | - | ||
![]() EKI-9508E-MH-AE Advantech | In Stock | - | - | Wall Mount | EKI-9508 | 1 | Ethernet | + 70 C | Advantech Corp | - 40 C | Bulk | Active | - | 137.5 V | 50.4 V | 3.307 lbs | - | -40°C ~ 70°C | - | M12 | Switch - Managed | IP40 | Fixed | 8 x M12 | 10 Mb/s, 100 Mb/s | 5 W | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GMH-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508G-L-AE Advantech | In Stock | - | - | - | - | 1 | - | + 70 C | - | - 40 C | - | - | - | 60 V | 16.8 V | 2.866 lbs | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510G-2GML-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 60 V | 16.8 V | 3.307 lbs | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510G-2GMH-AE Advantech | In Stock | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 10 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9508G-PH-AE Advantech | In Stock | - | - | - | - | 1 | - | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | 2.866 lbs | - | - | - | - | - | - | - | 8 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | 5 W | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-2720G-4FI-AE Advantech | In Stock | - | - | DIN Rail | - | 1 | Ethernet, SFP | + 75 C | Advantech Corp | - 40 C | Box | Active | - | 48 V | 12 V | 1.764 lbs | 12V ~ 48V | -40°C ~ 75°C | EKI | RJ45, SFP | Switch - Unmanaged | IP30 | Fixed + SFP | 16 x RJ45, 4 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | 15 W | SFP | 10/100/1000 | 16 | 4 | Ethernet Switches, Unmanaged | 4 | SFP | ||
![]() PCI-1203-10AE Advantech | In Stock | - | - | - | - | 1 | - | + 60 C | - | 0 C | - | - | Details | 5 V | 5 V | 14.109585 oz | - | - | PCI-1203 | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() PCI-1203-32AE Advantech | In Stock | - | - | - | - | 1 | - | + 60 C | - | 0 C | - | - | Details | 5 V | 5 V | 14.109585 oz | - | - | PCI-1203 | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() PCI-1203-16AE Advantech | In Stock | - | - | - | - | 1 | - | + 60 C | - | 0 C | - | - | Details | 5 V | 5 V | 14.109585 oz | - | - | PCI-1203 | - | - | - | - | 2 x RJ45 | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() EKI-2728SI-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | EKI-2728 | 1 | Ethernet, Fiber Optic | + 75 C | Advantech Corp | - 40 C | Bulk | Active | Details | 30 V, 48 V | 18 V, 12 V | 1.764 lbs | 12 ~ 48VDC | -40°C ~ 75°C | EKI-2728 | RJ45, SC | Switch - Unmanaged | - | Fixed | 6 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s, 1 Gb/s | 7 W | 100BASE-FX (Singlemode) | 10/100/1000 | 6 | 2 | Ethernet Switches, Unmanaged | - | - |