- Series
- Number of Ports
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Type
- Ingress Protection
- Configuration
- Connector Type
- Copper Ports
Attribute column
Manufacturer
Advantech Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Voltage-Input | Operating Temperature | Series | Connector Type | Type | Voltage - Supply | Ingress Protection | Frequency | Configuration | Memory Size | Operating Supply Current | Number of Ports | Data Rate | Utilized IC / Part | Protocol | Power Consumption | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Fiber Type | Current - Transmitting | Modulation | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-7706G-2F-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | 1 | Ethernet, SFP | + 60 C | Advantech Corp | - 10 C | - | Box | Active | Details | 48 V | 12 V | 2.205 lbs | - | 12V ~ 48V | -10°C ~ 60°C | EKI-7706G | RJ45, SFP | Switch - Managed | - | IP30 | - | Fixed + SFP | - | - | 4 x RJ45, 2 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 5.28 W | - | - | - | - | - | - | - | SFP | - | - | 10/100/1000 | 4 | 2 | Ethernet Switches, Managed | 2 | SFP | ||
![]() EKI-2528I-M12-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | EKI-2528 | - | - | 1 | Ethernet | + 75 C | Advantech Corp | - 40 C | - | Bulk | Active | Details | 48 V | 12 V | 1.543 lbs | - | 12 ~ 48VDC | -40°C ~ 75°C | - | M12 | Switch - Unmanaged | - | IP67 | - | Fixed | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | 1.92 W | - | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510G-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-7708E-4FI-AE Advantech | In Stock | - | - | DIN Rail | - | EKI-7708 | - | - | 1 | Ethernet, SFP | + 75 C | Advantech Corp | - 40 C | - | Box | Active | Details | 48 V | 12 V | 2.866 lbs | - | 12 ~ 48VDC | -40°C ~ 75°C | EKI-7708E | RJ45, SFP | Switch - Managed | - | - | - | Fixed + SFP | - | - | 4 x RJ45, 4 x SFP | 10 Mb/s, 100 Mb/s | - | - | 12.1 W | - | - | - | - | - | - | - | SFP | - | - | 10/100 | 4 | Up to 2 | Ethernet Switches, Managed | 2 | SFP, Gigabit | ||
![]() EKI-7708G-4FP-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 60 C | - | - 10 C | - | - | - | Details | 48 V | 48 V | 2.205 lbs | - | - | - | EKI-7708G | - | - | - | - | - | - | - | - | 4 x RJ45, 4 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-7706G-2FI-AE Advantech | In Stock | - | - | DIN Rail | - | EKI-7706 | - | - | 1 | Ethernet, SFP | + 85 C | Advantech Corp | - 40 C | - | Box | Active | Details | 48 V | 12 V | 2.205 lbs | - | 12 ~ 48VDC | -40°C ~ 75°C | EKI-7706G | RJ45, SFP | Switch - Managed | - | IP30 | - | Fixed + SFP | - | - | 4 x RJ45, 2 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 5.28 W | - | - | - | - | - | - | - | SFP | - | - | 10/100 | 4 | Up to 2 | Ethernet Switches, Managed | 2 | SFP, Gigabit | ||
![]() C-PCM-24S24G-4AV-1 Advantech | In Stock | - | - | Card Edge | Module | C-PCM-24S24G | LTE Cat. 4 for AT&T/Verizon | 26.8 mm x 30 mm x 12.4 mm | - | PCIe | + 85 C | Advantech Corp | - 40 C | - | Box | Active | - | 5 V | 5 V | - | - | - | -40°C ~ 85°C | MultiTech Dragonfly™ | - | - | - | - | 690 MHz to 960 MHz, 1710 MHz to 2700 MHz | - | - | 712 mA | - | 150Mbps | MTQ-LNA7-B02 | HSPA, LTE, UMTS | - | - | - | Cellular | Whip, Tilt | - | USB | - | - | - | - | - | - | - | Cellular Modems | - | - | ||
![]() PCE-GIGE2-00A1 Advantech | In Stock | - | - | - | - | - | - | - | 1 | PCIe | + 60 C | - | 0 C | Socket Mount | - | - | Details | - | - | - | Commercial grade | - | 0 to 60 °C | PCE-GIGE | - | Expansion Card | - | - | - | - | - | - | 2 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Expansion Cards | - | - | ||
![]() EKI-2728-CE Advantech | In Stock | - | - | DIN Rail | - | EKI-2728 | - | - | 1 | Ethernet | + 60 C | Advantech Corp | - 10 C | - | Tray | Active | Details | 48 V | 12 V | 1.543 lbs | - | 12 ~ 48VDC | -10°C ~ 60°C | EKI-2728 | RJ45 | Switch - Unmanaged | - | IP30 | - | Fixed | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 5.28 W | - | - | - | - | - | - | - | - | - | - | 10/100/1000 | 8 | - | Ethernet Switches, Unmanaged | - | - | ||
![]() PCM-24R2PE-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | Serial | - | - | - | - | - | - | Details | 24 V | 24 V | - | - | - | - | PCM-24R2PE | - | - | - | - | - | - | - | - | 2 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() EKI-2725FI-AE Advantech | In Stock | - | - | DIN Rail | - | EKI-2725 | - | - | 1 | Ethernet, SFP | + 75 C | Advantech Corp | - 40 C | - | Bulk | Active | Details | 48 V | 12 V | 1.764 lbs | - | 12 ~ 48VDC | -10°C ~ 60°C | EKI-2725 | RJ45, SFP | Switch - Unmanaged | - | IP30 | - | Fixed + SFP | - | - | 4 x RJ45, 1 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 2.5 W | - | - | - | - | - | - | - | SFP | - | - | 10/100/1000 | 4 | 1 | Ethernet Switches, Unmanaged | 1 | SFP, Gigabit | ||
![]() EKI-7710E-2CPI-AU Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | - | Details | 48 V | 24 V | 2.866 lbs | - | - | - | - | - | - | - | - | - | - | - | - | 8 x RJ45, 2 x RJ45/SFP Combo | 10 Mb/s, 100 Mb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9516E-8GMPX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | - | Details | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9512G-4GMPX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | - | Details | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9516-P0IDH10E Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | - | Details | 110 V | 24 V | 8.157 lbs | - | - | - | EKI-9516 | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 26.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-2528DI-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | 1 | Ethernet | + 75 C | Advantech Corp | - 40 C | - | Box | Active | Details | 48 V | 12 V | 1.102 lbs | - | 12V ~ 48V | -40°C ~ 75°C | EKI-2528DI | RJ45 | Switch - Unmanaged | - | IP30 | - | Fixed | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | 3.93 W | - | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GMPH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | - | Details | 72 V, 96 V, 110 V | 50.4 V | 3.307 lbs | - | - | - | EKI-9510E | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() C-PCM-24S24G-1A-1 Advantech | In Stock | - | - | Card Edge | Module | C-PCM-24S24G | LTE Cat. 1 for AT&T | 26.8 mm x 30 mm x 12.4 mm | - | PCIe | + 85 C | Advantech Corp | - 40 C | - | Box | Active | - | 5 V | 5 V | - | - | - | -40°C ~ 85°C | MultiTech Dragonfly™ | - | - | - | - | 690 MHz to 960 MHz, 1710 MHz to 2700 MHz | - | - | 510 mA | - | 10Mbps | MTQ-LAT3-B02 | HSPA, LTE, UMTS | - | - | - | Cellular | Whip, Tilt | - | USB | - | - | - | - | - | - | - | Cellular Modems | - | - | ||
![]() EKI-7710G-2CPI-AU Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | - | Details | 48 V | 24 V | 2.866 lbs | - | - | - | - | - | - | - | - | - | - | - | - | 8 x RJ45, 2 x RJ45/SFP Combo | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - |