- Series
- Number of Ports
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Type
- Ingress Protection
- Configuration
- Connector Type
- Copper Ports
Attribute column
Manufacturer
Advantech Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage-Input | Operating Temperature | Series | Connector Type | Type | Voltage - Supply | Ingress Protection | Frequency | Configuration | Memory Size | Operating Supply Current | Number of Ports | Data Rate | Utilized IC / Part | Protocol | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Fiber Type | Current - Transmitting | Modulation | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-9512G-4GMPX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 75 C | - | - 40 C | - | - | Details | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | - | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9516-P0IDH10E Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | Details | 110 V | 24 V | 8.157 lbs | - | - | EKI-9516 | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 26.4 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-2528DI-AE Advantech | In Stock | - | - | DIN Rail, Wall Mount | - | - | - | - | 1 | Ethernet | + 75 C | Advantech Corp | - 40 C | Box | Active | Details | 48 V | 12 V | 1.102 lbs | 12V ~ 48V | -40°C ~ 75°C | EKI-2528DI | RJ45 | Switch - Unmanaged | - | IP30 | - | Fixed | - | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | 3.93 W | - | - | - | - | - | - | - | - | - | 10/100 | 8 | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GMPH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | - | - | - | - | - | Details | 72 V, 96 V, 110 V | 50.4 V | 3.307 lbs | - | - | EKI-9510E | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9510G-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() MIC-3958A1-S1E Advantech | In Stock | - | - | - | - | - | - | - | 1 | - | + 60 C | - | - 40 C | - | - | Details | 5 V | 5 V | - | - | - | MIC-3958 | - | - | - | - | - | - | - | - | 4 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 9.5 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Add-On Boards | - | - | ||
![]() EKI-2728MI-BE Advantech | In Stock | - | - | DIN Rail | - | EKI-2728 | - | - | 1 | Ethernet, Fiber Optic | + 75 C | Advantech Corp | - 40 C | Bulk | Active | Details | 30 V, 48 V | 18 V, 12 V | 1.764 lbs | 12 ~ 48VDC | -40°C ~ 75°C | EKI-2728 | RJ45, SC | Switch - Unmanaged | - | IP30 | - | Fixed | - | - | 6 x RJ45, 2 x Fiber Optic | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 7 W | - | - | - | - | - | - | 100BASE-FX (Multimode) | - | - | 10/100/1000 | 6 | 2 | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9516G-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | 16 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9512G-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 17 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-9512E-4GMX-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet | + 75 C | - | - 40 C | - | - | - | 137.5 V | 16.8 V | 8.157 lbs | - | - | - | - | - | - | - | - | - | - | - | 12 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() BB-B-XC-ETH Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet | + 60 C | - | - 30 C | - | - | - | 3.3 V | 3.3 V | 0.352740 oz | - | - | - | - | - | - | - | - | - | - | - | 1 x RJ45 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Boards | - | - | ||
![]() AIW-346FQ-N02 Advantech | In Stock | - | - | Card Edge | Module | AIW-346 | - | 50 mm x 31.2 mm x 1 mm | - | USB | + 80 C | Advantech Corp | - 30 C | Bulk | Active | Details | - | - | - | - | -30°C ~ 80°C | AIW-346 | - | - | 3.3V | - | - | - | - | - | - | 150 Mb/s | - | LTE, WCDMA | - | - | Cellular | Antenna Not Included, I-PEX | - | UART, USB | - | - | - | - | - | - | - | Modems | - | - | ||
![]() EKI-2720G-4F-AE Advantech | In Stock | - | - | DIN Rail | - | EKI-2720 | - | - | 1 | Ethernet, SFP | + 60 C | Advantech Corp | - 10 C | Bulk | Active | Details | 48 V | 12 V | 1.764 lbs | 12 ~ 48VDC | -40°C ~ 75°C | - | RJ45, SFP | Switch - Unmanaged | - | - | - | Fixed + SFP | - | - | 16 x RJ45, 4 x SFP | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 15 W | - | - | - | - | - | - | - | - | - | 10/100/1000 | 16 | - | Ethernet Switches, Unmanaged | 4 | SFP, Gigabit | ||
![]() EKI-7712G-4FPI-AU Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | Details | 57 V | 53 V | 2.205 lbs | - | - | - | - | - | - | - | - | - | - | 250 mA | 8 x RJ45, 4 x RJ45/SFP Combo | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() EKI-7712G-4FI-AU Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, SFP | + 75 C | - | - 40 C | - | - | Details | 48 V | 12 V | 2.866 lbs | - | - | - | - | - | - | - | - | - | - | 250 mA | 8 x RJ45, 4 x RJ45/SFP Combo | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 12.1 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Managed | - | - | ||
![]() C-PCM-24S24G-MAV-1 Advantech | In Stock | - | - | Card Edge | Module | C-PCM-24S24G | LTE Cat. M1 for AT&T | 26.8 mm x 30 mm x 12.4 mm | - | PCIe | + 85 C | Advantech Corp | - 40 C | Box | Active | - | 5 V | 5 V | - | - | -40°C ~ 85°C | MultiTech Dragonfly™ | - | - | - | - | 690 MHz to 960 MHz, 1710 MHz to 2700 MHz | - | - | 176 mA | - | 375kbps | MTQ-MNA1-B02 | HSPA, LTE, UMTS | - | - | Cellular | Whip, Tilt | - | USB | - | - | - | - | - | - | - | Cellular Modems | - | - | ||
![]() EXM-523-PKG01E Advantech | In Stock | - | - | - | - | - | - | - | 1 | Ethernet, PCIe | + 70 C | - | 0 C | - | - | Details | 3.3 V | 3.3 V | - | - | - | EXM-523 | - | - | - | - | - | - | - | 1.2 A | 2 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() EKI-9510G-2GPH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | ||
![]() EKI-9510E-2GPH-AE Advantech | In Stock | - | - | - | - | - | - | - | 1 | M12 | + 70 C | - | - 40 C | - | - | - | 137.5 V | 50.4 V | 3.307 lbs | - | - | - | - | - | - | - | - | - | - | - | 10 x M12 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - |