- Efficiency
- Series
- Input Type
- Size / Dimension
- Mfr
- Operating Temperature
- Product Status
- Applications
- Approval Agency
- Cord Length
- Form
- Input Connector
Attribute column
Manufacturer
Advantech AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Brand | Center Pin Length | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Standard Number | Unit Weight | Voltage-Input | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96PSA-A60W12H4-1 Advantech | In Stock | - | - | - | - | Required | CE, CUL, IEC, UL 60950 | - | - | - | 4 Pin Rectangular | 1.5 m | 1 | Industrial | - | + 40 C | - | 0 C | Desktop | 5 A | 12 V | - | - | - | - | - | Details | - | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 60 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | Not Regulated | - | - | CE, CUL, IEC, UL 60950 | 100 VAC to 240 VAC | - | Universal | 31.3 mm | 110 mm | 62 mm | ||
![]() TPC-1000H-ADKE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.62 A | 24 V | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96PSA-A120W12P4 Advantech | In Stock | - | - | - | - | - | CE, CUL, IEC 60950, UL 60950 | - | - | - | 4 Pin Rectangular | 1.5 m | 1 | Industrial | - | + 40 C | - | 0 C | Desktop | 10 A | 12 V | - | - | - | - | - | Details | - | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 120 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | Not Regulated | - | - | CE, CUL, IEC 60950, UL 60950 | 100 VAC to 240 VAC | - | Universal | 42 mm | 171 mm | 72 mm | ||
![]() 96PSA-A63W18V1-M Advantech | In Stock | - | - | - | - | - | CE, CUL, IEC 60601, UL 60601 | - | - | 11 mm | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | Medical | - | + 50 C | - | 0 C | Desktop | 3.5 A | 18 VDC | - | - | - | - | - | Details | - | 1.740 lbs | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 63 W | - | - | 0 C to + 50 C | - | - | - | - | - | - | Not Regulated | - | PSE | CE, CUL, IEC 60601, UL 60601 | 100 VAC to 240 VAC | - | Universal | 43 mm | 146 mm | 76 mm | ||
![]() 96PSA-A65W19T2-1 Advantech | In Stock | - | - | - | - | - | CE, CUL, IEC, UL 60950 | - | - | - | Cord End 2 Pin Terminal | 1.5 m | 1 | Industrial | - | + 40 C | - | 0 C | Desktop | 3.4 A | 19 V | - | - | - | - | - | Details | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 65 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | Not Regulated | - | - | CE, CUL, IEC, UL 60950 | 100 VAC to 240 VAC | - | Universal | 30 mm | 108.3 mm | 46.3 mm | ||
![]() 96PSA-A120W19T2 Advantech | In Stock | - | - | - | - | - | CE, CUL | - | - | - | Cord End 2 Pin Terminal | 1.5 m | 1 | Industrial | - | + 40 C | - | 0 C | Desktop | 6.32 A | 19 V | - | - | - | - | - | Details | - | 1.061 lbs | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 120 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | Not Regulated | - | - | CE, CUL | 100 VAC to 240 VAC | - | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() 96PSA-A150W19D4-M1 Advantech | In Stock | - | - | - | - | - | - | - | - | - | Power DIN | - | 1 | Medical | - | + 40 C | - | 0 C | Desktop | 7.89 A | 19 V | - | - | - | - | - | - | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | 85 % | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | 40 mm | 170 mm | 85 mm | ||
![]() PSA-A45WM-E Advantech Corp | In Stock | - | - | 0.228 lb (103.42 g) | 3-Pin Plug | Included | CB/PSB IEC 62368-1 | - | Advantech | - | USB Type C | - | - | - | Advantech | + 40 C | Advantech Corp | 0 C | Wall Mount | - | 5 VDC, 9 VDC, 12 VDC, 15 VDC, 20 VDC | Box | - | - | Active | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | PSA-A45W (45W) | 1.59" L x 1.10" W x 2.38" H (40.4mm x 27.9mm x 60.5mm) | USB Connector | ITE (Commercial) | 45 W | AC-DC Power Supply | 1 Output | CB, CE, cULus, FCC | Level VI, CoC Tier 2 | - | 3A, 3A, 3A, 3A, 2.25A | Multi-Blade (Sold Separately) | 45 W | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | - | Multi-Blade (Sold Separately) | USB C Receptacle | - | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() PSA-A45WM-U Advantech Corp | In Stock | - | - | 0.21 lb (95.25 g) | 2-Pin Plug | - | BSMI, CB/cUL/UL IEC 62368-1 | - | Advantech | - | USB Type C | - | - | - | Advantech | + 40 C | Advantech Corp | 0 C | Wall Mount | - | 5 VDC, 9 VDC, 12 VDC, 15 VDC, 20 VDC | Box | - | - | Active | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | PSA-A45W (45W) | 1.59" L x 1.10" W x 2.10" H (40.4mm x 27.9mm x 53.3mm) | USB Connector | ITE (Commercial) | 45 W | AC-DC Power Supply | 1 Output | CB, CE, cULus, FCC | Level VI, CoC Tier 2 | - | 3A, 3A, 3A, 3A, 2.25A | Fixed Blade | 45 W | 5V, 9V, 12V, 15V, 20V | Wall Mount AC Adapters | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | - | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() 96PSA-A60W12R1-3 Advantech | In Stock | - | - | - | - | Required | - | - | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 1 | Medical | - | - | - | - | - | 5 A | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | PSE | - | 100 VAC to 240 VAC | - | Universal | - | - | - | ||
![]() 96PSA-A60W12V1-4 Advantech | In Stock | - | - | - | - | Required | - | - | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | Medical | - | - | - | - | - | 5 A | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | PSE | - | 100 VAC to 240 VAC | - | Universal | - | - | - | ||
![]() 96PSA-A60W12W7-3 Advantech | In Stock | - | - | - | - | Required | - | - | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 1 | Medical | - | - | - | - | - | 5 A | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | - | PSE | - | 100 VAC to 240 VAC | - | Universal | - | - | - | ||
![]() 96PSA-A45W12V1-M1 Advantech | In Stock | - | - | - | - | - | - | - | - | 9.5 mm | 2.5 mm Barrel Plug (2.5x5.5) | - | 1 | Medical | - | + 50 C | - | 0 C | Desktop | 3.75 A | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 % | - | - | - | 45 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | 43 mm | 146 mm | 76 mm | ||
![]() DP15-3600500DB Advantech | In Stock | - | - | - | - | - | - | DP15-3600500 | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Blade | - | - | - | - | Wall Mount (Class II) | United Kingdom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP15-3600500DV Advantech | In Stock | - | - | - | - | - | - | DP15-3600500 | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Blade | - | - | - | - | Wall Mount (Class II) | Europe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-PS-SDS Advantech | In Stock | - | - | - | - | Required | - | BB-PS | - | - | 2.1 mm Barrel Plug (2.1x5.5) | - | - | - | - | - | Advantech Corp | - | - | - | 5 VDC | Bulk | - | - | Active | - | - | - | - | 120VAC | - | - | - | Barrel Connector | - | 3 W | - | - | - | - | - | - | Fixed Blade | 3 W | 5V | - | - | Wall Mount (Class II) | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | ||
![]() BB-SMI18-12-V-P230-C1 Advantech | In Stock | - | - | 0.375 lb (170.1 g) | - | - | - | BB-SMI18-12 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | * | 2.95 L x 1.38 W x 2.58 H (75.0mm x 35.0mm x 65.6mm) | - | ITE (Commercial) | 19 W | - | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | Positive Center | 1.6A | Multi-Blade (Included) | - | 12V | - | - | Wall Mount (Class II) | International | 59 (1.50m) | Multi-Blade | Phono Plug, 2.1mm O.D. x 9.5mm | 100mW (Max) | - | - | - | - | - | - | - | - | - | - | ||
![]() AIM-ADP0-0424 Advantech | In Stock | - | - | - | - | - | - | - | Advantech | - | - | - | 1 | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | Desktop AC Adapters | - | - | - | - | - | - | - | - | - | - | - | - | Desktop AC Adapters | - | - | - | - | ||
![]() 96PSA-A150W19P4-3 Advantech | In Stock | - | - | - | - | - | - | - | Advantech | - | - | - | 1 | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | Desktop AC Adapters | - | - | - | - | - | - | - | - | - | - | - | - | Desktop AC Adapters | - | - | - | - | ||
![]() RPS-V2-WR2-4 Advantech | In Stock | - | - | - | - | - | - | RPS-V2 | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | -25 - 80 | 0 - 80 | Not For New Designs | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |