- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Termination Style
- Unit Weight
- Output Type
- Output Voltage
- Mfr
Attribute column
Manufacturer
Advantech I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Connector | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Series | Type | Termination Style | Function | Number of Outputs | Approval Agency | Output Voltage | Output Type | Interface | Output Current | Sampling Rate (Per Second) | Isolation | Input Current | Input Range | Output Range | Number of Inputs and Type | Number of Outputs and Type | Communication Protocol | Product | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADAM-3656-AE Advantech | In Stock | - | - | DIN Rail | ADAM-3656 | - | 1 | - | + 70 C | Advantech Corp | - 40 C | Box | Active | Details | - | 10.582189 oz | -40°C ~ 70°C | - | ADAM-3651/3656 | Output Module | Screw | - | 8 | CE, FCC | 8 V to 30 V | DC | - | 200 mA | - | Isolated | - | - | - | - | 8 - Digital | - | DC Output Modules | - | ||
![]() ADAM-E5057S-AE Advantech | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | ADAM-E5056S/5057S | - | Wire | - | - | - | - | DC | - | - | - | Isolated | - | - | - | - | - | - | DC Output Modules | 24 V | ||
![]() PCI-1752U-BE Advantech | In Stock | - | - | - | - | - | 1 | - | - | Advantech Corp | - | Box | Active | Details | - | 11.640407 oz | - | Bulk | PCI-1752U | Card | - | Digital Output | - | - | - | - | - | - | - | - | - | - | 5 ~ 40V | 64 - Digital | 64 - Digital | - | - | - | ||
![]() ADAM-5240-AE Advantech | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | Plug In | - | - | - | - | DC | - | - | - | Isolated | - | - | - | - | - | - | DC Input/Output Modules | 5 V to 30 V | ||
![]() PCL-711S-BE Advantech | In Stock | - | - | - | - | - | 1 | - | + 50 C | - | 0 C | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cards | - | ||
![]() PCM-3725-AE Advantech | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | 30 V | - | - | 1.5 A | - | 2.5 kV | - | - | - | - | - | - | DC Input Modules | 10 V to 50 V | ||
![]() MIC-3780/3-A1E Advantech | In Stock | - | - | - | - | - | - | - | + 60 C | - | 0 C | - | - | Details | - | - | - | - | MIC-3761/3780 | - | - | - | - | - | 0.5 V, 2.4 V | DC | - | 24 mA | - | - | - | - | - | - | - | - | DC Input/Output Modules | 0.8 V, 2.4 V | ||
![]() MIC-3761/3-AE Advantech | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | MIC-3761/3780 | - | - | - | - | - | - | - | - | - | - | Isolated | 8.9 mA | - | - | - | - | - | DC Input Modules | 3 V, 10 V | ||
![]() ECU-P1706-AE Advantech | In Stock | - | - | - | - | - | 1 | - | + 70 C | - | - 20 C | - | - | Details | - | - | - | - | ECU-P1706 | - | - | - | - | - | - | - | - | - | - | Isolated | 850 mA | - | - | - | - | - | AC Input Modules | 5 V | ||
![]() WISE-4010/LAN-AE Advantech | In Stock | - | - | - | WISE-4010 | - | 1 | - | + 70 C | Advantech Corp | - 40 C | Box | Obsolete | Details | - | 5.291094 oz | - | - | WISE-4010/LAN | Current Input/Digital Output Module | - | - | - | - | 30 V | DC | - | 500 mA | - | 3000 Vrms | 20 mA | - | - | - | - | - | DC Input/Output Modules | 10 V to 30 V | ||
![]() ADAM-4050-F Advantech | In Stock | - | - | - | - | - | - | RS-485 Communications | + 70 C | Advantech Corp | - 10 C | Tray | Active | Details | - | - | - | - | ADAM-4000 | Digital I/O Module | Solder | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | DC Input/Output Modules | 10 VDC to 30 VDC | ||
![]() ADAM-4021-E Advantech | In Stock | - | - | - | - | - | - | RS-485 Communications | + 70 C | Advantech Corp | - 10 C | Tray | Active | - | - | - | - | - | - | Analog Output Module | Screw | - | - | - | 0 V to 10 V | Interface Modules | - | +/- 0 A, +/- 20 mA | - | - | - | - | - | - | - | - | AC Output Modules | 10 V to 30 V | ||
![]() ADAM-3624-AE Advantech | In Stock | - | - | DIN Rail | ADAM-3624 | - | 1 | - | + 70 C | Advantech Corp | - 40 C | Box | Active | Details | - | 14.109585 oz | -40°C ~ 70°C | - | ADAM-3617/3624 | Output Module | Screw | - | - | CE, FCC | 0 V to 10 V | AC | - | 20 mA | - | Isolated | - | - | - | - | 4 - Analog | - | AC Output Modules | - | ||
![]() AMAX-4860-AE Advantech | In Stock | - | - | - | - | - | 1 | - | + 60 C | - | - 20 C | - | - | Details | - | - | - | - | AMAX-4850/4860 | - | Screw | - | - | - | - | - | - | - | - | Isolated | 85 mA | - | - | - | - | - | DC Input Modules | 3 V, 10 V to 30 V | ||
![]() AMAX-4850-AE Advantech | In Stock | - | - | - | - | - | 1 | - | + 60 C | - | - 20 C | - | - | Details | - | - | - | - | AMAX-4850/4860 | - | Screw | - | - | - | - | - | - | - | - | Isolated | 85 mA | - | - | - | - | - | DC Input Modules | 3 V, 10 V to 30 V | ||
![]() ADAM-6150PN-AE Advantech | In Stock | - | - | Chassis Mount | ADAM-6150 | - | 1 | - | - | Advantech Corp | - | Bulk | Active | Details | - | 5 oz | -10°C ~ 70°C | - | ADAM-6150PN | Input, Output (I/O) Module | Screw Terminal | - | - | CE, FCC | 8 V to 35 V | DC | - | 100 mA | - | 2.5 kV | - | - | - | 8 - Digital | 7 - Digital | - | DC Input/Output Modules | 10 V to 30 V | ||
![]() AMAX-2752SY-AE Advantech | In Stock | - | - | - | - | - | 1 | - | + 60 C | - | 0 C | - | - | Details | - | - | - | - | AMAX-2750SY | - | Wire | - | - | - | 10 V to 30 V | - | - | 1.1 A | - | Isolated | - | - | - | - | - | - | DC Input Modules | 24 V | ||
![]() AMAX-2754SY-AE Advantech | In Stock | - | - | - | - | - | 1 | - | + 60 C | - | 0 C | - | - | Details | - | - | - | - | AMAX-2750SY | - | Wire | - | - | - | 10 V to 30 V | DC | - | 1.1 A | - | - | - | - | - | - | - | - | DC Output Modules | 24 V | ||
![]() ADAM-6150EI-AE Advantech | In Stock | - | - | Chassis Mount | ADAM-6150 | - | 1 | - | - | Advantech Corp | - | Bulk | Active | Details | - | 5 oz | -10°C ~ 70°C | - | ADAM-6150EI | Input, Output (I/O) Module | Screw Terminal | - | - | CE, FCC | 8 V to 35 V | - | - | 100 mA | - | 2.5 kV | - | - | - | 8 - Digital | 7 - Digital | - | DC Input/Output Modules | 10 V to 30 V | ||
![]() ADAM-4052-BE Advantech | In Stock | - | - | Chassis Mount | ADAM-4052 | 2 x plug-in terminal block (#14~22 AWG) | 1 | - | - | Advantech Corp | - | Bulk | Active | Details | - | 8.113011 oz | -10°C ~ 70°C | - | ADAM-4052 | Input Module | Screw Terminal | - | - | CE, cULus, FCC | - | - | RS-485 | - | - | 5 kV | - | - | - | 8 - Digital | - | ASCII command | DC Input Modules | 10 V to 30 V |