- Series
- Note
- RoHS
- Mfr
- Package
- Product Status
- Mounting
- Mounting Type
- Operating Temperature
- Pitch
- Coil Voltage
- CoilResistance
Attribute column
Manufacturer
Advantech Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | CoilResistance | Contact Materials | Dim | Factory colour | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Package | Product Status | RoHS | Used at | Operating Temperature | Series | Size / Dimension | Part Status | Type | Pitch | Voltage - Supply | Depth | Frequency | Frequency Stability | Base Part Number | Termination Style | ESR (Equivalent Series Resistance) | Note | Load Capacitance | Operating Mode | Frequency Tolerance | Contact Form | Relay Type | Number of Logic Elements/Cells | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Total RAM Bits | Must Operate Voltage | Contact Rating (Current) | Number of LABs/CLBs | Must Release Voltage | Height | Height Seated (Max) | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETS-1C-N-SL60VDC-10 Advantech | In Stock | - | - | Through Hole | - | - | - | 16600 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 60VDC | Non Latching | 400VAC, 125VDC - Max | 4 ms | - | 45 VDC | 6 A | - | 3 VDC | - | - | - | ||
![]() ETS-1C-N-SL06VDC Advantech | In Stock | - | - | Through Hole | - | - | - | 212 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 6VDC | Non Latching | - | 4 ms | - | 4.5 VDC | 6 A | - | 0.3 VDC | - | - | - | ||
![]() ETS-1C-N-SL24VDC-10 Advantech | In Stock | - | - | Through Hole | - | - | - | 3390 Ohms | Silver Nickel (AgNi) | - | - | Opto 22 | SNAP-PAC-EB2-FM | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 24VDC | - | 400VAC, 125VDC - Max | 4 ms | - | 18 VDC | 6 A | - | 1.2 VDC | - | - | - | ||
![]() ETS-1C-N-SL24VDC Advantech | In Stock | - | - | Surface Mount | 1517-BBGA, FCBGA | 1517-HBGA (45x45) | - | 3390 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | 696 | Bulk | Obsolete | - | - | 0°C ~ 85°C (TJ) | Stratix® V GX | - | Active | - | - | 0.87 V ~ 0.93 V | - | - | - | 5SGXEA9 | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 840000 | 8 ms | 24VDC | Non Latching | - | 4 ms | 64210944 | 18 VDC | 6 A | 317000 | 1.2 VDC | - | - | - | ||
![]() ETS-1C-N-SL60VDC Advantech | In Stock | - | - | Through Hole | - | - | - | 16600 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 60VDC | Non Latching | - | 4 ms | - | 45 VDC | 6 A | - | 3 VDC | - | - | - | ||
![]() ETS-1C-N-SL12VDC-10 Advantech | In Stock | - | - | Through Hole | - | - | 730g | 848 Ohms | Silver Nickel (AgNi) | (W x H x D) 188 x 72 x 177 mm | White | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | Portable,Fixed | -40°C ~ 85°C | - | - | - | - | - | - | 177mm | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 4 ms | - | 9 VDC | 6 A | - | 0.60 VDC | 72mm | - | 188mm | ||
![]() WISE-6610-A100 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | n/a | - | - | - | 5,08 mm | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APAX-5090 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | MCS MIDI Classic | - | - | - | 5,08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADAM-5630-AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | Yes | - | - | n/a | - | - | - | 7,62 mm | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMAX-5081-A Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | n/a | - | - | - | 7,5 mm | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC-603MB Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | Printed Circuit | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APAX-5070 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | Printed Circuit | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APAX-5040 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | Printed Circuit | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACP-4000 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 246 | - | - | - | - mm | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKI-5528I-MB Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 248 | - | - | Marking labels | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPC-3100-3S51 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 249 | - | - | Marking labels | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETS-1C-N-SL60VDC-100 Advantech | In Stock | - | - | Through Hole | - | - | - | 16600 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 60VDC | - | 400VAC, 125VDC - Max | 4 ms | - | 45 VDC | 6 A | - | 3 VDC | - | - | - | ||
![]() ETS-1C-N-SL06VDC-10 Advantech | In Stock | - | - | Through Hole | - | - | - | 212 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 6VDC | Non Latching | 400VAC, 125VDC - Max | 4 ms | - | 4.5 VDC | 6 A | - | 0.3 VDC | - | - | - | ||
![]() ETS-1C-N-SL12VDC-100 Advantech | In Stock | - | - | Through Hole | - | - | - | 848 Ohms | Silver Nickel (AgNi) | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 8 ms | 12VDC | Non Latching | 400VAC, 125VDC - Max | 4 ms | - | 9 VDC | 6 A | - | 0.60 VDC | - | - | - | ||
![]() MC10N-S-0124AC Advantech | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 40 MHz | ±25ppm | - | - | 100 Ohms | - | 19pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - |


Product
Brand
Articles
Tools