- Operating Temperature
- RoHS
- Series
- Resistance
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Manufacturer
- Body Breadth
Attribute column
Manufacturer
AEM Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Acting | Fuse Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supplier Package | Usage Level | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Pin Count | Reference Standard | Number of Outputs | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Max Voltage Rating (DC) | Voltage - Output | Topology | Rated Current | Current - Output / Channel | Internal Switch(s) | Circuit Protection Type | Screening Level | Blow Characteristic | Dimming | Fuse Size | Rated Voltage | Voltage - Supply (Max) | Voltage - Supply (Min) | Trip Time or Delay | Rated Voltage(DC) | Rated Breaking Capacity | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4584 |
| - | - | - | - | - | - | - | - | - | High Current | Ceramic | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1206 | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QF1206F3A00T AEM | 3600 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | END CAP | SURFACE MOUNT | - | - | - | - | AEM INC | - | F0603FA0500V032T | - | - | - | - | 125 °C | -55 °C | LEAD FREE | Contact Manufacturer | 4.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.10.00.40 | - | TAPE AND REEL | compliant | - | - | - | - | CUL; UL | - | 1.6 mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | - | - | - | 0.5 A | - | - | ELECTRIC FUSE | - | FAST | - | - | - | - | - | - | 32 V | - | - | - | - | - | - | - | - | - | 0.8 mm | - | ||
![]() QF1206HA500T AEM | 2382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6848 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | -55 to 90 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QF1206F1A50T AEM | 3464 | - | - | - | - | - | - | - | - | - | - | Fast | Ceramic | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1206 | Automotive grade | - | -55 to 125 °C | - | - | - | - | - | - | - | - | Square Body | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45000 | - | - | Surface Mount | Surface Mount | 6-WFDFN Exposed Pad | - | - | - | 2 | 6-DFN (2x2) | - | - | AEM INC | AEM Inc | F1206HI2000V063T | - | - | - | - | 125 °C | -55 °C | - | Contact Manufacturer | 4.67 | Compliant | - | - | - | 63 V | -40°C ~ 85°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | DC DC Regulator | 90 mΩ | 125 °C | -55 °C | - | Signage | - | - | - | - | - | compliant | 2 A | 850kHz | LT3590 | - | UL | 1 | 3.2 mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | - | 63 V | 55V | Step-Down (Buck) | 2 A | 80mA (Switch) | Yes | Electric Fuse | - | - | PWM | 1206 | 63 V | 55V | 4.5V | 14400 s | - | 50 A | - | - | - | - | 970 µm | - | 3.2 mm | 1.6 mm | 0.97 mm | - | ||
![]() QF1206G2A00T AEM | 2708 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QF1206G1A00T AEM | 2712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA1206F3A00T AEM | 3162 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QF0603H4A50T AEM | 3612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | * | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA1206F10A0T AEM | 2176 | - | - | - | - | Axial | - | - | - | - | Axial | Fast | Epoxy Glass | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1206 | Automotive grade | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | - | ±10ppm/°C | Chip | 10 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 2 | - | - | - | - | - | -- | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | -- | - | - | - | - | ||
![]() QF0603H2A50T AEM | 4380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA1206F15A0T AEM | 5161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA2410F2A50T AEM | 2191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25C to 50C | 50C | -25C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M/F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70(mm) | - | - | - | - | - | 64.77(mm) | ||
![]() QF0603F2A00T AEM | 4281 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QF0603H3A00T AEM | 4391 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |