- Case Code
- Construction
- DC Resistance-Max
- Frequency-Max
- Frequency-Min
- Height
- Ihs Manufacturer
- Impedance
- Length
- Manufacturer
- Manufacturer Part Number
- Material
Attribute column
Manufacturer
AEM EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Tolerance | JESD-609 Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Packing Method | Construction | Reach Compliance Code | Physical Dimension | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Rated Current | Case Code | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Ferrite | Amphenol FCI | 0.25 Ω | 6000 | 100 MHz | 100 MHz | AEM INC | Amphenol | MCB0603S800PT-T | 125 °C | -55 °C | 0603 | Contact Manufacturer | 5.57 | Compliant | Yes | MCB(HIGH SPEED) | 25 % | - | SMD/SMT | - | 125 °C | -55 °C | Other Filters | TR | Multilayer Chip | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | 100 MHz | - | 80 Ω | - | 0.4 A | 0603 | Amphenol | 800 µm | 1.6 mm | 800 µm | ||
Tiny WHSL | In Stock | - | - | Ferrite | - | 0.1 Ω | - | 100 MHz | 100 MHz | AEM INC | AEM Inc | MCP0603F181PT-T | 125 °C | -55 °C | 0603 | Contact Manufacturer | 5.55 | Compliant | Yes | MCP | 25 % | - | SMD/SMT | - | 125 °C | -55 °C | Other Filters | TR | Multilayer Chip | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | 100 MHz | 100 mΩ | 180 Ω | 2 A | 2 A | 0603 | - | 940 µm | 1.6 mm | 800 µm | ||
Tiny WHSL | In Stock | - | - | Ferrite | - | 0.4 Ω | - | 100 MHz | 100 MHz | AEM INC | AEM Inc | MCB0603G301PT-T | 125 °C | -55 °C | 0603 | Contact Manufacturer | 5.57 | Compliant | Yes | MCB | 25 % | e3 | SMD/SMT | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | Other Filters | TR | Chip Bead | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | 100 MHz | 400 mΩ | 300 Ω | 300 mA | 0.3 A | 0603 | - | 940 µm | 1.6 mm | 800 µm |