- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Manufacturer Part Number
- Risk Rank
- Manufacturer
- Series
- Case/Size Code
Attribute column
Manufacturer
AEM Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | Termination | ECCN Code | HTS Code | Packing Method | Construction | Inductance | Max DC Current | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 6.8 nH | 600mA | - | - | 250mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 68 nH | 400mA | 12 | GENERAL PURPOSE INDUCTOR | 800mOhm | 0.068 µH | 650MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 2.7 nH | 1A | 8 | GENERAL PURPOSE INDUCTOR | 100mOhm | 0.0027 µH | 6000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 1.8 nH | 1A | 8 | GENERAL PURPOSE INDUCTOR | 100mOhm | 0.0018 µH | 6000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 150 nH | 300mA | - | - | 1.2Ohm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 39 nH | 500mA | 12 | GENERAL PURPOSE INDUCTOR | 650mOhm | 0.039 µH | 1000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 220 nH | 300mA | - | - | 1.5Ohm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 82 nH | 300mA | - | - | 850mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | - | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 27 nH | 600mA | - | - | 550mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 180 nH | 300mA | - | - | 1.3Ohm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 8.2 nH | 600mA | - | - | 280mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 47 nH | 500mA | - | - | 700mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 33 nH | 600mA | - | - | 600mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 4.7 nH | 1A | 10 | GENERAL PURPOSE INDUCTOR | 200mOhm | 0.0047 µH | 4000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 3.9 nH | 1A | 10 | GENERAL PURPOSE INDUCTOR | 150mOhm | 0.0039 µH | 4500MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 5.6 nH | 600mA | 10 | GENERAL PURPOSE INDUCTOR | 230mOhm | 0.0056 µH | 4000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 3.3 nH | 1A | 10 | GENERAL PURPOSE INDUCTOR | 130mOhm | 0.0033 µH | 5000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 100 nH | 300mA | 12 | GENERAL PURPOSE INDUCTOR | 900mOhm | 0.1 µH | 550MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 12 nH | 600mA | - | - | 350mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 15 nH | 600mA | 12 | GENERAL PURPOSE INDUCTOR | 400mOhm | 0.015 µH | 1500MHz | 800μm | 1.6mm | 800μm | RoHS Compliant |