- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Manufacturer Part Number
- Risk Rank
- Manufacturer
- Series
- Case/Size Code
Attribute column
Manufacturer
AEM Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | Termination | ECCN Code | HTS Code | Packing Method | Construction | Inductance | Max DC Current | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 1.5 nH | 1A | 8 | GENERAL PURPOSE INDUCTOR | 100mOhm | 0.0015 µH | 6000MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 10 nH | 600mA | - | - | 300mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | - | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 1.8 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 140mOhm | 0.0018 µH | 6000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 18 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 650mOhm | 0.018 µH | 2000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | - | - | - | - | 5% | SMD/SMT | - | - | - | - | 18 nH | 600mA | - | - | 450mOhm | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 5.6 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 270mOhm | 0.0056 µH | 4000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 3.3 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 190mOhm | 0.0033 µH | 6000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 8.2 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 370mOhm | 0.0082 µH | 3500MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 1 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 120mOhm | 0.001 µH | 8000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 10 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 420mOhm | 0.01 µH | 3200MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 6.8 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 320mOhm | 0.0068 µH | 3900MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 100 nH | 100mA | - | - | 1.6Ohm | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 3.9 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 220mOhm | 0.0039 µH | 4000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | - | Ceramic | 125°C | -40°C | MHI | - | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 2.2 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 160mOhm | 0.0022 µH | 6000MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0603 | 2.012816mg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 56 nH | 500mA | 12 | GENERAL PURPOSE INDUCTOR | 750mOhm | 0.056 µH | 700MHz | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 27 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 900mOhm | 0.027 µH | 1400MHz | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | - | - | - | - | - | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | - | - | 15 nH | 300mA | - | - | 550mOhm | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 0402 | 652.039032μg | Ceramic | 125°C | -40°C | MHI | 5% | SMD/SMT | EAR99 | 8504.50.80.00 | TR | Multilayer Chip | 12 nH | 300mA | 8 | GENERAL PURPOSE INDUCTOR | 500mOhm | 0.012 µH | 2600MHz | 500μm | 1mm | 500μm | RoHS Compliant |