- Height
- Ihs Manufacturer
- Length
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Physical Dimension
- Rated Current
- Risk Rank
Attribute column
Manufacturer
AEM EMI, Filter Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | DC Resistance-Max | Frequency-Max | Frequency-Min | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Physical Dimension | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Filter Type | Rated Current | Output Impedance | Case Code | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.03 Ω | - | - | AEM INC | MCP1210F600PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L3.2XB2.5XH1.3 (mm)/L0.126XB0.098XH0.051 (inch) | - | - | - | - | FERRITE CHIP | 4 A | 60 OHM Ω | - | 1.3 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.03 Ω | - | - | AEM INC | MCP1806F900PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L4.5XB1.6XH1.6 (mm)/L0.177XB0.063XH0.063 (inch) | - | - | - | - | FERRITE CHIP | 4 A | 90 OHM Ω | - | 1.6 mm | 4.5 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.04 Ω | - | - | AEM INC | MCP0603F600PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | FERRITE CHIP | 3 A | 60 OHM Ω | - | 0.8 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.06 Ω | - | - | AEM INC | MCP1206F101PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | FERRITE CHIP | 2.5 A | 100 OHM Ω | - | 1.1 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.1 Ω | - | - | AEM INC | MCP0805F301PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | FERRITE CHIP | 2 A | 300 OHM Ω | - | 0.9 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | Ferrite | 0.2 Ω | 100 MHz | 100 MHz | AEM INC | MCP1206F301PT-T | MCP | 125 °C | -55 °C | 1206 | Contact Manufacturer | 5.24 | - | Yes | MCP | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | Multilayer Chip | compliant | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | FERRITE CHIP | 1 A | 300 OHM Ω | 1206 | 1.1 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.3 Ω | 100 MHz | 100 MHz | AEM INC | MCB1206S221PT-T | - | 125 °C | -55 °C | 1206 | Contact Manufacturer | 5.55 | - | Yes | MCB(HIGH SPEED) | - | - | - | - | - | - | - | - | - | TR | - | Multilayer Chip | compliant | L3.2XB1.6XH1.1 (mm)/L.126XB.063XH.0433 (inch) | - | - | - | - | - | 0.4 A | - | 1206 | 1.1 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.02 Ω | - | - | AEM INC | MCP1206F500PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | FERRITE CHIP | 4 A | 50 OHM Ω | - | 1.1 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.04 Ω | - | - | AEM INC | MCP0805F500PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | FERRITE CHIP | 3 A | 50 OHM Ω | - | 0.9 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | Ferrite | 0.2 Ω | 100 MHz | 100 MHz | AEM INC | MCP1206F190PT-T | MCP | 125 °C | -55 °C | 1206 | Contact Manufacturer | 5.25 | - | Yes | MCP | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | Multilayer Chip | compliant | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | FERRITE CHIP | 3 A | 19 OHM Ω | 1206 | 1.1 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.25 Ω | 100 MHz | 100 MHz | AEM INC | MCB0603S600PT-T | - | 125 °C | -55 °C | 0603 | Contact Manufacturer | 5.57 | - | Yes | MCB(HIGH SPEED) | - | e3 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | - | Multilayer Chip | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | - | - | - | - | - | 0.4 A | - | 0603 | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.25 Ω | 100 MHz | 100 MHz | AEM INC | MCB0603G101PT-T | - | 125 °C | -55 °C | 0603 | Contact Manufacturer | 5 | - | Yes | MCB | - | e3 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | - | Chip Bead | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | - | - | - | - | - | 0.4 A | - | 0603 | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.3 Ω | 100 MHz | 100 MHz | AEM INC | MCB0603S101PT-T | - | 125 °C | -55 °C | 0603 | Contact Manufacturer | 4.66 | - | Yes | MCB(HIGH SPEED) | - | - | - | - | - | - | - | - | - | TR | - | Multilayer Chip | compliant | L1.6XB.8XH.8 (mm)/L.063XB.0315XH.0315 (inch) | - | - | - | - | - | 0.4 A | - | 0603 | 0.8 mm | 1.6 mm | 0.8 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.5 Ω | 100 MHz | 100 MHz | AEM INC | MCB0402G121PT-T | MCB0402 | 125 °C | -55 °C | 0402 | Contact Manufacturer | 5.76 | - | Yes | MCB | - | e3 | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | Chip Bead | compliant | L1XB.5XH.5 (mm)/L.0394XB.0197XH.0197 (inch) | - | - | - | - | - | 0.3 A | - | 0402 | 0.5 mm | 1 mm | 0.5 mm | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.1 Ω | - | - | AEM INC | MCP0603F121PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | FERRITE CHIP | 2 A | 120 OHM Ω | - | 0.8 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.04 Ω | - | - | AEM INC | MCP1206F800PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | FERRITE CHIP | 3 A | 80 OHM Ω | - | 1.1 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | SURFACE MOUNT | - | 0.1 Ω | - | - | AEM INC | MCP0805F601PT-PB | MCP | 125 °C | -55 °C | - | Contact Manufacturer | 5.25 | - | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | - | FERRITE CHIP | 2 A | 600 OHM Ω | - | 0.9 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.15 Ω | 100 MHz | 100 MHz | AEM INC | MCB1206S800PT-T | - | 125 °C | -55 °C | 1206 | Contact Manufacturer | 5.57 | - | Yes | MCB(HIGH SPEED) | - | - | - | - | - | - | - | - | - | TR | - | Multilayer Chip | compliant | L3.2XB1.6XH1.1 (mm)/L.126XB.063XH.0433 (inch) | - | - | - | - | - | 0.6 A | - | 1206 | 1.1 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.15 Ω | 100 MHz | 100 MHz | AEM INC | MCB0805F800PT-T | - | 125 °C | -55 °C | 0805 | Contact Manufacturer | 5.57 | - | Yes | MCB | - | e3 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | - | Chip Bead | compliant | L2XB1.25XH.9 (mm)/L.0787XB.0492XH.0354 (inch) | - | - | - | - | - | 0.6 A | - | 0805 | 0.9 mm | 2 mm | 1.25 mm | ||
Tiny WHSL | In Stock | - | - | - | Ferrite | 0.15 Ω | 100 MHz | 100 MHz | AEM INC | MCB0805G101PT-T | - | 125 °C | -55 °C | 0805 | Contact Manufacturer | 5.56 | Compliant | Yes | MCB | 25 % | e3 | - | SMD/SMT | - | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | TR | - | Chip Bead | compliant | L2XB1.25XH.9 (mm)/L.0787XB.0492XH.0354 (inch) | 100 MHz | 150 mΩ | 100 Ω | 600 mA | - | 0.6 A | - | 0805 | 0.9 mm | 2 mm | 1.25 mm |