- Diode Type
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Terminal Finish
- Configuration
- Diode Element Material
- HTS Code
- JESD-30 Code
Attribute column
Manufacturer
Aeroflex Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Reverse Current-Max | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Diode Cap Tolerance | Quality Factor-Min | Variable Capacitance Diode Classification | Diode Capacitance Ratio-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SMV30222-08 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 8 V | - | - | 8 V | - | - | 6 pF | 16.67% | - | HYPERABRUPT | - | ||
MTV4060-01 Aeroflex Metelics / HiRel Products | In Stock | - | Datasheet | - | - | - | AEROFLEX COLORADO SPRINGS | 1 | - | - | - | - | - | - | - | Transferred | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | - | - | unknown | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MV1646 Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.4 W | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 20 V | DO-7 | 1e-7 μA | 20 V | 15 V | - | 68 pF | 10% | 150 | ABRUPT | 2 | ||
SMV20425 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | LOW NOISE | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | VARIABLE CAPACITANCE DIODE | - | 12 V | - | 1e-7 μA | 12 V | 8 V | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 4.9 pF | 14.29% | 350 | HYPERABRUPT | 1.8 | ||
SMV2102 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | - | - | 8.2 pF | 10% | 450 | ABRUPT | 2.5 | ||
SMV2106 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | - | - | 18 pF | 10% | 350 | ABRUPT | 2.5 | ||
MTV4060-14 Aeroflex Metelics / HiRel Products | In Stock | - | Datasheet | - | - | - | AEROFLEX COLORADO SPRINGS | 1 | - | - | - | - | - | - | - | Transferred | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | - | - | unknown | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
MTV4060-15 Aeroflex Metelics / HiRel Products | In Stock | - | Datasheet | - | - | - | AEROFLEX COLORADO SPRINGS | 1 | - | - | - | - | - | - | - | Transferred | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | - | - | unknown | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMV1402 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 12 V | - | 1e-7 µA | 12 V | 10 V | VERY HIGH FREQUENCY | 57 pF | 20% | 200 | HYPERABRUPT | 10 | ||
SMV1407 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 12 V | - | 1e-7 µA | 12 V | 10 V | VERY HIGH FREQUENCY | 68 pF | 20% | 200 | HYPERABRUPT | 10 | ||
SMV2110 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | - | - | 39 pF | 10% | 150 | ABRUPT | 2.5 | ||
MTV4060-05 Aeroflex Metelics / HiRel Products | In Stock | - | Datasheet | - | - | - | AEROFLEX COLORADO SPRINGS | 1 | - | - | - | - | - | - | - | Transferred | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | - | - | unknown | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
MV1660 Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.475 W | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 20 V | DO-7 | 1e-7 μA | - | 15 V | - | 220 pF | 10% | 150 | ABRUPT | - | ||
MV1662 Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.475 W | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 15 V | DO-7 | 1e-7 μA | - | 10 V | - | 250 pF | 10% | 150 | ABRUPT | - | ||
SMV2112 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | - | - | 56 pF | 10% | 150 | ABRUPT | 2.6 | ||
![]() V956E Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 150 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.4 W | No | e0 | - | EAR99 | TIN LEAD | ULTRA-LOW LEAKAGE | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 44 V | DO-7 | 0.005 μA | 44 V | 40 V | - | 56 pF | 20% | - | ABRUPT | - | ||
![]() MV1622 Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.4 W | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 20 V | DO-7 | 1e-7 µA | 20 V | 15 V | - | 8.2 pF | 9.76% | 300 | ABRUPT | 2 | ||
MTV4060-11 Aeroflex Metelics / HiRel Products | In Stock | - | Datasheet | - | - | - | AEROFLEX COLORADO SPRINGS | 1 | - | - | - | - | - | - | - | Transferred | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | - | - | unknown | - | - | - | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMV2113 Aeroflex Inc | In Stock | - | Datasheet | YES | SILICON | 3 | KNOX SEMICONDUCTORS INC | - | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.25 W | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.80 | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | VARIABLE CAPACITANCE DIODE | - | 30 V | - | - | 30 V | - | - | 68 pF | 10% | 150 | ABRUPT | 2.6 | ||
![]() MV1664 Aeroflex Inc | In Stock | - | Datasheet | NO | SILICON | 2 | KNOX SEMICONDUCTORS INC | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-7 | 0.475 W | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.80 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | SINGLE | VARIABLE CAPACITANCE DIODE | ISOLATED | 15 V | DO-7 | 1e-7 µA | - | 10 V | - | 270 pF | 10.5% | 100 | ABRUPT | - |