- Additional Feature
- Brand
- Circuit
- Construction
- Features
- Frequency Range
- IIP3
- Ihs Manufacturer
- Impedance
- Input Power-Max (CW)
- Insertion Loss
- Insertion Loss-Max
Attribute column
Manufacturer
Aeroflex RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Other Names | Part Life Cycle Code | RoHS | Rohs Code | Touch Panel | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Subcategory | Power Rating | Technology | Voltage - Supply | Construction | Reach Compliance Code | Termination Style | Circuit | Test Frequency | Impedance | Topology | Product Type | Illumination Color | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | P1dB | IIP3 | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSW2001-200 Aeroflex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASW-011040-TR0500 Aeroflex | In Stock | - | - | 20-LQFN Exposed Pad | 20-HQFN (9x9) | IDEC | - | - | - | - | - | Lead free / RoHS Compliant | IDEC | - | - | - | - | - | - | 1465-1504-1 | - | - | - | - | - | - | -55°C ~ 85°C | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | - | - | - | Switch Accessories | - | - | 100V | - | - | - | SP4T | 1GHz | 50 Ohm | - | Switch Hardware | - | 50MHz ~ 1GHz | - | 0.5dB | 40dB | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | ||
![]() MASW-007107-TR3000 Aeroflex | In Stock | - | - | 8-VFDFN Exposed Pad | 8-PDFN (2x2) | IDEC | - | - | - | - | - | Lead free / RoHS Compliant | IDEC | - | - | - | - | - | - | 1465-1354-1 | - | - | - | Without Touch Panel | - | - | -40°C ~ 85°C | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | - | - | - | Displays | - | - | - | - | - | - | SPDT | 8GHz | 50 Ohm | Reflective | LED Displays | - | DC ~ 8GHz | - | 0.75dB | 20dB | - | - | WLAN | - | - | 27dBm | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() S3H2 Aeroflex Signal & Control Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED CONTROL COMPONENTS INC | 1.1 dB | - | - | - | - | - | 500 MHz | 85 °C | -55 °C | - | Transferred | - | No | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) | - | SMA-F, TTL COMPATIBLE | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | SP3T | - | - | 10 MHz | 1.5 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() MASW-004100-11930W Aeroflex | In Stock | - | - | - | - | Vishay / Dale | 0402 | 1005 | 10000 | - | - | Lead free / RoHS Compliant | Vishay | + 155 C | - 55 C | PCB Mount | - | - | - | 1465-1104 | - | Details | - | - | 0.000023 oz | 50 V | -65°C ~ 125°C | MouseReel | CRCW-C e3 | 1 % | - | 1 (Unlimited) | 100 PPM / C | 2.43 MOhms | - | Commercial Grade | - | Resistors | 62.5 mW (1/16 W) | Thick Film | - | - | - | SMD/SMT | SP4T | 20GHz | - | Reflective | Thick Film Resistors | - | 50MHz ~ 26GHz | - | 0.9dB | 34dB | - | - | General Purpose | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.3 mm | 1 mm | 0.5 mm | ||
![]() MA4SW610B-1 Aeroflex | In Stock | - | - | Die | Die | IDEC | - | - | - | - | - | Lead free / RoHS Compliant | IDEC | - | - | - | - | - | - | 1465-1056 | - | - | - | Without Touch Panel | - | - | -65°C ~ 125°C | Bulk | HMIC™ | - | - | 1 (Unlimited) | - | - | - | - | - | Displays | - | - | - | - | - | - | SP6T | 18GHz | - | Reflective | LED Displays | - | 2GHz ~ 18GHz | - | 1.9dB | 39dB | - | - | General Purpose | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() S2S4R Aeroflex Signal & Control Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED CONTROL COMPONENTS INC | 1.9 dB | - | - | - | - | - | 10000 MHz | 85 °C | -55 °C | - | Transferred | - | No | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) | - | SMA-F, TTL COMPATIBLE | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | SPDT | - | - | 2000 MHz | 1.8 | - | 30 dBm | - | - | - | - | - | - | - | - | - | ||
![]() S3H4 Aeroflex Signal & Control Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED CONTROL COMPONENTS INC | 2 dB | - | - | - | - | - | 2000 MHz | 85 °C | -55 °C | - | Transferred | - | No | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) | - | SMA-F, TTL COMPATIBLE | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | SP3T | - | - | 10 MHz | 1.6 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() S3H3 Aeroflex Signal & Control Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED CONTROL COMPONENTS INC | 1.4 dB | - | - | - | - | - | 1000 MHz | 85 °C | -55 °C | - | Transferred | - | No | - | - | - | - | - | - | - | e4 | - | - | - | Gold (Au) | - | SMA-F, TTL COMPATIBLE | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | SP3T | - | - | 10 MHz | 1.5 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - |