- Diode Type
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Terminal Finish
- Configuration
- Diode Element Material
- HTS Code
Attribute column
Manufacturer
Agilent Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Exterior Housing Material | Approvals | Base Product Number | Enclosure material | Forward Voltage-Max (VF) | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Related items | RoHS | Rohs Code | Type of enclosure | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Configuration | Current - Output (Max) | Diode Type | Output Configuration | Current - Output | Control Features | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Rep Pk Reverse Voltage-Max | Voltage - Output (Max) | Reverse Current-Max | Dimming | Breakdown Voltage-Min | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Diode Capacitance-Nom | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Saturation Current | Diode Res Test Frequency | Features | Diode Forward Resistance-Max | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-3814TR1 Agilent | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBAT-5400-TR1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS286B-BLKG Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMP3862TR1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBAT-540C-TR1 Agilent | 1392 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMP3834BLKG Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMP389V-TR1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS2812TR1 Agilent | 5320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS2803TR1G Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5711T25 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS2850-TR1 Agilent | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() HBAT-5402-TR1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS8101-TR1 Agilent | 600 | - | - | -- | - | - | - | 0.187 lb (84.82g) | - | - | - | cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | PDA | 2.81 L x 1.33 W x 1.81 H (71.5mm x 33.8mm x 46.0mm) | - | Obsolete | - | Constant Current | - | 12W | - | - | - | - | - | - | - | 2.1mm I.D. x 5.5mm O.D. x 9.5mm Female | - | 1 | - | Level V | 3kV | 132VAC | - | 90VAC | - | 1A | - | - | - | - | 6 ~ 12 V | - | AC DC Converter | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | IP20 | ||
![]() HSMP481B-TR1 Agilent | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | - | - | - | S-817 | - | - | - | ABLIC Inc. | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | S-817 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | Fixed | - | - | - | - | Positive | 75mA | - | - | 6V | - | 1 | - | 2.5 µA | 0.23V @ 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMP3892TR1 Agilent | 182373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMP-489B-TR1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS-281K-TR1G Agilent Technologies Inc | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 6 | 2 | - | - | - | 0.4 V | AGILENT TECHNOLOGIES INC | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-70 | - | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | 8541.10.00.60 | DUAL | GULL WING | unknown | - | 6 | - | R-PDSO-G6 | - | Not Qualified | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | 0.2 μA | - | - | 15 V | - | - | - | 0.2 pF | - | - | - | - | - | - | - | - | ||
![]() HSMS-281E-BLKG Agilent Technologies Inc | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | 2 | - | - | - | 0.4 V | AGILENT TECHNOLOGIES INC | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-70 | - | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | MATTE TIN | - | - | 8541.10.00.60 | DUAL | GULL WING | unknown | - | 3 | - | R-PDSO-G3 | - | Not Qualified | - | - | - | - | - | COMMON ANODE, 2 ELEMENTS | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | ||
![]() HSMP-3830-TR1G Agilent Technologies Inc | 183000 | - | Datasheet | - | - | YES | - | - | SILICON | 3 | 1 | - | - | metal | - | AGILENT TECHNOLOGIES INC | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | DF-DFR1091 | - | Yes | for computer | - | - | - | - | e3 | - | EAR99 | - | TIN | - | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | unknown | - | 3 | - | R-PDSO-G3 | - | Not Qualified | - | - | - | - | - | SINGLE | - | PIN DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | 0.25 W | ATTENUATOR; SWITCHING | - | 0.3 pF | 0.5 μs | 1 mA | 1 | 100 MHz | - | 1.5 Ω | - | - | ||
![]() HSMP-381E-TR1G Agilent Technologies Inc | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | 2 | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-70 | - | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | unknown | - | 3 | - | R-PDSO-G3 | - | Not Qualified | - | - | - | - | - | COMMON ANODE, 2 ELEMENTS | - | PIN DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 50 V | - | ATTENUATOR | 0.27 pF | 0.35 pF | 1.5 μs | - | 1 | - | - | 3 Ω | - | - |