- ECCN Code
- FET Technology
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Reach Compliance Code
- Rohs Code
- Terminal Finish
- Package Description
- Power Dissipation-Max (Abs)
Attribute column
Manufacturer
Agilent Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Transistor Application | Polarity/Channel Type | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Highest Frequency Band | Power Dissipation Ambient-Max | Power Gain-Min (Gp) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF-26836 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 175 °C | - | , | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | N-CHANNEL | - | JUNCTION | - | - | - | - | ||
![]() ATF-10736-STR Agilent Technologies Inc | In Stock | - | Datasheet | YES | 4 | GALLIUM ARSENIDE | - | - | AGILENT TECHNOLOGIES INC | 1 | 175 °C | CERAMIC, METAL-SEALED COFIRED | MICROWAVE, X-CXMW-F4 | UNSPECIFIED | MICROWAVE | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | UNSPECIFIED | FLAT | unknown | 4 | X-CXMW-F4 | Not Qualified | SINGLE | DEPLETION MODE | AMPLIFIER | N-CHANNEL | 5 V | JUNCTION | 0.43 W | X BAND | - | 12 dB | ||
![]() ATF-13786-TR1 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | 0.1 A | AGILENT TECHNOLOGIES INC | - | 150 °C | - | - | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.21.00.95 | - | - | unknown | - | - | - | - | - | - | N-CHANNEL | - | METAL SEMICONDUCTOR | - | - | 0.225 W | - | ||
![]() ATF-10736-TR1 Agilent Technologies Inc | 7 | - | Datasheet | YES | 4 | GALLIUM ARSENIDE | 1 | - | AGILENT TECHNOLOGIES INC | - | 175 °C | CERAMIC, METAL-SEALED COFIRED | MICROWAVE, X-CXMW-F4 | UNSPECIFIED | MICROWAVE | Transferred | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | UNSPECIFIED | FLAT | unknown | 4 | X-CXMW-F4 | Not Qualified | SINGLE | DEPLETION MODE | AMPLIFIER | N-CHANNEL | 5 V | JUNCTION | 0.43 W | X BAND | - | 12 dB | ||
![]() ATF-26884-TR1 Agilent Technologies Inc | In Stock | - | Datasheet | YES | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 150 °C | - | , | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | N-CHANNEL | - | JUNCTION | 0.275 W | - | - | - | ||
![]() ATF35176 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 175 °C | - | , | - | - | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | - | N-CHANNEL | - | JUNCTION | - | - | - | - |