- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Part Package Code
Attribute column
Manufacturer
Agilent Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Standard Number | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Temperature Grade | Current - Output (Max) | Control Features | Voltage - Output 2 | Seated Height-Max | Voltage - Output 3 | Interface IC Type | Voltage - Output 4 | Saturation Current | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0931-500E Agilent Technologies Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | AGILENT TECHNOLOGIES INC | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | - | - | - | - | - | - | - | - | e3 | - | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 1.75 mm | - | INTERFACE CIRCUIT | - | 1 | - | 4.9 mm | 3.9 mm | ||
![]() HSDL-3208-021 Agilent Technologies Inc | 37500 | - | Datasheet | - | - | NO | - | 7 | AGILENT TECHNOLOGIES INC | - | 70 °C | -25 °C | - | UNSPECIFIED | - | MINIATURE PACKAGE-7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | Yes | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | 7 | R-XXMA-X7 | - | Not Qualified | - | - | - | - | - | OTHER | - | - | - | - | - | INTERFACE CIRCUIT | - | 4 | - | - | - | ||
![]() MC33290DR-2 Agilent | In Stock | - | - | Through Hole | 12-DIP Module | - | - | - | - | Microchip Technology | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.3V | -55°C ~ 125°C (With Derating) | SA50-120 | 3.05 L x 2.05 W x 0.50 H (77.5mm x 52.1mm x 12.7mm) | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 3 | - | - | 86% | 2 kV | 158V | 86V | - | - | - | 12V | - | -12V | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - |