- Series
- Accuracy
- Features
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Agilent Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supply Voltage-Min | Operating Temperature | Series | Part Status | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Output Voltage | Output Type | Configuration | Number of Channels | Optoelectronic Device Type | Accuracy | Rise Time | Operating Pressure | Pressure Type | Port Style | Port Size | Forward Current-Max | Maximum Pressure | Isolation Voltage | Isolation Voltage-Max | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-J314-300 Agilent | In Stock | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-J314-300 | - | 1 | 100 °C | -40 °C | - | 0.300 INCH, SURFACE MOUNT, DIP-8 | Active | - | 5.27 | - | 10 V | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | - | - | - | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.012 A | - | - | 3750 V | - | - | ||
![]() HCPL-J312#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | - | - | - | 3.75 kV | - | - | Contains Lead | ||
![]() HCPLT251 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL315J-000E Agilent | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | ±0.0375% | - | 50 PSI (344.74 kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) Swagelok™ | - | 150 PSI (1034.21 kPa) | - | - | -- | - | ||
![]() HCPL3150#300 Agilent | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | PPT2 | Active | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | ±0.0375% | - | ±50 PSI (±344.74 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 1/8 (3.18mm) Swagelok™ | - | ±150 PSI (±1034.21 kPa) | - | - | -- | - | ||
![]() HCPL3150 500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPLT250 Agilent | 20 | - | - | - | - | - | CIRG0 | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0302-000E Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-315J#500E Agilent | In Stock | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | - | - | - | ±0.5% | - | 1000 PSI (6894.76 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | - | - | Amplified Output, Temperature Compensated | - | ||
![]() HCPL-315J-500 Agilent | In Stock | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | Active | - | 5.5 V ~ 30 V | - | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | ±0.05% | - | 50 PSI (344.74 kPa) | Absolute | Filtered | Filter | - | 150 PSI (1034.21 kPa) | - | - | -- | - | ||
![]() HCPL316J Agilent | In Stock | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 30 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |