- RoHS
- Series
- Lead Free
- Rise Time
- Data Rate
- Operating Temperature
- Number of Channels
- Number of Pins
- Output Current per Channel
- Features
- Package / Case
- Part Status
Attribute column
Manufacturer
Agilent Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | RoHS | Shell Sizes | Operating Temperature | Series | Part Status | Termination | Gender | Pitch | Voltage - Supply | Output | Contact Finish | Termination Style | Output Type | Note | Number of Channels | Accuracy | Data Rate | Rise Time | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Positions/Contacts | Maximum Pressure | Features | IP Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0201.000E Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-7720-300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0710500E Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0720500 Agilent | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2631 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0611#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0721 Agilent | 1895 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL7710. Agilent | 1653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2601500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4506360 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0466 Agilent | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL263L#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL263A320 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0720 #060 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2400-500E Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0710#000E Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | -40°C ~ 85°C | -- | Active | - | - | - | 5.5 V ~ 30 V | 0 V ~ 5 V | - | Connector | Analog, RS-485 | - | - | ±0.05% | - | - | ±50 PSI (±344.74 kPa) | Differential | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | ±150 PSI (±1034.21 kPa) | -- | - | - | ||
![]() HCPL2611-320E Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | -40°C ~ 85°C | PPT2 | Active | - | - | - | 6 V ~ 34 V | 0 V ~ 5 V | - | Connector | Analog, RS-485 | - | - | ±0.0375% | - | - | ±100 PSI (±689.48 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | ±300 PSI (±2068.43 kPa) | -- | - | - | ||
![]() HCPL2611-520E Agilent | In Stock | - | - | Panel | - | Polycarbonate | - | Yes | 111x34mm | - | Han® ESS | - | Clamp | Male | n/a | - | - | Ag | - | - | - | - | - | - | - | - | - | - | - | 10+Ground | - | - | - | - | ||
![]() HCPL260L Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-2231#300 Agilent | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5 Mbps | 30 ns | - | - | - | - | - | - | - | - | Contains Lead |