- RoHS
- Series
- Lead Free
- Rise Time
- Data Rate
- Operating Temperature
- Number of Channels
- Number of Pins
- Output Current per Channel
- Features
- Package / Case
- Part Status
Attribute column
Manufacturer
Agilent Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Failure Rate | Number of Channels | Voltage | Accuracy | Data Rate | Output Current per Channel | Rise Time | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Maximum Pressure | Input Current | Isolation Voltage | Features | Height Seated (Max) | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2201300E Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL5200 Agilent | 288 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | Exempt | - | ||
![]() HCPL-0630 Agilent | In Stock | - | - | - | 8 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 7 V | - | 10 Mbps | 50 mA | 24 ns | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 5962-8876801XA Agilent | In Stock | - | - | 0201 (0603 Metric) | - | 0201 | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Non-Compliant | -55°C ~ 155°C | RMCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | 412 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.011 (0.28mm) | - | - | AEC-Q200 | ||
![]() HCNW2601#300 Agilent | 22 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mbps | 50 mA | 24 ns | - | - | - | - | - | - | - | 5 kV | - | - | - | Contains Lead | - | ||
![]() HCPL7721500 Agilent | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0601V Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2611#300 Agilent | In Stock | - | - | Cylinder | - | -- | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | - | Obsolete | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | Cable 3 | - | Analog Voltage | - | - | - | ±1% | - | - | - | 15 PSI (103.42 kPa) | Vented Gauge | Threaded | - | -- | -- | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() HCPL-263 L-000E Agilent | In Stock | - | - | Cylinder | - | -- | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | - | - | - | 5V | 0.5 V ~ 4.5 V | Cable 3 | - | Analog Voltage | - | - | - | ±0.5% | - | - | - | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | - | Male - M12 x 1.0 | -- | - | - | Amplified Output, Temperature Compensated | - | - | - | - | ||
![]() HCPL-0300 Agilent | In Stock | - | - | - | 8 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8 Mbps | 25 mA | 40 ns | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() HCPL-2430-000E Agilent | In Stock | - | - | - | 8 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 2 | - | - | 20 Mbps | 25 mA | 30 ns | - | - | - | 1.3 V | - | - | 8 mA | 3.75 kV | - | - | No SVHC | Lead Free | - | ||
![]() HCPL-2232 Agilent | 37 | - | - | - | 8 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | 2 | - | - | 5 Mbps | 25 mA | 30 ns | - | - | - | - | - | - | 1.8 mA | 3.75 kV | - | - | No SVHC | Contains Lead | - |