- RoHS
- Series
- Features
- Operating Temperature
- Part Status
- Termination Style
- Accuracy
- Lead Free
- Maximum Pressure
- Number of Channels
- Number of Pins
- Operating Pressure
Attribute column
Manufacturer
Agilent Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Manufacturer | Manufacturer Part Number | RoHS | Operating Temperature | Series | Part Status | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Number of Channels | Number of Circuits | Accuracy | Data Rate | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Maximum Pressure | Input Current | Isolation Voltage | Connection Type | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4503 Agilent | 9 | - | - | - | - | 8 | - | Schneider | 112588 | Non-Compliant | - | - | - | - | - | - | 20 V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | Flare | - | Contains Lead | ||
![]() HCPL-4502500 Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | - | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | ±0.05% | - | 100 PSI (689.48 kPa) | Vented Gauge | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | 300 PSI (2068.43 kPa) | - | - | - | -- | - | ||
![]() HCPL-0530500 Agilent | In Stock | - | - | - | Module Cube | - | -- | - | - | - | -40°C ~ 85°C | -- | Active | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | ±0.05% | - | 5 PSI (34.47 kPa) | Vented Gauge | Filtered | - | Filter, Dual | 15 PSI (103.42 kPa) | - | - | - | -- | - | ||
![]() HCNR201#300 Agilent | 100 | - | - | - | - | 8 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCPL-0700 #500 Agilent | In Stock | - | - | - | Cylinder | - | -- | - | - | - | -40°C ~ 105°C | MediaSensor™ | Active | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | - | - | ±1% | - | 50 PSI (344.74 kPa) | Absolute | Threaded | - | Male - 1/4 (6.35mm) NPT | -- | - | - | - | Amplified Output, Temperature Compensated | - | ||
![]() HCPL270L Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW4504-300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL3760#300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW4503300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL3760#500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-3700S Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL070L Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N138 Agilent | 8711 | - | - | - | - | 8 | - | - | - | Non-Compliant | - | - | - | - | - | - | 7 V | - | 1 | 1 | - | 100 kbps | - | - | - | 1.4 V | - | - | 12 mA | 3.75 kV | - | - | Contains Lead | ||
![]() 8302401FC Agilent | In Stock | - | - | - | - | 16 | - | - | - | Non-Compliant | - | - | - | - | - | - | 18 V | - | 4 | - | - | 100 kbps | - | - | - | - | - | - | 5 mA | 1.5 kV | - | - | - | ||
![]() 4N46-560 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N139#300 Agilent | In Stock | - | - | Surface Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75 kV | - | - | Contains Lead | ||
![]() 5962-8981001PC Agilent | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |