- Series
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Supplier Device Package
- Accuracy
- Base Product Number
- Color
Attribute column
Manufacturer
Agilent Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Termination Style | Output Voltage | Output Type | Number of Channels | Number of Circuits | Shell Size, MIL | Accuracy | Output Current per Channel | Rise Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Input Current | Isolation Voltage | Features | Contact Finish Thickness - Mating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2612 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4200#500 Agilent | In Stock | - | - | - | Module Cube | - | - | - | -- | - | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | Active | - | - | - | - | - | - | 5.5 V ~ 30 V | - | - | - | 0 V ~ 5 V | - | - | Connector | - | Analog, RS-232 | - | - | - | ±0.05% | - | - | ±5 PSI (±34.47 kPa) | Differential | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | ±15 PSI (±103.42 kPa) | - | - | -- | - | - | - | ||
![]() HCPL2612-500E Agilent | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | KPT2E | Gold | ITT Cannon, LLC | Bulk | Metal | Active | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | Solder Cup | Receptacle, Male Pins | 32 | Olive Drab | Bayonet Lock | 7.5A | - | X | - | Environment Resistant | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() HCPL-4200 Agilent | In Stock | - | - | - | - | - | 8 | - | - | - | - | Infineon Technologies | Bulk | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | 1 | 1 | - | - | 25 mA | 55 ns | - | - | - | - | - | 24 mA | 3.75 kV | - | - | No SVHC | Contains Lead | ||
![]() HCPL3000 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |