- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Rohs Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Mounting Feature
- Surface Mount
- HTS Code
- Isolation Voltage-Max
Attribute column
Manufacturer
Agilent Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Exterior Housing Material | Capacitors series | Case - inch | Case - mm | Characteristic | Chip | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Description | Dielectric Strength | Electrical mounting | Gross Weight | Head and Button Shape | Ihs Manufacturer | Incoming cable diameter | Indicator type | Kind of capacitor | Kind of connector | LED Lifetime | Material of the seal | Mounting | Mounting Diameter | Nominal current | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Protection class | Response Time-Nom | Rohs Code | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Support | Switching Scheme | Type of capacitor | Type of connector | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Number of Functions | Depth | Reach Compliance Code | Dielectric | Contact Resistance | Configuration | Insulation Resistance | Optoelectronic Device Type | Switch Type | Operating Temperature Range | Rated Current | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Switching Cycles | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | Profile | Response Time-Max | Hysteresis Ratio-Nom | Gap Size | Module Type | Contacts | Diameter | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-675K Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Transferred | - | 0.0001 ns | No | - | 2 V | 18 V | - | - | - | - | - | e0 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 4 | - | unknown | - | - | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.01 A | - | 0.04 A | - | 1500 V | - | - | 0.05 W | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-817-300 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | 1 | 100 °C | -30 °C | SMD, DIP-4 | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | - | 35 V | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9701#C52 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | 0.005 A | - | - | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | - | - | - | - | ||
![]() HCPL-817-00B Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130% | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | - | 35 V | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-6251 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | 4 | - | - | - | - | - | socket | 1x34 | 2.54mm | - | - | 5 MBps | - | - | THT | - | - | AGILENT TECHNOLOGIES INC | - | - | - | female | - | - | - | - | - | - | - | 125 °C | -55 °C | HERMETIC SEALED, FP-16 | Transferred | - | 3.5e-7 ns | No | straight | 4.5 V | 20 V | - | - | - | pin strips | - | e0 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 4 | - | unknown | - | - | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.008 A | - | 0.015 A | - | 1500 V | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | - | ||
![]() HCPL-4100-000E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | nickel-plated brass | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1500 (50 Hz / 1 min) V | - | 33.20 | ring - cone; flat button | AGILENT TECHNOLOGIES INC | - | - | - | - | 40000 hours min | - | - | 22, panel thickness max - 8 mm | - | - | - | 70 °C | - | - | Transferred | - | 0.0000016 ns | Yes | - | - | 20 V | - | ON-(OFF) + OFF-(ON) without fixation | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | 37.6 mm | unknown | - | 50 mΩ max | - | 1000 MΩ min | - | GQ22 series vandal-resistant button with illumination | -25…+55 °C | 5 A | - | - | - | 250 V | 3750 V | 50000 min | - | 0.125 W | - | - | - | - | - | - | 4Pin+2Pin | 25 mm | - | - | ||
![]() 6N134 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | - | AGILENT TECHNOLOGIES INC | 6-10 mm | - | - | - | - | EPDM | - | - | - | - | - | 125 °C | -55 °C | HERMETIC SEALED, DIP-16 | Transferred | IP68 | 3.5e-8 ns | No | - | 4.5 V | 5 V | - | - | - | - | - | e0 | 3A001.A.2.C | Plastic watertight cable gland series MG | Tin/Lead (Sn/Pb) | grey | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 2 | - | unknown | - | - | 1SEC2 | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.02 A | - | 0.025 A | - | 1500 V | - | - | 0.35 W | - | - | - | 0.0125 | - | - | - | - | - | - | ||
![]() HCPL-0531-060E Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | 2 | 70 °C | - | LEAD FREE, SO-8 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | unknown | - | - | SEPARATE, 2 CHANNELS | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.025 A | - | 0.008 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9730#Q55 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | - | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-4200-500E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | Transferred | - | 2.3e-7 ns | Yes | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | 3750 V | - | - | 0.21 W | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137-000E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | 1e-7 ns | Yes | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | 3750 V | - | - | 0.085 W | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-6630 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 2 | GRM | 0603 | 1608 | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | MLCC | - | - | - | SMD | - | - | - | - | 125 °C | -55 °C | CERAMIC, LCCC-20 | Transferred | - | 1e-7 ns | Yes | - | 4.5 V | 5 V | - | - | ceramic | - | ±20% | e3 | 3A001.A.2.C | - | Matte Tin (Sn) | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 22µF | 2 | - | unknown | X5S | - | 1SEC2 | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.02 A | - | 0.025 A | - | 1500 V | - | - | 0.04 W | - | - | - | 0.0125 | - | - | - | - | - | - | ||
![]() HCPL-2531-360E Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | KGM | 1206 | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | MLCC | - | - | - | SMD | - | - | - | - | - | - | - | Transferred | - | - | Yes | - | - | - | - | - | ceramic | - | ±20% | - | - | - | - | - | - | 8541.40.80.00 | 2.2µF | - | - | unknown | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9700#H50 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | 0.005 A | - | - | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | - | - | - | - | ||
![]() HEDS-9731#B54 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9731#A50 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-354-06AE Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 55 (including packaging) g | 1 | - | - | - | 3.2", 320x240, RGB 65K. Visible screen - 64.8 x 48.6 mm | controllers: ILI9341; XPT2046 | - | - | - | 50% | - | - | TFT LCD touch screen display | - | - | 55.33 | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Transferred | - | - | Yes | - | - | - | ALIENTEK STM32 Mini, Elite, WarShip, Explorer, Apollo and others | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | 90.73 mm | unknown | - | - | - | - | - | - | - | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | - | 0.15 W | - | - | 0.000018 s | - | - | TFT LCD touch screen display | - | - | - | 57.6 mm | ||
![]() HCNR200-550E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | connector body - PVC-45P | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.00 | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | 2.5 A | 0.02 A | 1.95 V | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | 3000 mm | - | ||
![]() HCPL-2200-500E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | LEAD FREE, SURFACE MOUNT, DIP-8 | Transferred | - | 3e-7 ns | Yes | - | 4.5 V | 20 V | - | - | - | - | - | - | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, TRI STATE | 8541.40.80.00 | - | 1 | - | unknown | - | - | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.005 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | 0.02 | - | - | - | - | - | - | ||
![]() 6N137-020E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | Vandal-proof indicator series GQ6 | - | - | - | - | - | - | 15 mA | 12-24 V | - | 85 °C | -40 °C | 0.300 INCH, LEAD FREE, DIP-8 | Transferred | - | 7.5e-8 ns | Yes | - | 4.5 V | 5.5 V | - | - | - | - | - | e3 | - | - | Tin (Sn) | blue | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 1 | - | unknown | - | - | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.02 A | - | 0.05 A | - | 5000 V | - | - | 0.085 W | - | - | - | - | - | - | - | - | - | - |