- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Rohs Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Mounting Feature
- Surface Mount
- HTS Code
- Isolation Voltage-Max
Attribute column
Manufacturer
Agilent Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Exterior Housing Material | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Ihs Manufacturer | Kind of capacitor | Kind of connector | Maximum current | Maximum switchable power | Mounting | Nominal coil voltage | Number of switching cycles (electric) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Related products/materials | Response Time-Nom | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Thread | Time | Type of capacitor | Type of connector | Voltage class URRM/100 | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Number of Functions | Depth | Reach Compliance Code | Dielectric | Polarity | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | Profile | Response Time-Max | Hysteresis Ratio-Nom | Gap Size | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2300-360E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | 1.1e-7 ns | Yes | - | - | - | 5.25 V | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | 0.005 A | - | - | 3750 V | - | 0.04 W | - | - | - | - | - | - | - | - | ||
![]() HCPL-2430-300E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | KGM | 1206 | 3216 | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 70 °C | - | SURFACE MOUNT, DIP-8 | Transferred | - | 6e-8 ns | Yes | - | - | 4.75 V | 5.25 V | - | - | ceramic | - | - | ±20% | e3 | - | - | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 10µF | 2 | - | unknown | X5R | - | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | 0.025 A | 3750 V | - | 0.04 W | - | - | - | - | - | - | - | - | ||
![]() HEDS-9100#E00 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | socket | 1x8 | 2.54mm | - | - | - | SMT | AGILENT TECHNOLOGIES INC | - | female | - | - | - | - | - | 100 °C | -40 °C | - | Transferred | - | - | Yes | straight | - | - | - | - | - | - | pin strips | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | bronze | - | - | - | - | - | - | ||
![]() HCNW139 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | 1 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 70 °C | - | 0.400 INCH, DIP-8 | Transferred | - | - | No | - | - | 4.5 V | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | - | unknown | - | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.012 A | - | 0.06 A | 5000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-7721-000E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | 4e-8 ns | Yes | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-3-000E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1 | - | - | - | - | - | - | 100% | 100% | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 100 °C | -55 °C | LEAD FREE, DIP-6 | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.7 V | 0.15 A | 5000 V | 50 nA | 0.15 W | 70 V | - | 0.00001 s | - | - | - | - | - | ||
![]() HCPL-354-000E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | - | - | - | - | - | - | 20% | 20% | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 100 °C | -55 °C | LEAD FREE, SMD, MINIFLAT-4 | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | - | - | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 3750 V | 100 nA | 0.15 W | 35 V | - | 0.000018 s | - | - | - | - | - | ||
![]() 6N137-300E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1 | KAF | 0805 | 2012 | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 85 °C | -40 °C | 0.300 INCH, LEAD FREE, SURFACE MOUNT, DIP-8 | Transferred | - | 7.5e-8 ns | Yes | - | - | 4.5 V | 5.5 V | - | - | ceramic | - | - | ±10% | e3 | - | - | Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | 0.47µF | 1 | - | unknown | X7R | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.05 A | 3750 V | - | 0.085 W | - | - | - | - | - | - | - | - | ||
![]() HCPL-6631 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | KAF | 0805 | 2012 | - | - | - | - | - | 10 MBps | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 125 °C | -55 °C | CERAMIC, LCCC-20 | Transferred | - | 1e-7 ns | No | - | - | 4.5 V | 5 V | - | - | ceramic | - | - | ±10% | e0 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 22nF | 2 | - | unknown | X7R | - | 1SEC2 | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.025 A | 1500 V | - | 0.04 W | - | - | - | 0.0125 | - | - | - | - | ||
![]() HCPL-6751 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | - | - | 0.1 MBps | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 125 °C | -55 °C | FP-16 | Transferred | - | 0.000185 ns | No | - | - | 2 V | - | - | - | - | - | - | - | e0 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 4 | - | unknown | - | - | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | 0.04 A | 1500 V | - | 0.05 W | - | - | - | - | - | - | - | - | ||
![]() HEDS-9040#B00 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 100 °C | -40 °C | - | Transferred | - | - | Yes | - | 5 V | - | - | - | - | ceramic | - | - | - | - | - | - | - | - | - | 9.9pF | 1 | - | unknown | C0G (NP0) | - | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9140#G00 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 100 °C | -40 °C | - | Transferred | - | - | Yes | - | 5 V | - | - | - | - | ceramic | - | - | - | - | - | - | - | - | - | 9.4pF | 1 | - | unknown | C0G (NP0) | - | SINGLE, 3 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9730#Q54 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | ceramic | - | - | - | - | - | - | - | - | - | 9.4pF | 1 | - | unknown | C0G (NP0) | - | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N134/883B Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | - | 10 MBps | - | AGILENT TECHNOLOGIES INC | - | - | switching - NC: 30; NO: 40 A | 560 W | - | 24 (DC); Umax=31.2 V | ≥100000 | 125 °C | -55 °C | HERMETIC SEALED, DIP-16 | Transferred | - | 3.5e-8 ns | No | - | - | 4.5 V | 5 V | - | operate/switch - 10 ms | - | - | - | - | e0 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 2 | 36.5 mm | unknown | - | - | 1SEC2 | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.025 A | 1500 V | - | 0.35 W | - | - | - | 0.0125 | - | 28 mm | - | 28 mm | ||
![]() HCNR201-500E Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | recommended coolers: O131, O231, O331 | - | Yes | - | - | - | - | M8 | - | - | - | 16 | - | - | - | rectifier diode | - | - | 8541.40.80.00 | - | - | - | unknown | - | direct | - | - | 0.025 A | 1.85 V | - | 5000 V | - | - | - | - | - | - | - | - | 49 mm | - | ||
![]() HCPL-0630-500E Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | LEAD FREE, SOIC-8 | Transferred | - | 1e-7 ns | Yes | - | - | 4.5 V | 5.5 V | - | - | - | - | - | - | e3 | - | - | Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 2 | - | unknown | - | - | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.015 A | - | 0.05 A | 3750 V | - | 0.06 W | - | - | - | - | - | - | - | - | ||
![]() HEDS-9700#C55 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | 0.005 A | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | - | - | ||
![]() HCPL-4534-360E Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9700#G50 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | 0.005 A | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | - | - | ||
![]() HEDS-9720#P53 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | - | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | 0.005 A | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | - | - |