- RoHS
- Color
- Forward Voltage
- Height
- Luminous Intensity
- Wavelength
- Lead Free
- Length
- Voltage Rating (DC)
- Width
- Number of Pins
- REACH SVHC
Attribute column
Manufacturer
Agilent Display Modules - LED Dot Matrix and Cluster
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Dimensions | Insulation Voltage | MSL | RoHS | Voltage Rating (DC) | Series | Tolerance | Resistance | Composition | Color | Note | Power Dissipation | Size | Forward Voltage | Luminous Intensity | Lens Color | Wavelength | Rated Power | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCMS2962 Agilent | In Stock | - | - | - | 1,5x0,8mm | 150 V | n/a | Yes | - | n/a | ±0,5 % | 15.0 kOhm | Thin Film | - | n/a | - | 0603 | - | - | - | - | 0,1 W | 0,45 mm | - | - | - | - | ||
![]() HDSP-2113 Agilent | 1 | - | - | 28 | - | - | - | Non-Compliant | 5 V | - | - | - | - | Green | - | - | - | 5 V | 7.5 mcd | Green | 568 nm | - | 5.31 mm | 42.6 mm | 19.6 mm | No SVHC | Lead Free | ||
![]() HDSP-701A Agilent | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Red | - | - | - | 1.8 V | 2.1 mcd | - | 643 nm | - | - | - | - | - | - | ||
![]() HCMS-3906 Agilent | In Stock | - | - | 12 | - | - | - | Non-Compliant | 3.3 V | - | - | - | - | Red | - | 766 mW | - | 3.3 V | 2.3 mcd | - | 624 nm | - | 5.08 mm | 17.8 mm | 10.2 mm | No SVHC | Lead Free | ||
![]() HDSP-2110 Agilent | In Stock | - | - | - | - | - | - | Non-Compliant | 5 V | - | - | - | - | Orange | - | - | - | 5 V | 7.5 mcd | - | 600 nm | - | 5.31 mm | 42.6 mm | 19.6 mm | - | Lead Free |