- RoHS
- Wavelength
- Color
- Luminous Intensity
- Forward Voltage
- Viewing Angle
- Lead Free
- Lens Style
- Number of Pins
- Diameter
- REACH SVHC
- Lens Color
Attribute column
Manufacturer
Agilent LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | RoHS | Operating Temperature | Series | Part Status | Color | Voltage - Supply | Output | Termination Style | Output Type | Lead Length | Viewing Angle | Accuracy | Lens Style | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Luminous Intensity | Port Size | Lens Color | Wavelength | Maximum Pressure | Features | Diameter | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP1450 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CW27-UX-000 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMGC660 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMHC191 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMPEL16UX0DD Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP6400-F0011 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP6500F0011 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMPCW36UVBDD Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMTQL00T0011 Agilent | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMCA100-Q00J1 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP6820 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMPEG08Y2000 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMAQH00S0011 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-7040-D0011 Agilent | In Stock | - | - | - | 2 | - | Non-Compliant | - | - | - | Green | - | - | - | - | - | 90 ° | - | - | - | - | - | 2.1 V | - | - | Green | 569 nm | - | - | - | - | Lead Free | ||
![]() HLMP6505-L0011 Agilent | In Stock | - | - | Cylinder | - | -- | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | - | - | ±1% | - | 50 PSI (344.74 kPa) | Sealed Gauge | Threaded | - | - | Female - 7/16 (11.11mm) UNF | - | - | -- | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HLMP-47-40 Agilent | 128 | - | - | - | 2 | - | Non-Compliant | - | - | - | Green | - | - | - | - | 25 mm | 50 ° | - | Diffused | - | - | - | 1.9 V | 2.3 mcd | - | - | 569 nm | - | - | 5.08 mm | No SVHC | Lead Free | ||
![]() HLMP-6500 Agilent | In Stock | - | - | - | 2 | - | Compliant | - | - | - | Green | - | - | - | - | 11 mm | 90 ° | - | Diffused | - | - | - | 2.1 V | 7 mcd | - | - | 569 nm | - | - | 1.8 mm | No SVHC | Lead Free | ||
![]() HLMP-P106-Q0011 Agilent | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | Red | - | - | - | - | - | 90 ° | - | Diffused | - | - | - | 1.6 V | 130 mcd | - | - | 645 nm | - | - | - | - | Lead Free | ||
![]() HLMP-CW27-VW-000 Agilent | In Stock | - | - | Cylinder | - | -- | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | - | - | ±0.5% | - | 750 PSI (5171.07 kPa) | Absolute | Threaded | - | - | Male - M12 x 1.0 | - | - | -- | Amplified Output, Temperature Compensated | - | - | - | ||
![]() HLMPQ150-F0011 Agilent | In Stock | - | - | Cylinder | - | -- | - | -40°C ~ 105°C | MediaSensor™ | Active | - | 8 V ~ 30 V | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | - | - | ±0.5% | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | - | - | Male - 1/8 (3.18mm) NPT | - | - | -- | Amplified Output, Temperature Compensated | - | - | - |