- RoHS
- Wavelength
- Color
- Luminous Intensity
- Forward Voltage
- Viewing Angle
- Lead Free
- Lens Style
- Number of Pins
- Diameter
- REACH SVHC
- Lens Color
Attribute column
Manufacturer
Agilent LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable entry | Cable Types | Degree of protection (IP), front side | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Overall Impedance | Package | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Voltage - Supply | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Voltage | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Current | Operating Mode | Power Dissipation | Viewing Angle | Frequency Tolerance | Lens Style | Data Rate | Utilized IC / Part | Forward Voltage | Luminous Intensity | Protocol | 1st Connector | 2nd Connector | Lens Color | Wavelength | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLMP3351D0000 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | 50 ° | - | Diffused | - | - | 1.9 V | 2.1 mcd | - | - | - | - | 626 nm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 6.35 mm | - | - | - | No SVHC | Lead Free | - | ||
![]() HSMS-C190 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 mW | 170 ° | - | Diffused | - | - | 2.1 V | 10 mcd | - | - | - | - | 630 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | - | ||
![]() HLMP1585 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-CM15-W0000 Agilent | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | Non-Compliant | - | - | - | - | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | Green | - | - | - | - | - | - | 22.1184 MHz | ±30ppm | - | 120 Ohms | - | - | - | - | - | - | 17pF | - | Fundamental | - | 15 ° | ±25ppm | Diffused | - | - | 3.5 V | 4.7 cd | - | - | - | Clear | 524 nm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | 0.020 (0.50mm) | - | - | - | Lead Free | - | ||
![]() HSMSC191 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D0480 | - | RG-316 | - | 4 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 mW | 170 ° | - | Diffused | - | - | 2.1 V | 10 mcd | - | BNC Plug, Right Angle | TNC Jack, Right Angle | - | 626 nm | - | - | - | - | - | - | - | - | - | - | Shielded | - | 600 µm | - | 3.000 (76.20mm) | 800 µm | No SVHC | Lead Free | - | ||
![]() HLMP1521 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 24 mm | - | - | - | - | - | - | - | - | - | - | - | 45 ° | - | Diffused | - | - | 2.1 V | 22 mcd | - | - | - | Clear | 569 nm | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | No SVHC | Lead Free | - | ||
![]() HLMP-EH24-PS000 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 ° | - | Diffused | - | - | 1.94 V | 765 mcd | - | - | - | Clear | 615 nm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 8.7 mm | - | - | - | - | Lead Free | - | ||
![]() HLMP6300 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | 11 mm | - | - | 5 V | - | - | - | - | - | 5 A | - | - | 90 ° | - | Diffused | - | - | 1.8 V | 10 mcd | - | - | - | - | 626 nm | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | 2.92 mm | - | - | - | No SVHC | Lead Free | - | ||
![]() HLMP-AL16-N0000 Agilent | In Stock | - | - | Through Hole, Vertical | Surface Mount | 34-SMD Module | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Garmin Canada Inc. | - | Bulk | Obsolete | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 1.7V ~ 3.6V | - | - | - | 2.4GHz | - | 22.9 mm | - | - | - | 512kB Flash, 64KB RAM | - | - | - | - | - | - | - | 70 ° | - | - | 60kbps | nRF52832 | 2 V | 680 mcd | Bluetooth | - | - | Orange | 592 nm | 4dBm | Bluetooth | Integrated, Trace | -96dBm | I²C, SPI, UART | - | - | - | - | - | - | 5 mm | 8.7 mm | - | - | - | No SVHC | Lead Free | - | ||
![]() HLMP-3590 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-06A1-6+F267+K465+L501 | - | - | - | - | - | Non-Compliant | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 ° | - | Diffused | - | - | 2.2 V | 55 mcd | - | - | - | Clear | 569 nm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | No SVHC | - | - | ||
![]() HLMP-AD16-RS0DD Agilent | In Stock | - | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Thomas & Betts | TB50M | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Series 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-1340 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | IP40 | - | - | - | - | - | - | - | 250 | Non-Compliant | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | 24 mm | - | - | - | - | - | - | - | - | - | - | - | 45 ° | - | Diffused | - | - | 1.9 V | 55 mcd | - | - | - | Clear | 626 nm | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | No SVHC | Lead Free | - | ||
![]() HLMP-6800 Agilent | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 2.33°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | 5 mcd | - | - | - | Green | 565 nm | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() HSMS C110 Agilent | 74839 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMH C170 Agilent | In Stock | - | - | - | - | 0402 (1005 Metric) | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | RMEF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | ±100ppm/°C | - | 390 Ohms | - | - | Thick Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.014 (0.35mm) | - | - | - | - | AEC-Q200 | ||
![]() HLMP-K105 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMPAM87TW000 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 41.2 Ω | 155 °C | -55 °C | Thin Film | Green | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffused | - | - | 3.2 V | 4.85 cd | - | - | - | Green | 525 nm | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | 650 µm | - | - | - | - | Lead Free | - | ||
![]() HSMAC110 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLMP-3390 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | 23 mm | - | - | - | - | - | - | - | - | - | - | - | 32 ° | - | Diffused | - | - | 1.9 V | 55 mcd | - | - | - | Clear | 626 nm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | No SVHC | Contains Lead | - | ||
![]() HLMP-K155 Agilent | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 24 mm | - | - | - | - | - | - | - | - | - | - | - | 45 ° | - | Diffused | - | - | 1.6 V | 3 mcd | - | - | - | Clear | 637 nm | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | No SVHC | Lead Free | - |