- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Characteristic Impedance
- Package Body Material
- Package Equivalence Code
- Power Supplies
- RF/Microwave Device Type
- Construction
- Gain
- Input Power-Max (CW)
- Number of Terminals
Attribute column
Manufacturer
Agilent RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Number of Terminals | Capacitor application | Capacitors series | Case - inch | Case - mm | Conform to the norm | Deviation | Enclosure | Gross Weight | Ihs Manufacturer | Kind of capacitor | Mounting | Mounting Method | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Shrink diameter | Shrunk diameter | Type of capacitor | Packaging | Tolerance | JESD-609 Code | Type | Resistance | Terminal Finish | Color | Additional Feature | Capacitance | Number of Functions | Construction | Reach Compliance Code | Frequency | Dielectric | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSA-0736-TR1 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | polyolefin | 4 | - | KGM | 1206 | 3216 | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | - | - | - | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Transferred | No | 30 mm | 10 mm | ceramic | supplied in packs in multiples of 1.0 m | ±10% | - | Heat Shrink Tube with Adhesive | - | - | transparent | HIGH RELIABILITY | 0.1nF | 1 | COMPONENT | unknown | - | C0G (NP0) | 4 V | 40 mA | 12.5 dB | WIDE BAND LOW POWER | - | 1.8 | 13 dBm | 50 Ω | 2400 MHz | 1000 mm | ||
![]() MSA-0770 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | KGM | 1206 | 3216 | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | - | - | - | CERAMIC | SL,4LEAD,.07SQ | SL,4LEAD,.07SQ | Transferred | Yes | - | - | ceramic | - | ±10% | e4 | - | - | Gold (Au) | - | - | 0.33µF | - | COMPONENT | unknown | - | X7R | 4 V | 40 mA | 12.5 dB | WIDE BAND LOW POWER | - | 1.6 | 13 dBm | 50 Ω | 2500 MHz | - | ||
![]() MGA-86563-TR1 Agilent Technologies Inc | 7000 | - | Datasheet | YES | SURFACE MOUNT | - | 6 | - | KGM | 1206 | 3216 | - | temperature characteristics ± 30 ppm (-20…+70 °C) | TF38 | 0.17 | AGILENT TECHNOLOGIES INC | MLCC | SMD | through hole | - | - | - | PLASTIC/EPOXY | SOT-363, SC-70, 6 PIN | TSSOP6,.08 | Obsolete | No | - | - | ceramic | - | ±5% | e0 | Quartz Resonator | ESR max - 40000 Ohm | Tin/Lead (Sn/Pb) | - | - | 2.2nF | 1 | COMPONENT | unknown | 32.768 MHz | C0G (NP0) | 5 V | - | 17 dB | WIDE BAND LOW POWER | 500 MHz | 1.7 | 13 dBm | 50 Ω | 6000 MHz | - | ||
![]() MSA-0686 Agilent Technologies Inc | 600 | - | Datasheet | - | - | - | - | - | KAM | 0603 | 1608 | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | - | - | - | - | - | - | Transferred | - | - | - | ceramic | - | ±10% | - | - | - | - | - | - | 270pF | - | COMPONENT | unknown | - | X8R | - | - | - | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | 50 Ω | 800 MHz | - | ||
![]() MGA-86576 Agilent Technologies Inc | 8 | - | Datasheet | YES | SURFACE MOUNT | - | 4 | automobile electronics | KAM | 0603 | 1608 | AEC Q200 | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | - | - | - | METAL | - | SL,4LEAD,.07SQ | Transferred | - | - | - | ceramic | - | ±10% | - | - | - | - | - | - | 270pF | - | - | unknown | - | X8R | 5 V | 22 mA | - | - | - | - | - | - | - | - | ||
![]() INA-02184-TR1 Agilent Technologies Inc | 363 | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | KAM | 0603 | 1608 | - | - | - | - | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Obsolete | - | - | - | ceramic | - | ±10% | - | - | - | - | - | HIGH RELIABILITY | 47nF | - | COMPONENT | unknown | - | X8R | 5.5 V | 40 mA | 29 dB | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | 50 Ω | 800 MHz | - | ||
![]() MSA-2085 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | 1100 MHz | 85 °C | -25 °C | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 5 V | 32 mA | 15 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω | - | - |