- RoHS
- Number of Outputs
- Length
- Height
- Max Output Current
- Max Output Voltage
- Max Supply Voltage (AC)
- Min Output Voltage
- Min Supply Voltage (AC)
- Operating Supply Voltage
- Output Current
- Output Voltage
Attribute column
Manufacturer
Agilent Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Power Rating | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Failure Rate | Lead Spacing | Output Current | Lead Style | Max Output Voltage | Voltage - Output 2 | Voltage - Output 3 | Min Output Voltage | Current - Output 2 | Max Supply Voltage (AC) | Current - Output 3 | Min Supply Voltage (AC) | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N5763A Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3644A Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3612A Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3647A Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N5741A Agilent | In Stock | - | - | - | - | - | 120055 | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N5767A Agilent | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 200V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | C0G, NP0 | Automotive | 8200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | AEC-Q200 | ||
![]() 6627A-230-902 Agilent | In Stock | - | Datasheet | - | - | 17.4 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 160 W | 4 | 20 V | 2 A | 230 V | - | - | 2 A | - | 50 V | 50 V | 50 V | 0 V | 800 mA | 253 V | 800 mA | 207 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | RoHS non-compliant | - | ||
![]() 6631B-230-PLG Agilent | In Stock | - | - | - | - | 12.7 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 80 W | 1 | 8 V | 10 A | 230 V | - | - | 10 A | - | 8 V | - | - | 0 V | - | 253 V | - | 207 V | - | 88.1 mm | - | 364.4 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6626A-230-902 Agilent | In Stock | - | Datasheet | - | - | 17.4 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 150 W | 4 | 7 V | 2 A | 230 V | - | - | 15 mA | - | 50 V | 16 V | 16 V | 0 V | 200 mA | 253 V | 2 A | 207 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | RoHS non-compliant | - | ||
![]() 6655A-240-PLG Agilent | In Stock | - | - | - | - | 25 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 480 W | 1 | 120 V | 4 A | 240 V | - | - | 4 A | - | 120 V | - | - | 0 V | - | 264 V | - | 209 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6683A-400-862 Agilent | In Stock | - | - | - | - | 51.3 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 5 kW | 1 | 32 V | 160 A | 400 V | - | - | 160 A | - | 32 V | - | - | 0 V | - | 440 V | - | 360 V | - | 221.5 mm | - | 674.7 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6035A-230-833 Agilent | In Stock | - | - | - | - | 16.3 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 1.05 kW | 1 | 500 V | 5 A | 230 V | - | - | 5 A | - | 500 V | - | - | 0 V | - | 253 V | - | 207 V | - | 132.6 mm | - | 503.7 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6614C-240-PLG Agilent | In Stock | - | - | - | - | 8.2 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 50 W | 1 | 100 V | 500 mA | 240 V | - | - | 500 mA | - | 100 V | - | - | 0 V | - | 264 V | - | 209 V | - | 88.1 mm | - | 368.3 mm | 212.8 mm | - | No SVHC | - | - | ||
![]() 6629A-230-902 Agilent | In Stock | - | Datasheet | - | - | 17.4 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200 W | 4 | 16 V | 2 A | 230 V | - | - | 200 mA | - | 50 V | 50 V | 16 V | 0 V | 1 A | 253 V | 2 A | 207 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | RoHS non-compliant | - | ||
![]() 6628A-230-902 Agilent | In Stock | - | - | - | - | 15.5 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 100 W | 2 | 16 V | 2 A | 230 V | - | - | 200 mA | - | 50 V | 50 V | - | 0 V | 1 A | 253 V | - | 207 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6634B-230-PLG Agilent | In Stock | - | - | - | - | 12.7 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 100 W | 1 | 100 V | 1 A | 230 V | - | - | 1 A | - | 100 V | - | - | 0 V | - | 253 V | - | 207 V | - | 88.1 mm | - | 364.4 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6672A-230-832 Agilent | In Stock | - | - | - | - | 28.2 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 kW | 1 | 20 V | 100 A | 230 V | - | - | 100 A | - | 20 V | - | - | 0 V | - | 250 V | - | 191 V | - | 132.6 mm | - | 640 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6031A-230-833 Agilent | In Stock | - | - | - | - | 17.2 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 1.064 kW | 1 | 20 V | 120 A | 230 V | - | - | 120 A | - | 20 V | - | - | 0 V | - | 240 V | - | 100 V | - | 132.6 mm | - | 503.7 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6622A-230-902 Agilent | In Stock | - | - | - | - | 17.4 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 160 W | 2 | 20 V | 4 A | 230 V | - | - | 4 A | - | 50 V | 50 V | - | 0 V | 2 A | 253 V | - | 207 V | - | 132.6 mm | - | 497.8 mm | 425.5 mm | - | No SVHC | - | - | ||
![]() 6642A-240-PLG Agilent | In Stock | - | - | - | - | 14.2 kg | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200 W | 1 | 20 V | 10 A | 240 V | - | - | 10 A | - | 20 V | - | - | 0 V | - | 264 V | - | 209 V | - | 88.1 mm | - | 439 mm | 425.5 mm | - | No SVHC | - | - |